- Series
- Frequency
- Packaging
- Load Capacitance
- Package / Case
- Frequency Stability
- Type
- Frequency Tolerance
- ESR (Equivalent Series Resistance)
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Manufacturer
NDK Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Depth | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 75°C | -10°C | - | 24.576MHz | - | - | - | - | - | 550μm | - | 3.2mm | 2.5mm | RoHS Compliant | Lead Free | ||
![]() NX2520SA-16MHZ-EXS00A-CS11340 NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -10°C~70°C | Tape & Reel (TR) | NX2520SA | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 16MHz | ±15ppm | 80Ohms | 8pF | Fundamental | ±15ppm | - | 0.022 0.55mm | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | -10°C | - | 25MHz | - | - | - | - | - | 4mm | - | 11.4mm | 4.8mm | RoHS Compliant | Lead Free | ||
![]() NX5032GA-16MHZ-STD-CSK-8 NDK America, Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | -40°C~85°C | Cut Tape (CT) | NX5032GA | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | MHz Crystal | 85°C | -40°C | - | 16MHz | ±50ppm | 120Ohms | 8pF | Fundamental | ±30ppm | 1.4986mm | 0.059 1.50mm | 5.0038mm | 3.2004mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | 48MHz | - | - | - | - | - | 750μm | - | 3.2mm | 2.5mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40MHz | - | - | 8pF | - | 0.0015% | - | - | - | - | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | Bulk | - | - | - | - | - | 150°C | -40°C | - | 16MHz | 150 ppm | 120Ohm | 8pF | - | 0.005% | 889μm | - | 3.2004mm | 2.4892mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | SMD/SMT | 2 | - | Tape & Reel (TR) | - | - | - | - | - | 150°C | -40°C | - | 40MHz | 150 ppm | 50Ohm | 8pF | - | 0.005% | 1.4986mm | - | 5.0038mm | 3.2004mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 125°C | -40°C | - | 13.56MHz | 50 ppm | 120Ohm | 12pF | - | 0.0015% | 990.6μm | - | 4.9022mm | 3.0988mm | RoHS Compliant | - | ||
![]() NX3225GA-26.000M-STD-CRG-1 NDK America, Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~70°C | Tape & Reel (TR) | NX3225GA | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | 70°C | -10°C | - | 26MHz | ±30ppm | 50Ohms | 8pF | Fundamental | ±20ppm | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | RoHS Compliant | - | ||
![]() NX3225SA-16M-EXS00A-CS05997 NDK America, Inc. | In Stock | - | - | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Tape & Reel (TR) | NX3225SA | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 16MHz | - | 120Ohms | 8pF | Fundamental | - | - | 0.024 0.60mm | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75°C | -10°C | - | 27MHz | - | - | - | - | - | 500μm | - | 2.5mm | 2mm | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 125°C | -40°C | - | 12MHz | 50 ppm | 120Ohm | 8pF | - | 0.0015% | 609.6μm | - | 3.2004mm | 2.4892mm | RoHS Compliant | - | ||
Tiny WHSL | 27000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26MHz | - | - | 8pF | - | 0.0015% | 600μm | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | SMD/SMT | 4 | - | - | - | - | - | - | - | 75°C | -10°C | 2.5mm | 12MHz | 50 ppm | 100Ohm | 8pF | - | 0.0015% | - | - | 3.2mm | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | SMD/SMT | 2 | - | Tape & Reel (TR) | - | - | - | - | - | 150°C | -40°C | - | 9.84375MHz | 150 ppm | 220Ohm | 8pF | - | 0.005% | 1.4986mm | - | 5.0038mm | 3.2004mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | SMD/SMT | 2 | - | Tape & Reel (TR) | - | - | - | - | - | 150°C | -40°C | - | 13.56MHz | 150 ppm | 150Ohm | 8pF | - | 0.005% | 1.4986mm | - | 5.0038mm | 3.2004mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 75°C | -10°C | - | 24MHz | - | - | - | - | - | 500μm | - | 2.5mm | 2mm | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24MHz | - | - | 8pF | - | 0.0015% | 600μm | - | - | - | RoHS Compliant | Lead Free |