- Type
- Part Status
- RoHS Status
- Frequency
- Frequency Stability
- Packaging
- Series
- Package / Case
- Base Resonator
- Height Seated (Max)
- Mounting Type
- Size / Dimension
Attribute column
Manufacturer
NDK Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Max Supply Current | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NZ2520SB-2.750000MHZ NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | NZ2520SB | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 60°C | -10°C | 3V | 2.75MHz | ±30ppm | CMOS | Standby (Power Down) | Crystal | 3.5mA | - | 3.5mA | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | RoHS Compliant | - | - | ||
![]() NZ2520SHA-80M-END5302A NDK America, Inc. | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~125°C | Tape & Reel (TR) | NZ2520SHA | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.8V~3.3V | 80MHz | ±100ppm | CMOS | Standby (Power Down) | Crystal | 9mA | - | - | - | - | 0.035 0.90mm | - | - | RoHS Compliant | - | AEC-Q100, AEC-Q200 | ||
![]() NZ2520SHA-50M-END5359A NDK America, Inc. | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~125°C | Tape & Reel (TR) | NZ2520SHA | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.8V~3.3V | 50MHz | ±100ppm | CMOS | Standby (Power Down) | Crystal | 9mA | - | - | - | - | 0.035 0.90mm | - | - | RoHS Compliant | - | AEC-Q100, AEC-Q200 | ||
Tiny WHSL | 62 |
| - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 85°C | -40°C | - | 74.1758MHz | - | - | - | - | - | - | - | 0.005% | 1.6mm | - | 7mm | 5mm | RoHS Compliant | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 75°C | -30°C | - | 19.2MHz | 2.5 ppm | - | - | - | - | - | 1.5mA | - | 990.6μm | - | 3.2004mm | 2.4892mm | RoHS Compliant | Lead Free | - | ||
![]() 2765E-33.333300MHZ NDK America, Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | 2765E | 0.197Lx0.126W 5.00mmx3.20mm | Obsolete | 1 (Unlimited) | XO (Standard) | 70°C | -20°C | 3.3V | 33.3333MHz | ±100ppm | CMOS | Standby (Power Down) | Crystal | 30mA | 30μA | 30mA | - | 1.1938mm | 0.047 1.20mm | 5.0038mm | 3.2004mm | RoHS Compliant | Lead Free | - | ||
![]() NZ2520SA-40.000000MHZ NDK America, Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | NZ2520SA | 0.098Lx0.079W 2.50mmx2.00mm | Obsolete | 1 (Unlimited) | TCXO | 60°C | -10°C | 3V | 40MHz | ±30ppm | CMOS | Standby (Power Down) | Crystal | 10.5mA | - | 7mA | 0.003% | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | RoHS Compliant | Lead Free | - | ||
![]() 2765E-2.457600MHZ NDK America, Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | 2765E | 0.197Lx0.126W 5.00mmx3.20mm | Obsolete | 1 (Unlimited) | XO (Standard) | 70°C | -20°C | 3.3V | 2.4576MHz | ±100ppm | CMOS | Standby (Power Down) | Crystal | 30mA | 30μA | 30mA | - | 1.1938mm | 0.047 1.20mm | 5.0038mm | 3.2004mm | RoHS Compliant | Lead Free | - | ||
![]() NZ2520SA-7.600000MHZ NDK America, Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | NZ2520SA | 0.098Lx0.079W 2.50mmx2.00mm | Obsolete | 1 (Unlimited) | TCXO | 60°C | -10°C | 3V | 7.6MHz | ±30ppm | CMOS | Standby (Power Down) | Crystal | 5mA | - | 3.5mA | 0.003% | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | RoHS Compliant | Lead Free | - | ||
![]() NZ2520SA-10.000000MHZ NDK America, Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | NZ2520SA | 0.098Lx0.079W 2.50mmx2.00mm | Obsolete | 1 (Unlimited) | TCXO | 60°C | -10°C | 3V | 10MHz | ±30ppm | CMOS | Standby (Power Down) | Crystal | 6mA | - | 4.5mA | 0.003% | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | RoHS Compliant | Lead Free | - | ||
![]() NZ2520SA-20.000000MHZ NDK America, Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | NZ2520SA | 0.098Lx0.079W 2.50mmx2.00mm | Obsolete | 1 (Unlimited) | TCXO | 60°C | -10°C | 3V | 20MHz | ±30ppm | CMOS | Standby (Power Down) | Crystal | 8mA | - | 4.5mA | 0.003% | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | RoHS Compliant | Lead Free | - | ||
![]() NT2016SA-48M-END4910A NDK America, Inc. | In Stock | - | - | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Tape & Reel (TR) | NT2016SA | 0.079Lx0.063W 2.00mmx1.60mm | Active | 2 (1 Year) | TCXO | - | - | - | 48MHz | - | - | - | Crystal | - | - | - | - | - | 0.031 0.80mm | - | - | RoHS Compliant | - | - | ||
![]() NZ2520SA-5.000000MHZ NDK America, Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | NZ2520SA | 0.098Lx0.079W 2.50mmx2.00mm | Obsolete | 1 (Unlimited) | TCXO | 60°C | -10°C | 3V | 5MHz | ±30ppm | CMOS | Standby (Power Down) | Crystal | 5mA | - | 3.5mA | 0.003% | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | RoHS Compliant | Lead Free | - | ||
![]() NZ2520SA-22.000000MHZ NDK America, Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | NZ2520SA | 0.098Lx0.079W 2.50mmx2.00mm | Obsolete | 1 (Unlimited) | TCXO | 60°C | -10°C | 3V | 22MHz | ±30ppm | CMOS | Standby (Power Down) | Crystal | 8mA | - | 6mA | 0.003% | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | RoHS Compliant | Lead Free | - | ||
![]() NZ2520SA-44.000000MHZ NDK America, Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | NZ2520SA | 0.098Lx0.079W 2.50mmx2.00mm | Obsolete | 1 (Unlimited) | TCXO | 60°C | -10°C | 3V | 44MHz | ±30ppm | CMOS | Standby (Power Down) | Crystal | 10.5mA | - | 8mA | 0.003% | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | RoHS Compliant | Lead Free | - | ||
![]() NZ2520SH-16.64MHZ-RNA5013A NDK America, Inc. | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | NZ2520SH | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.8V | 16.64MHz | - | CMOS | Standby (Power Down) | Crystal | 3.5mA | 20μA | - | - | - | 0.035 0.90mm | - | - | RoHS Compliant | - | - | ||
![]() NT2016SA-38.4MHZ-END4679A NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Tape & Reel (TR) | NT2016SA | 0.079Lx0.063W 2.00mmx1.60mm | Active | 2 (1 Year) | TCXO | - | - | - | 38.4MHz | - | - | - | Crystal | - | - | - | - | - | 0.028 0.70mm | - | - | RoHS Compliant | - | - | ||
![]() NZ2520SB-125MHZ-RNA3035C NDK America, Inc. | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | NZ2520SB | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | 125MHz | ±5ppm | CMOS | Standby (Power Down) | Crystal | 40mA | 10μA | - | - | - | 0.035 0.90mm | - | - | RoHS Compliant | - | - | ||
![]() NT2016SA-16.368000 MHZ-NTG1 NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -30°C~85°C | Cut Tape (CT) | NT2016SA | 0.079Lx0.063W 2.00mmx1.60mm | Active | 2 (1 Year) | TCXO | - | - | 2.5V | 16.368MHz | ±500ppb | Clipped Sine Wave | - | Crystal | 1.5mA | - | - | - | - | 0.031 0.80mm | - | - | RoHS Compliant | - | - | ||
![]() NZ2520SH-16.6666MHZ-RNA3048B NDK America, Inc. | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | NZ2520SH | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.8V | 16.6666MHz | - | CMOS | Standby (Power Down) | Crystal | 3.5mA | 20μA | - | - | - | 0.035 0.90mm | - | - | RoHS Compliant | - | - |