- Mounting Feature
- Number of Positions
- Operating Temperature
- Packaging
- Part Status
- Series
- Actuator Material
- Actuator Type
- ActuatorColor
- Additional Feature
- Base Part Number
- Body Breadth
Attribute column
Manufacturer
NDK DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Contact Shape | Shell Material | Housing Material | Insert Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Sizes | Data Converters | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Indexing Angle | Insulator Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Terminal Finish | Additional Feature | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Base Part Number | Shell Finish | Shell Size - Insert | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Switch Function | Contact Resistance | Insulation Resistance | Note | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Oscillator Type | Speed | RAM Size | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Switch Type | Includes | Contact Timing | EEPROM Size | Contact (DC) Max Rating R Load | PCB Hole Count | Contact Function | Switch Action | Features | Terminal Length | Body Height | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DR-FR10H NDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ND3-FR10B NDK | In Stock | - | - | Free Hanging (In-Line) | - | - | -- | Circular | Aluminum Alloy | - | Plastic | - | - | - | - | - | - | - | 12 (4), 20 (24) | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-83723 Series III | Active | -- | Plug Housing | For Female Sockets | 28 | - | - | Bayonet Lock | Crimp | 8 | Shielded | Environment Resistant | - | - | Electroless Nickel | 20-28 | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | Coupling Nut | - | - | -- | ||
![]() ND3-FR16H NDK | In Stock | - | - | - | 20-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A/D 7x10b | - | - | - | - | - | - | - | - | - | 17 | - | - | - | - | 0°C ~ 70°C (TA) | Tube | Encore!® XP® | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | Z8F012A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 20MHz | 256 x 8 | - | 2.7 V ~ 3.6 V | eZ8 | Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT | FLASH | 8-Bit | 1KB (1K x 8) | IrDA, UART/USART | - | - | - | 16 x 8 | - | - | - | - | - | - | - | - | ||
![]() DRFR16H NDK | In Stock | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | POLYACETAL | GOLD | COPPER ALLOY | PHOSPHOR BRONZE | PHOSPHOR BRONZE | GOLD OVER NICKEL | ORANGE | - | - | 250VAC V | 20000 Cycle(s) | NKK SWITCHES OF AMERICA INC | 360 deg | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | NKK Switches | DRFR16H | DR | - | 75 °C | -25 °C | Obsolete | 5.81 | - | - | - | - | - | - | - | 16 | GOLD/NICKEL | ULTRASONICALLY WELDED CASE | - | - | - | - | - | unknown | - | - | - | 10.0076 mm | 10.0076 mm | ROTARY SCREW | - | HEXADECIMAL | 0.08 mΩ | 1000000000 Ω | - | 0.1 A | MOLDED | 5 V | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ROTARY CODED SWITCH | - | BREAK-BEFORE-MAKE | - | - | 5 | ON-ON | CIRCULAR | - | 0.13 inch | 10.7188 mm | - | ||
![]() DR-KR10P NDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |