- Number of Bands
- Termination
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency Group
- Frequency (Center/Band)
- RoHS Status
- Antenna Type
- Factory Lead Time
- Mounting Type
- Frequency Range
- Gain
Attribute column
Manufacturer
Nearson RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Ingress Protection | Frequency | Power - Max | Gain | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Features | Height | Height (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() W765FL-36-AM-AGDP Nearson Inc. | In Stock | - | - | 8 Weeks | Panel | Panel Mount | - | Bulk | 2012 | - | Active | Not Applicable | SMA Male | - | - | - | - | - | - | - | 2dBi | 824MHz~960MHz 1.71GHz~1.99GHz | - | Dome | 2 | 4 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 850MHz 900MHz 1.8GHz 1.9GHz | Cable - 914mm | 72.009mm | 2.835 72.00mm | RoHS Compliant | - | - | ||
![]() S765FL-120-AH-915 Nearson Inc. | In Stock | - | - | 8 Weeks | Panel | Panel Mount | - | Bulk | - | - | Active | Not Applicable | RP-SMA Male | - | - | - | - | - | - | - | - | - | - | Whip, Straight | - | 1 | UHF 300MHz~1GHz | 915MHz | - | - | - | RoHS Compliant | - | - | ||
![]() T321AT-GDP Nearson Inc. | In Stock | - | - | 6 Weeks | - | Connector Mount | SMA | Bulk | - | - | Obsolete | Not Applicable | SMA Male | - | - | - | - | - | - | - | - | - | - | Whip, Straight | - | 3 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() S467AH-915 Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | SMA | Bulk | - | - | Active | Not Applicable | RP-SMA Male | - | - | - | - | - | - | - | 2dBi | 902MHz~928MHz | - | Whip, Straight | 2 | 1 | UHF 300MHz~1GHz | 915MHz | - | 189.992mm | 7.480 190.00mm | RoHS Compliant | - | - | ||
![]() T324AM-GDP Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | SMA | Bulk | - | - | Active | Not Applicable | SMA Male | - | - | - | - | - | - | - | 0dBi | 890MHz~960MHz 1.71GHz~1.88GHz 1.85GHz~1.99GHz | - | Whip, Straight | 2 | 3 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 925MHz 1.8GHz 1.9GHz | - | 76.2mm | 3.000 76.20mm | RoHS Compliant | - | - | ||
![]() EM-B11909 Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | - | - | - | - | Active | Not Applicable | N Type Male | - | - | - | - | - | - | 125W | 9.5dBi | 902MHz~928MHz | - | Yagi, 6-Element | 2 | 1 | UHF 300MHz~1GHz | 915MHz | - | - | 24.000 609.60mm | RoHS Compliant | - | - | ||
![]() EM-MX5746-MP Nearson Inc. | In Stock | - | Datasheet | 8 Weeks | Base | Base Mount | - | Bulk | 2013 | X-Nut™ | Active | Not Applicable | NMO | - | - | - | 100W | - | - | 100W | 2dBi | 746MHz~894MHz | - | Whip, Straight | - | 1 | UHF 300MHz~1GHz | 820MHz | - | - | - | RoHS Compliant | - | - | ||
![]() F145AM-3500S Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | SMA | Bulk | 2006 | - | Active | Not Applicable | SMA Male | - | - | - | - | - | - | - | 2dBi | 3.4GHz~3.6GHz | - | Whip, Straight | 2 | 1 | UHF 3GHz~4GHz | 3.6GHz | - | - | 5.984 152.00mm | RoHS Compliant | - | - | ||
![]() O145AM-2150S Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | SMA | Bulk | - | - | Active | Not Applicable | SMA Male | - | - | - | - | - | - | - | - | - | - | Whip, Straight | - | 1 | UHF 2GHz~3GHz | 2.2GHz | - | - | - | RoHS Compliant | - | - | ||
![]() EM-MX5152-MP Nearson Inc. | In Stock | - | Datasheet | 8 Weeks | Base | Base Mount | - | Bulk | 2013 | X-Nut™ | Active | Not Applicable | NMO | - | - | - | 100W | - | - | 100W | 2dBi | 152MHz~162MHz | - | Whip, Straight | - | 1 | VHF f < 300MHz | 157MHz | - | - | - | RoHS Compliant | - | - | ||
![]() S463AM-915 Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | SMA | Bulk | 2006 | - | Active | Not Applicable | SMA Male | 65°C | -20°C | - | - | - | 928MHz | - | 2dBi | 902MHz~928MHz | - | Whip, Straight | 2 | 1 | UHF 300MHz~1GHz | 915MHz | - | 175.9966mm | 6.929 176.00mm | RoHS Compliant | Lead Free | - | ||
![]() W522M2-157-AM-AMPS/PCS Nearson Inc. | In Stock | - | - | 8 Weeks | Base | Magnetic | - | Bulk | 2003 | - | Active | Not Applicable | SMA Male | - | - | AMPS, PCS | - | IP65 | - | - | 2dBi, 4dBi | 824MHz~896MHz 1.85GHz~1.99GHz | Cellular, General ISM | Whip, Straight | 2 | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 850MHz 1.9GHz | Cable - 4m | 362.0008mm | 14.252 362.00mm | RoHS Compliant | - | IP65 | ||
![]() T614TR-2.4/4.9/5.X-S Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | - | Bulk | - | - | Active | Not Applicable | RP-TNC | - | - | - | - | - | - | - | 4dBi, 5dBi, 5dBi, 4.5dBi | 2.4GHz~2.5GHz 4.9GHz~5.35GHz 5.725GHz~5.85GHz | - | Whip, Tilt | 2 | 3 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 4.9GHz 5GHz | - | 163.6014mm | 6.441 163.60mm | RoHS Compliant | - | - | ||
![]() W765FL-120-AH-AGDP Nearson Inc. | In Stock | - | - | 8 Weeks | Panel | Panel Mount | - | Bulk | 2011 | - | Active | Not Applicable | RP-SMA Male | - | - | - | - | - | - | - | 2dBi | 824MHz~960MHz 1.71GHz~1.99GHz | - | Dome | 2 | 4 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 850MHz 900MHz 1.8GHz 1.9GHz | Cable - 3m | 72.009mm | 2.835 72.00mm | RoHS Compliant | - | - | ||
![]() L324AM-315 Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | SMA | Bulk | 2006 | - | Active | Not Applicable | SMA Male | - | - | - | - | - | - | - | -1dBi | 310MHz~320MHz | - | Whip, Straight | 2 | 1 | UHF 300MHz~1GHz | 315MHz | - | 76.2mm | 3.000 76.20mm | RoHS Compliant | - | - | ||
![]() SPCB00790-5-RMM-915L Nearson Inc. | In Stock | - | - | 8 Weeks | Adhesive | Adhesive | - | Bulk | - | - | Active | Not Applicable | MMCX | - | - | - | - | - | - | - | - | - | - | - | - | 1 | UHF 300MHz~1GHz | 915MHz | - | - | - | RoHS Compliant | - | - | ||
![]() S181FL-5-RMM-2450S Nearson Inc. | In Stock | - | - | 8 Weeks | Panel | Panel Mount | - | Bulk | 2005 | - | Active | Not Applicable | MMXC Male | - | - | - | - | - | - | - | 2dBi | 2.4GHz~2.5GHz | - | Whip, Tilt | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | Cable - 127mm | 128.4986mm | 4.213 107.00mm | RoHS Compliant | - | - | ||
![]() W771N-LTE Nearson Inc. | In Stock | - | - | 8 Weeks | Panel | Panel Mount | - | Bulk | - | 771 | Active | Not Applicable | N Type Male | - | - | - | - | IP65 | - | - | 2dBi, 2dBi, 3dBi | 698MHz~960MHz 1.71GHz~2.17GHz 2.5GHz~2.7GHz | - | Dome | 2 | 3 | Wide B | 700MHz 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz 2.6GHz | - | 77.9018mm | 3.067 77.90mm | RoHS Compliant | Lead Free | - | ||
![]() SG1013NF-2450 Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | - | Bulk | - | SG1013 | Active | Not Applicable | N Type Female | - | - | - | - | IP65 | - | - | 3dBi | 2.4GHz~2.5GHz | - | Whip, Straight | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | RoHS Compliant | - | - | ||
![]() EM-BFG11905-NJ Nearson Inc. | In Stock | - | Datasheet | 8 Weeks | - | Connector Mount | - | Bulk | 2017 | - | Active | Not Applicable | N Type Female | - | - | - | - | IP66 | - | 100W | 5dBi | 902MHz~928MHz | - | Whip, Straight | 1.5 | 1 | UHF 300MHz~1GHz | 915MHz | - | - | 20.669 525.00mm | RoHS Compliant | - | - |