- Number of Bands
- Termination
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency Group
- Frequency (Center/Band)
- RoHS Status
- Antenna Type
- Factory Lead Time
- Mounting Type
- Frequency Range
- Gain
Attribute column
Manufacturer
Nearson RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Max Power Dissipation | Ingress Protection | Power - Max | Gain | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Features | Height | Height (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S151FL-5-RMM-2450S Nearson Inc. | In Stock | - | - | 8 Weeks | Cable | Connector Mount | - | Bulk | 2005 | - | Active | Not Applicable | MMCX | - | - | - | - | 5dBi | 2.4GHz~2.5GHz | - | Whip, Tilt | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | 193.4972mm | 7.618 193.50mm | RoHS Compliant | Lead Free | - | ||
![]() S467AH-915S Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | SMA | Bulk | 2005 | - | Active | Not Applicable | RP-SMA Male | - | - | - | - | 2dBi | 902MHz~928MHz | - | Whip, Tilt | 2 | 1 | UHF 300MHz~1GHz | 915MHz | - | 209.4992mm | 8.248 209.50mm | RoHS Compliant | Lead Free | - | ||
![]() S325TC-915 Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | - | Bulk | - | - | Active | Not Applicable | TNC Male | - | - | - | - | 0dBi | 902MHz~928MHz | - | Whip, Straight | 2 | 1 | UHF 300MHz~1GHz | 915MHz | - | 70.2056mm | 2.764 70.20mm | RoHS Compliant | - | - | ||
![]() T2102AH-2.4/4.9/5.X-S Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | SMA | Bulk | - | - | Active | Not Applicable | RP-SMA Male | - | - | IP67 | - | 2dBi | 2.4GHz~2.483.5GHz 4.9GHz~5.9GHz | - | Whip, Tilt | 2 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.4GHz | - | 113.9952mm | 4.488 114.00mm | RoHS Compliant | - | IP67 | ||
![]() SG102N-2450 Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | - | Bulk | 2001 | - | Active | Not Applicable | N Type Female | - | - | - | - | 6dBi | 2.4GHz~2.5GHz | - | Whip, Straight | 2 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | 399.9992mm | 15.748 400.00mm | RoHS Compliant | - | - | ||
![]() T1551AH-2.4/5.X-S Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | - | Bulk | - | - | Active | Not Applicable | RP-SMA Male | - | - | IP67 | - | 5dBi | 2.4GHz~2.48GHz 5.15GHz~5.85GHz | - | Whip, Tilt | 2 | 1 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.5GHz | - | - | 8.035 204.10mm | RoHS Compliant | - | - | ||
![]() S467AH-915R Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | SMA | Bulk | - | - | Active | Not Applicable | RP-SMA Male | - | - | - | - | 2dBi | 902MHz~928MHz | - | Whip, Tilt | 2 | 1 | UHF 300MHz~1GHz | 915MHz | - | 219.9894mm | 8.661 220.00mm | RoHS Compliant | - | - | ||
![]() EM-MX5162-MP Nearson Inc. | In Stock | - | Datasheet | 8 Weeks | Base | Base Mount | - | Bulk | 2013 | X-Nut™ | Active | Not Applicable | NMO | - | 100W | - | 100W | 2dBi | 162MHz~174MHz | - | Whip, Straight | - | 1 | VHF f < 300MHz | 168MHz | - | - | - | RoHS Compliant | - | - | ||
![]() T324AM-GDP-R Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | SMA | Bulk | - | - | Active | Not Applicable | SMA Male | - | - | - | - | 0dBi | 890MHz~960MHz 1.71GHz~1.88GHz 1.85GHz~1.99GHz | - | Whip, Tilt | 2 | 3 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 925MHz 1.8GHz 1.9GHz | - | 92.5068mm | 3.642 92.50mm | RoHS Compliant | - | - | ||
![]() T145AH-2.4/4.9/5.X-S Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | SMA | Bulk | - | - | Active | Not Applicable | RP-SMA Male | - | - | - | - | 2dBi | 2.4GHz~2.5GHz 4.9GHz~5.35GHz 5.725GHz~5.85GHz | - | Whip, Tilt | 2 | 3 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 4.9GHz 5GHz | - | 150.6982mm | 5.933 150.70mm | RoHS Compliant | - | - | ||
![]() SG101N-868 Nearson Inc. | In Stock | - | - | 8 Weeks | Brackets | Bracket Mount | - | Bulk | - | - | Active | Not Applicable | N Type | - | - | - | - | - | 902MHz~928MHz | - | Whip, Straight | - | 1 | UHF 300MHz~1GHz | 868MHz | - | - | - | RoHS Compliant | - | - | ||
![]() T6150AM-AGDPU Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | SMA | Bulk | - | - | Active | Not Applicable | SMA Male | AMPS, DCS, GSM, PCS, UMTS | - | - | - | 2dBi | 824MHz~960MHz 1.71GHz~2.17GHz | Cellular, General ISM | Whip, Straight | 2, 3 | 5 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz | - | 147.5994mm | 5.811 147.60mm | RoHS Compliant | - | - | ||
![]() W765FL-10-RMM-AGDP Nearson Inc. | In Stock | - | - | 8 Weeks | Panel | Panel Mount | - | Bulk | - | - | Active | Not Applicable | MMCX Male | - | - | - | - | 2dBi | 824MHz~960MHz 1.71GHz~1.99GHz | - | Dome | 2 | 4 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 850MHz 900MHz 1.8GHz 1.9GHz | Cable - 254mm | 72.009mm | 2.835 72.00mm | RoHS Compliant | - | - | ||
![]() S467AM-915S Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | SMA | - | - | - | Active | Not Applicable | SMA | General Purpose | - | - | - | 2dBi | 902MHz~928MHz | - | Whip, Tilt | 2 | 1 | UHF 300MHz~1GHz | 900MHz | - | - | 8.248 209.50mm | RoHS Compliant | - | - | ||
![]() EM-M20007 Nearson Inc. | In Stock | - | - | 8 Weeks | Base | Base Mount | - | Bulk | - | - | Active | Not Applicable | NMO | LTE | 100W | - | 100W | 2dBi, 5dBi | 698MHz~960MHz 1.71GHz~2.5GHz | Cellular | Whip, Straight | 1.5, 2 | 2 | Wide B | 829MHz 2.1GHz | - | 102.0064mm | 4.016 102.00mm | RoHS Compliant | - | - | ||
![]() W122M1-110-AM-AMPS/PCS Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | SMA | Bulk | 2003 | - | Active | Not Applicable | SMA Male | AMPS, PCS | - | - | - | 0dBi, 2dBi | 824MHz~960MHz 1.71GHz~1.99GHz | Cellular, General ISM | Whip, Straight | 2 | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.9GHz | - | 119.9896mm | 4.724 120.00mm | RoHS Compliant | - | - | ||
![]() T145TR-2.4/4.9/5.X-S Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | - | Bulk | - | - | Active | Not Applicable | RP-TNC Male | - | - | - | - | 2dBi | 2.4GHz~2.5GHz 4.9GHz~5.35GHz 5.725GHz~5.85GHz | - | Whip, Tilt | 2 | 3 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 4.9GHz 5GHz | - | 150.6982mm | 6.185 157.10mm | RoHS Compliant | - | - | ||
![]() W350DT-110-AM-AGDPU Nearson Inc. | In Stock | - | - | 8 Weeks | Adhesive | Adhesive | - | Bulk | 2003 | - | Active | Not Applicable | SMA Male | - | - | - | - | 1dBi | 824MHz~960MHz 1.71GHz~2.17GHz | - | Puck | 2 | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.9GHz | - | 8.6106mm | 0.339 8.60mm | RoHS Compliant | - | - | ||
![]() L324AM-434 Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | SMA | Bulk | 2006 | - | Active | Not Applicable | SMA Male | - | - | - | - | 0dBi | 433MHz~435MHz | - | Whip, Straight | 2 | 1 | UHF 300MHz~1GHz | 434MHz | - | 76.2mm | 3.000 76.20mm | RoHS Compliant | - | - | ||
![]() TPCB02593-12-AM-AGDP-L Nearson Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | Active | Not Applicable | MMCX | - | - | - | - | 0dBi, 2dBi | 824MHz~960MHz 1.71GHz~1.99GHz | - | PCB Trace | 2 | 4 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.85GHz | - | - | 0.016 0.40mm | RoHS Compliant | - | - |