- Number of Bands
- Termination
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency Group
- Frequency (Center/Band)
- RoHS Status
- Antenna Type
- Factory Lead Time
- Mounting Type
- Frequency Range
- Gain
Attribute column
Manufacturer
Nearson RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Ingress Protection | Gain | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Features | Height | Height (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T131AH-2.4/4.9/5.X-S Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | SMA | Bulk | - | - | Active | Not Applicable | RP-SMA Male | - | - | 2dBi | 2.4GHz~2.5GHz 4.9GHz~5.35GHz 5.725GHz~5.85GHz | - | - | Whip, Tilt | 2 | 3 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 4.9GHz 5GHz | - | 108.0008mm | 4.252 108.00mm | RoHS Compliant | Lead Free | ||
![]() S469AM-915 Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | SMA | Bulk | - | - | Active | Not Applicable | SMA Male | - | - | 5dBi | 902MHz~928MHz | - | - | Whip, Straight | 2.5 | 1 | UHF 300MHz~1GHz | 915MHz | - | 502.9962mm | 19.803 503.00mm | RoHS Compliant | - | ||
![]() T1561AM-2.4/5.X-S Nearson Inc. | In Stock | - | Datasheet | 8 Weeks | - | Connector Mount | - | - | - | - | Active | Not Applicable | SMA | - | IP65 | 5dBi | 2.4GHz 5.15GHz~5.85GHz | - | - | Whip, Tilt | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.5GHz | - | - | 7.795 198.00mm | RoHS Compliant | - | ||
![]() T1561AH-2.4/5.X-S Nearson Inc. | In Stock | - | Datasheet | 8 Weeks | - | Connector Mount | - | - | - | - | Active | Not Applicable | RP-SMA | - | IP65 | 5dBi | 2.4GHz~2.4835GHz 5.15GHz~5.85GHz | - | - | Whip, Tilt | - | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4417GHz 5.5GHz | - | - | 7.795 198.00mm | RoHS Compliant | - | ||
![]() W765FL-100-RMM-AGDP Nearson Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel Mount | - | - | - | - | Active | Not Applicable | MMCX | General Purpose | - | 2dBi | 824MHz~960MHz 1.71GHz~1.99GHz | - | - | Dome | - | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.85GHz | Cable - 2.54m | - | 2.835 72.00mm | - | - | ||
![]() SG104N-2450 Nearson Inc. | In Stock | - | Datasheet | 5 Weeks | - | Connector Mount | - | - | - | SG104 | Active | Not Applicable | N Type Female | General Purpose | - | 11dBi | 2.4GHz~2.5GHz | BASE STATION/BROADCAST TRANSMISSION ANTENNA | - | Whip, Straight | 2 | 1 | UHF 2GHz~3GHz | 2.45GHz | - | - | 47.244 120.00cm | RoHS Compliant | - | ||
![]() S765N-868 Nearson Inc. | In Stock | - | - | 8 Weeks | - | Panel Mount | - | - | - | - | Active | Not Applicable | N Type Male | - | - | 2dBi | 867MHz~869MHz | - | - | Dome | 2 | 1 | UHF 300MHz~1GHz | 868MHz | - | - | 3.039 77.20mm | - | - | ||
![]() SG1015NM-2450 Nearson Inc. | In Stock | - | Datasheet | 5 Weeks | - | Connector Mount | - | - | - | - | Active | Not Applicable | N Type | General Purpose | IP67 | 5dBi | 2.4GHz~2.4835GHz | - | - | Whip, Straight | 2 | 1 | UHF 2GHz~3GHz | 2.44175GHz | - | - | 8.071 205.00mm | RoHS Compliant | - | ||
![]() SG104N-915 Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | - | Bulk | - | SG104 | Active | Not Applicable | N Type Female | - | IP65 | 9dBi | 902MHz~928MHz | - | - | Whip, Straight | 2 | 1 | UHF 300MHz~1GHz | 915MHz | - | - | 41.732 106.00cm | RoHS Compliant | - | ||
![]() T321AM-GDP Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | SMA | Bulk | 2002 | - | Active | Not Applicable | SMA Male | - | - | 0dBi | 890MHz~960MHz 1.71GHz~1.99GHz | - | - | Whip, Straight | 2 | 3 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 900MHz 1.8GHz 1.9GHz | - | 54.0004mm | 2.126 54.00mm | RoHS Compliant | - | ||
![]() T6155AM-LTE-S Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | SMA | Bulk | - | - | Active | Not Applicable | SMA Male | LTE | - | 1dBi, 2dBi, 3dBi | 698MHz~960MHz 1.71GHz~2.17GHz 2.5GHz~2.7GHz | - | Cellular | Whip, Tilt | 3 | 3 | Wide B | 700MHz 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz 2.6GHz | - | 237.0074mm | 9.331 237.00mm | RoHS Compliant | - | ||
![]() OEM181AM-608S Nearson Inc. | In Stock | - | - | 8 Weeks | - | - | SMA | Bulk | - | - | Active | Not Applicable | SMA Male | - | - | - | - | - | - | - | - | 1 | UHF 300MHz~1GHz | 608MHz | - | - | - | RoHS Compliant | - | ||
![]() W760FL-120(J100)-AH-AGDP Nearson Inc. | In Stock | - | - | - | Panel | Panel Mount | - | Bulk | - | - | Obsolete | Not Applicable | RP-SMA Male | - | - | 2dBi | 824MHz~960MHz 1.71GHz~2.17GHz | - | - | Dome | 2 | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.9GHz | - | 75.7936mm | 2.984 75.80mm | RoHS Compliant | - | ||
![]() S467FL-12(316)-RMX-915S Nearson Inc. | In Stock | - | - | 8 Weeks | - | - | - | Bulk | - | - | Active | Not Applicable | MMCX | - | - | - | - | - | - | - | - | 1 | UHF 300MHz~1GHz | 915MHz | - | - | - | RoHS Compliant | - | ||
![]() D362N-156/473 Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | - | Bulk | - | - | Active | Not Applicable | N Type Male | ISM | - | - | 150MHz~162MHz 460MHz~485MHz | - | General ISM | Whip, Straight | - | 2 | UHF 300MHz~1GHz | 156MHz 473MHz | - | - | 7.205 183.00mm | RoHS Compliant | - | ||
![]() T6150AM-AGDPU-S Nearson Inc. | In Stock | - | - | - | - | Connector Mount | SMA | Bulk | - | - | Discontinued | Not Applicable | SMA Male | AMPS, DCS, GSM, PCS, UMTS | - | 2dBi | 824MHz~960MHz 1.71GHz~2.17GHz | - | Cellular, General ISM | Whip, Tilt | 2, 3 | 5 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz | - | 179.2986mm | 7.059 179.30mm | RoHS Compliant | - | ||
![]() W765FL-18-AM-AGDPU Nearson | In Stock | - | - | - | Panel | - | - | Bulk | - | - | - | - | SMA | - | - | - | - | - | - | - | - | 2 | - | - | - | 72.009mm | - | RoHS Compliant | - | ||
![]() T6178AM-LTE-S Nearson Inc. | In Stock | - | Datasheet | 7 Weeks | - | Connector Mount | - | - | - | - | Active | Not Applicable | SMA | GPRS, GSM, LTE, Wi-Fi | - | 1.5dBi, 3dBi | 700MHz~960MHz 1.71GHz~2.7GHz | - | Cellular, WiFi | Blade, Tilt | 3, 2.2 | 2 | UHF 300MHz~1GHz UHF 2GHz~3GHz | 830MHz 2.205GHz | - | - | 8.228 209.00mm | RoHS Compliant | - | ||
![]() T771N-2.4/4.9/5.X Nearson Inc. | In Stock | - | - | 8 Weeks | - | Panel Mount | - | - | - | 771 | Active | Not Applicable | N Type | - | - | 3dBi, 4dBi | 2.4GHz~2.5GHz 4.9GHz~5.35GHz 5.725GHz~5.85GHz | - | - | Dome | 2.5, 3.5 | 3 | Wide B | 2.45GHz 5.125GHz 5.7875GHz | - | - | 3.067 77.90mm | RoHS Compliant | - | ||
![]() T6165AH-LTE-S Nearson Inc. | In Stock | - | - | 8 Weeks | - | Connector Mount | - | - | - | - | Active | Not Applicable | SMA Female | LTE | - | 2dBi, 3dBi, 3dBi | 698MHz~960MHz 1.71GHz~2.17GHz 2.5GHz~2.7GHz | - | Cellular | Whip, Tilt | - | 3 | Wide B | 700MHz 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz 2.6GHz | - | - | 7.323 186.00mm | RoHS Compliant | - |