- Automotive
- ECCN (US)
- PPAP
- Part Status
- Contact Gender
- Gender
- Mounting
- Termination Method
- Type
- Body Orientation
- Military Standard
- Number of Contacts
Attribute column
Manufacturer
NEC Circular Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shell Material | Number of Terminals | Automotive | Body Orientation | Contact Materials | ECCN (US) | EU RoHS | Less Contact | Mating Cycle (Cycles) | Mating Style | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Military Standard Series | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Shell Size / Insert Arrangement | Termination Method | Part Status | Type | Gender | Military Standard | Number of Contacts | Contact Gender | Housing Color | Polarization | Number of Ports | Wire Size (AWG) | Shell Plating | Product Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Stainless Steel | 19 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | - | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 38.1 | 15-19 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 19 | PIN | - | - | 1 | 20-24 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 6 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 550VDC|400VAC | Series III | -65 | Jam Nut | No | 27 | 9-35 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 6 | PIN | - | N | 1 | 22-28 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 128 | No | Straight | Beryllium Copper | EAR99 | Compliant | Yes | 500 | Threaded | 200 | 550VDC|400VAC | Series III | -65 | Jam Nut | No | 55.6 | 25-35 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 128 | PIN | - | A | 1 | 22-28 | Passivated | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 37 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 550VDC|400VAC | Series III | -65 | Jam Nut | No | 38.1 | 15-35 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 37 | PIN | - | - | 1 | 22-28 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 13 | No | Straight | Beryllium Copper | EAR99 | Compliant | Yes | 500 | Threaded | 200 | 550VDC|400VAC | Series III | -65 | Jam Nut | No | 31.8 | 11-35 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 13 | PIN | - | A | 1 | 22-28 | Passivated | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 43 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 55.6 | 25-43 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 43 | PIN | - | N | 1 | (16-20)/(20-24) | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 19 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 55.6 | 25-19 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 19 | SKT | - | - | 1 | 12-14 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Aluminum | 6 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 175 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 31.8 | 11-98 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 6 | PIN | Olive Drab | C | 1 | 20-24 | Cadmium Over Electroless Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 32 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 46 | 19-32 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 32 | SKT | - | - | 1 | 20-24 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 21 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | No | 500 | Threaded | 200 | 1250VDC|900VAC | Series III | -65 | Jam Nut | No | 52.4 | 23-21 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 21 | SKT | - | N | 1 | 16-20 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 5 | No | Straight | Beryllium Copper | EAR99 | Compliant | No | 500 | Threaded | 200 | 1250VDC|900VAC | Series III | -65 | Jam Nut | No | 38.1 | 15-5 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 5 | SKT | - | N | 1 | 16-20 | Passivated | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 56 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | - | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 55.6 | 25-4 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 56 | PIN | - | N | 1 | (16-20)/(20-24) | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 61 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 55.6 | 25-61 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 61 | SKT | - | N | 1 | 20-24 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 11 | No | Straight | Beryllium Copper | EAR99 | Compliant | No | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 49.2 | 21-11 | Crimp | Unconfirmed | Circular | RCP | MIL-DTL-38999 | 11 | SKT | - | N | 1 | 12-14 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 79 | No | Straight | Beryllium Copper | EAR99 | Compliant | No | 500 | Threaded | 200 | 550VDC|400VAC | Series III | -65 | Jam Nut | No | 49.2 | 21-35 | Crimp | Unconfirmed | Circular | RCP | MIL-DTL-38999 | 79 | SKT | - | N | 1 | 22-28 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 55 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | No | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 52.4 | 23-55 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 55 | SKT | - | N | 1 | 20-24 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 66 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 550VDC|400VAC | Series III | -65 | Jam Nut | No | 46 | 19-35 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 66 | PIN | - | N | 1 | 22-28 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 56 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | - | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 55.6 | 25-4 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 56 | SKT | - | - | 1 | (16-20)/(20-24) | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 24 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | No | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 55.6 | 25-24 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 24 | SKT | - | N | 1 | (12-14)/(16-20) | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Aluminum | 8 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 175 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 34.9 | 13-8 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 8 | SKT | Olive Drab | B | 1 | 20-24 | Cadmium Over Electroless Nickel | 34.66 |