- ECCN (US)
- Automotive
- PPAP
- Part Status
- Contact Gender
- Gender
- Mounting
- Termination Method
- Type
- Body Orientation
- Military Standard
- Number of Contacts
Attribute column
Manufacturer
NEC Circular Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shell Material | Number of Terminals | Automotive | Body Orientation | Contact Materials | ECCN (US) | EU RoHS | Mating Style | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Military Standard Series | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Product Diameter (mm) | Shell Size / Insert Arrangement | Termination Method | Part Status | Type | Gender | Military Standard | Number of Contacts | Contact Gender | Housing Color | Polarization | Number of Ports | Wire Size (AWG) | Shell Plating | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Aluminum | 6 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Threaded | - | 175 | 850VDC|600VAC | Series III | -65 | Wall Mount | No | 23.8 | - | 10-6 | Crimp | Active | Circular | RCP | MIL-DTL-83723 | 6 | PIN | Olive Drab | 7 | 1 | 20-24 | Cadmium Over Nickel | - | 36.53 | 23.8 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 4 | No | Straight | Beryllium Copper | EAR99 | Compliant | Threaded | - | 200 | 600VAC|850VDC | Series III | -65 | Wall Mount | No | 28.58 | - | 14-4 | Crimp | Active | Circular | RCP | MIL-DTL-83723 | 4 | PIN | - | N | 1 | 12-14 | Passivated | - | 36.53 | 28.58 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 3 | No | Straight | Beryllium Copper | EAR99 | Compliant | Threaded | - | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 24.49 | 26.97 | 8-3 | Crimp | Active | Circular | RCP | MIL-DTL-83723 | 3 | SKT | - | N | 1 | 20-24 | Passivated | - | 36.33 | 24.49 | ||
Tiny WHSL | In Stock | - | - | Aluminum | 3 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Threaded | - | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 24.49 | 26.97 | 8-3 | Crimp | Active | Circular | RCP | MIL-DTL-83723 | 3 | SKT | - | N | 1 | 20-24 | Electroless Nickel | - | 36.33 | 24.49 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 6 | No | Straight | Beryllium Copper | EAR99 | Compliant | Threaded | - | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 27.64 | 29.87 | 10-6 | Crimp | Active | Circular | RCP | MIL-DTL-83723 | 6 | SKT | - | N | 1 | 20-24 | Passivated | - | 36.33 | 27.64 | ||
Tiny WHSL | In Stock | - | - | Aluminum | 4 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Threaded | - | 200 | 600VAC|850VDC | Series III | -65 | Jam Nut | No | 34.93 | 39.24 | 14-4 | Crimp | Active | Circular | RCP | MIL-DTL-83723 | 4 | SKT | - | N | 1 | 12-14 | Electroless Nickel | - | 36.33 | 34.93 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 5 | No | Straight | Beryllium Copper | EAR99 | Compliant | Threaded | - | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 27.64 | 29.87 | 10-5 | Crimp | Active | Circular | RCP | MIL-DTL-83723 | 5 | SKT | - | N | 1 | 20-24 | Passivated | - | 36.33 | 27.64 | ||
Tiny WHSL | In Stock | - | - | Aluminum | 3 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Threaded | - | 175 | 850VDC|600VAC | Series III | -65 | Wall Mount | No | 20.62 | - | 8-3 | Crimp | Active | Circular | RCP | MIL-DTL-83723 | 3 | PIN | Olive Drab | 6 | 1 | 20-24 | Cadmium Over Nickel | - | 36.53 | 20.62 | ||
Tiny WHSL | In Stock | - | - | Aluminum | 7 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Threaded | - | 200 | 600VAC|850VDC | Series III | -65 | Jam Nut | No | 34.93 | 39.24 | 14-7 | Crimp | Active | Circular | RCP | MIL-DTL-83723 | 7 | SKT | - | N | 1 | 16-20 | Electroless Nickel | - | 36.33 | 34.93 | ||
Tiny WHSL | In Stock | - | - | Aluminum | 3 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Threaded | - | 175 | 850VDC|600VAC | Series III | -65 | Wall Mount | No | 20.62 | - | 8-3 | Crimp | Active | Circular | RCP | MIL-DTL-83723 | 3 | PIN | Olive Drab | 6 | 1 | 20-24 | Cadmium Over Nickel | - | 36.53 | 20.62 | ||
Tiny WHSL | In Stock | - | - | Aluminum | 5 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Threaded | - | 175 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 27.64 | 29.87 | 10-5 | Crimp | Active | Circular | RCP | MIL-DTL-83723 | 5 | SKT | Olive Drab | N | 1 | 20-24 | Cadmium Over Nickel | - | 36.33 | 27.64 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 2 | No | Straight | Beryllium Copper | EAR99 | Compliant | Threaded | - | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 27.64 | 29.87 | 10-2 | Crimp | Active | Circular | RCP | MIL-DTL-83723 | 2 | SKT | - | N | 1 | 20-24 | Passivated | - | 36.33 | 27.64 | ||
Tiny WHSL | In Stock | - | - | Aluminum | 2 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Threaded | - | 175 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 27.64 | 29.87 | 10-2 | Crimp | Active | Circular | RCP | MIL-DTL-83723 | 2 | SKT | Olive Drab | N | 1 | 20-24 | Cadmium Over Nickel | - | 36.33 | 27.64 | ||
Tiny WHSL | In Stock | - | - | Aluminum | 4 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Threaded | - | 175 | 600VAC|850VDC | Series III | -65 | Jam Nut | No | 34.93 | 39.24 | 14-4 | Crimp | Active | Circular | RCP | MIL-DTL-83723 | 4 | SKT | Olive Drab | N | 1 | 12-14 | Cadmium Over Nickel | - | 36.33 | 34.93 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 6 | No | Straight | Beryllium Copper | EAR99 | Compliant | Threaded | - | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 27.64 | 29.87 | 10-6 | Crimp | Active | Circular | RCP | MIL-DTL-83723 | 6 | PIN | - | N | 1 | 20-24 | Passivated | - | 36.33 | 27.64 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 5 | No | Straight | Beryllium Copper | EAR99 | Compliant | Threaded | - | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 27.64 | 29.87 | 10-5 | Crimp | Active | Circular | RCP | MIL-DTL-83723 | 5 | PIN | - | N | 1 | 20-24 | Passivated | - | 36.33 | 27.64 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 8 | No | Straight | Beryllium Copper | EAR99 | Compliant | Threaded | - | 200 | 600VAC|850VDC | Series III | -65 | Wall Mount | No | 34.11 | - | 18-8 | Crimp | Active | Circular | RCP | MIL-DTL-83723 | 8 | PIN | - | N | 1 | 12-14 | Passivated | - | 36.53 | 34.11 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 3 | No | Straight | Beryllium Copper | EAR99 | Compliant | Threaded | - | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 24.49 | 26.97 | 8-3 | Crimp | Active | Circular | RCP | MIL-DTL-83723 | 3 | PIN | - | N | 1 | 20-24 | Passivated | - | 36.33 | 24.49 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 3 | No | Straight | Beryllium Copper | EAR99 | Compliant | Threaded | - | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 24.49 | 26.97 | 8-3 | Crimp | Active | Circular | RCP | MIL-DTL-83723 | 3 | PIN | - | N | 1 | 20-24 | Passivated | - | 36.33 | 24.49 | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | No | - | - | EAR99 | Not Compliant | Threaded | 7.5 | - | 600V | - | - | Jam Nut | No | - | - | - | Crimp | Active | Circular | Receptacle | MIL-DTL-83723 III | 5 | Pin (Male) | - | - | - | 20-16 | Electroless Nickel | IP67 | - | - |