- Automotive
- ECCN (US)
- PPAP
- Part Status
- Contact Gender
- Gender
- Mounting
- Termination Method
- Type
- Body Orientation
- Military Standard
- Number of Contacts
Attribute column
Manufacturer
NEC Circular Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shell Material | Number of Terminals | Automotive | Body Orientation | Contact Materials | ECCN (US) | EU RoHS | Less Contact | Mating Cycle (Cycles) | Mating Style | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Military Standard Series | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Shell Size / Insert Arrangement | Termination Method | Part Status | Type | Gender | Military Standard | Number of Contacts | Contact Gender | Polarization | Number of Ports | Wire Size (AWG) | Shell Plating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Aluminum | 8 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 1250VDC|900VAC | Series III | -65 | Jam Nut | No | 41.3 | 17-8 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 8 | SKT | B | 1 | 16-20 | Electroless Nickel | 34.66 | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | 8 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | No | 500 | Threaded | 175 | - | Series III | -65 | Wall Mount | No | 46 | 25-8 | Crimp | Unconfirmed | Circular | RCP | MIL-DTL-38999 | 8 | PIN | N | 1 | 8-10 | Zinc Nickel | 33.66 | 46 | ||
Tiny WHSL | In Stock | - | - | Aluminum | 8 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 175 | - | Series III | -65 | Wall Mount | No | 46 | 25-8 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 8 | PIN | N | 1 | 8-10 | Zinc Nickel | 33.66 | 46 | ||
Tiny WHSL | In Stock | - | - | Aluminum | 15 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 38.1 | 15-15 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 15 | PIN | A | 1 | (16-20)/(20-24) | Electroless Nickel | 34.66 | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | 41 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 49.2 | 21-41 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 41 | PIN | B | 1 | 20-24 | Electroless Nickel | 34.66 | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | 13 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | No | 500 | Threaded | 200 | 550VDC|400VAC | Series III | -65 | Jam Nut | No | 31.8 | 11-35 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 13 | SKT | A | 1 | 22-28 | Electroless Nickel | 34.66 | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | 6 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 41.3 | 17-6 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 6 | SKT | B | 1 | 12-14 | Electroless Nickel | 34.66 | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | 11 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 1250VDC|900VAC | Series III | -65 | Jam Nut | No | 46 | 19-11 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 11 | SKT | B | 1 | 16-20 | Electroless Nickel | 34.66 | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | 6 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 850VDC|600VAC | - | -65 | Jam Nut | No | 41.3 | 17-6 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 6 | SKT | A | 1 | 12-14 | Electroless Nickel | 34.66 | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | 11 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 1250VDC|900VAC | Series III | -65 | Jam Nut | No | 46 | 19-11 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 11 | PIN | B | 1 | 16-20 | Electroless Nickel | 34.66 | - | ||
Tiny WHSL | In Stock | - | - | Aluminum Alloy | 100 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 550VDC|400VAC | Series III | -65 | Jam Nut | No | 52.4 | 23-35 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 100 | SKT | B | 1 | - | Electroless Nickel | 34.66 | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | 53 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 52.4 | 23-53 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 53 | PIN | A | 1 | 20-24 | Electroless Nickel | 34.66 | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | 41 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | No | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 49.2 | 21-41 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 41 | SKT | B | 1 | 20-24 | Electroless Nickel | 34.66 | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | 16 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | No | 500 | Threaded | 200 | 1250VDC|900VAC | Series III | -65 | Jam Nut | No | 49.2 | 21-16 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 16 | SKT | B | 1 | 16-20 | Electroless Nickel | 34.66 | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | 8 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 1250VDC|900VAC | Series III | -65 | Jam Nut | No | 41.3 | 17-8 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 8 | PIN | A | 1 | 16-20 | Electroless Nickel | 34.66 | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | 11 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 49.2 | 21-11 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 11 | SKT | A | 1 | 12-14 | Electroless Nickel | 34.66 | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | 39 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 850VDC|600VAC | - | -65 | Jam Nut | No | 49.2 | 21-39 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 39 | PIN | B | 1 | (16-20)/(20-24) | Electroless Nickel | 34.66 | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 5 | No | Straight | Beryllium Copper | EAR99 | Compliant | No | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 31.8 | 11-5 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 5 | SKT | N | 1 | 20-24 | Passivated | 34.66 | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | 53 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 52.4 | 23-53 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 53 | SKT | N | 1 | 20-24 | Electroless Nickel | 34.66 | - | ||
Tiny WHSL | In Stock | - | - | Aluminum | 100 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 550VDC|400VAC | Series III | -65 | Jam Nut | No | 52.4 | 23-35 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 100 | SKT | A | 1 | 22-28 | Electroless Nickel | 34.66 | - |