- Automotive
- ECCN (US)
- PPAP
- Part Status
- Contact Gender
- Gender
- Mounting
- Termination Method
- Type
- Body Orientation
- Military Standard
- Number of Contacts
Attribute column
Manufacturer
NEC Circular Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shell Material | Number of Terminals | Automotive | Body Orientation | Contact Materials | ECCN (US) | EU RoHS | Less Contact | Mating Cycle (Cycles) | Mating Style | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Military Standard Series | Minimum Operating Temperature (°C) | Mounting | PPAP | Product Depth (mm) | Shell Size / Insert Arrangement | Termination Method | Part Status | Type | Gender | Military Standard | Number of Contacts | Contact Gender | Housing Color | Polarization | Number of Ports | Wire Size (AWG) | Shell Plating | Product Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Stainless Steel | 11 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 49.2 | 21-11 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 11 | SKT | - | N | 1 | 12-14 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 4 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | - | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 34.9 | 13-4 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 4 | PIN | - | - | 1 | 16-20 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 8 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 34.9 | 13-8 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 8 | SKT | - | N | 1 | 20-24 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 43 | No | Straight | Beryllium Copper | EAR99 | Compliant | Yes | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 55.6 | 25-43 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 43 | PIN | - | N | 1 | (16-20)/(20-24) | Passivated | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 19 | No | Straight | Beryllium Copper | EAR99 | Compliant | Yes | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 38.1 | 15-19 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 19 | PIN | - | A | 1 | 20-24 | Passivated | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 4 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 34.9 | 13-4 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 4 | PIN | - | - | 1 | 16-20 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 16 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 1250VDC|900VAC | Series III | -65 | Jam Nut | No | 49.2 | 21-16 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 16 | PIN | - | - | 1 | 16-20 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 22 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 550VDC|400VAC | Series III | -65 | Jam Nut | No | 34.9 | 13-35 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 22 | PIN | - | N | 1 | 22-28 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 8 | No | Straight | Beryllium Copper | EAR99 | Compliant | No | 500 | Threaded | 200 | 1250VDC|900VAC | Series III | -65 | Jam Nut | No | 41.3 | 17-8 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 8 | SKT | - | A | 1 | 16-20 | Passivated | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 11 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 1250VDC|900VAC | Series III | -65 | Jam Nut | No | 46 | 19-11 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 11 | PIN | - | - | 1 | 16-20 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 100 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 400VAC|550VDC | Series III | -65 | Jam Nut | No | 52.4 | 23-35 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 100 | SKT | - | - | 1 | 22-28 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 128 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | No | 500 | Threaded | 200 | 550VDC|400VAC | Series III | -65 | Jam Nut | No | 55.6 | 25-35 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 128 | SKT | - | N | 1 | 22-28 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 66 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | - | 500 | Threaded | 200 | 550VDC|400VAC | Series III | -65 | Jam Nut | No | 46 | 19-35 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 66 | PIN | - | N | 1 | 22-28 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 5 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 31.8 | 11-5 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 5 | PIN | - | N | 1 | 20-24 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 24 | No | Straight | Beryllium Copper | EAR99 | Compliant | Yes | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 55.6 | 25-24 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 24 | PIN | - | A | 1 | (12-14)/(16-20) | Passivated | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 128 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 550VDC|400VAC | Series III | -65 | Jam Nut | No | 55.6 | 25-35 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 128 | SKT | - | N | 1 | 22-28 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 5 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 31.8 | 11-5 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 5 | SKT | - | - | 1 | 20-24 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Aluminum | 15 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | Yes | 500 | Threaded | 175 | 600VAC|850VDC | Series III | -65 | Jam Nut | No | 38.1 | 15-15 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 15 | SKT | Olive Drab | D | 1 | (16-20)/(20-24) | Cadmium Over Electroless Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 61 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | No | 500 | Threaded | 200 | 850VDC|600VAC | Series III | -65 | Jam Nut | No | 55.6 | 25-61 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 61 | SKT | - | N | 1 | 20-24 | Electro Deposited Nickel | 34.66 | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | 5 | No | Straight | Beryllium Copper | EAR99 | Not Compliant | - | 500 | Threaded | 200 | 1250VDC|900VAC | Series III | -65 | Jam Nut | No | 38.1 | 15-5 | Crimp | Active | Circular | RCP | MIL-DTL-38999 | 5 | PIN | - | N | 1 | 16-20 | Electro Deposited Nickel | 34.66 |