- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- ECCN Code
- HTS Code
- Polarity
- Surface Mount
- Configuration
- Diode Element Material
- JESD-30 Code
- Number of Elements
Attribute column
Manufacturer
NEC Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Breakdown Voltage-Min | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD30E-T4/JM(B2) NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NNCD4.3G NEC Electronics Group | In Stock | - | Datasheet | YES | SILICON | 5 | NEC ELECTRONICS CORP | 4 | - | PLASTIC/EPOXY | PLASTIC, SC-74A, 5 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | SC-74A | 0.2 W | - | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | GULL WING | - | compliant | - | 5 | R-PDSO-G5 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 4 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 85 W | - | 4.01 V | 4.48 V | ||
![]() RD24E(88)-AZ NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NNCD27DT-T1-AT NEC Electronics Group | In Stock | - | Datasheet | YES | SILICON | 2 | NEC ELECTRONICS CORP | 1 | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | SC-76 | 0.2 W | - | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | DUAL | GULL WING | - | compliant | - | 2 | R-PDSO-G2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 85 W | - | 25 V | 31 V | ||
![]() RD12E-TB-AZ/JM(B1) NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD10E-T1-AZ NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD13ES-T1AB1 NEC Electronics America Inc | In Stock | - | Datasheet | NO | SILICON | 2 | NEC ELECTRONICS AMERICA INC | 1 | - | GLASS | - | ROUND | LONG FORM | Obsolete | - | 0.4 W | 12.43 V | - | - | - | EAR99 | - | - | 8541.10.00.50 | AXIAL | WIRE | - | unknown | - | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2.57% | DO-34 | 5 mA | - | - | - | - | ||
![]() NNCD5.6MG-A NEC Electronics Group | In Stock | - | Datasheet | YES | SILICON | 5 | NEC ELECTRONICS CORP | 4 | - | PLASTIC/EPOXY | R-PDSO-G5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SC-74A | 0.2 W | - | - | - | - | EAR99 | - | LOW CAPACITANCE | 8541.10.00.50 | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 5 | R-PDSO-G5 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 4 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 2 W | - | 5.3 V | 6.3 V | ||
![]() RD10E-TB/JM(B1) NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD12M-LB2 NEC Electronics America Inc | In Stock | - | Datasheet | YES | SILICON | 3 | NEC ELECTRONICS AMERICA INC | 1 | 150 °C | PLASTIC/EPOXY | PLASTIC, SC-59, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.2 W | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | 5 mA | - | 2 µA | - | - | ||
![]() RD3.3EL/ZM(L1) NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD8.2S-T1B2 NEC Electronics America Inc | In Stock | - | Datasheet | YES | SILICON | 2 | NEC ELECTRONICS AMERICA INC | 1 | - | PLASTIC/EPOXY | SUPERMINI-2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.2 W | 8.19 V | - | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2.5% | - | 5 mA | - | - | - | - | ||
![]() RD13E-T4/JM(B1) NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD3.3S-T1B1 NEC Electronics America Inc | In Stock | - | Datasheet | YES | SILICON | 2 | NEC ELECTRONICS AMERICA INC | 1 | - | PLASTIC/EPOXY | SUPERMINI-2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.2 W | 3.23 V | - | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 3.88% | - | 5 mA | - | - | - | - | ||
![]() RD15M-L(B3S) NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD27SB-T1 NEC Electronics Group | In Stock | - | Datasheet | YES | SILICON | 2 | NEC ELECTRONICS CORP | 1 | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.2 W | 27 V | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | GULL WING | - | compliant | - | 2 | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 7.04% | - | 2 mA | - | - | - | - | ||
![]() RD6.2MW-T1B NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD3.9MB1-T1B NEC Electronics Group | In Stock | - | Datasheet | YES | SILICON | 3 | NEC ELECTRONICS CORP | 1 | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SC-59 | 0.2 W | 3.9 V | No | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | GULL WING | - | compliant | - | 3 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 3.52% | - | 5 mA | - | - | - | - | ||
![]() RD27M-T1B/JM NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD11E-AZ NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |