- Manufacturer
- Circuit Commutated Turn-off Time-Nom
- Critical Rate of Rise of Off-State Voltage-Min
- DC Gate Trigger Current-Max
- DC Gate Trigger Voltage-Max
- Holding Current-Max
- Ihs Manufacturer
- Leakage Current-Max
- Manufacturer Part Number
- Non-Repetitive Pk On-state Cur
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
NEC Thyristors - SCRs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Material | Number of Terminals | Colour front ring | Degree of protection (IP) | Degree of protection (NEMA) | Ihs Manufacturer | Leakage Current-Max | Manufacturer | Manufacturer Part Number | Material front ring | Number of Elements | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Type of control element | Type of electric connection | With front ring | With light source | ECCN Code | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Voltage | Trigger Device Type | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | Circuit Commutated Turn-off Time-Nom | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C154D NEC | In Stock | - | - | NO | - | - | 3 | Titanium | IP66 | 4X | POWEREX INC | 16 mA | Powerex Power Semiconductors | C154D | Plastic | 1 | 0 | 1 | 0 | 125 °C | -45 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | 5.69 | - | Key | Screw connection | Yes | No | - | FAST | 8541.30.00.80 | Silicon Controlled Rectifiers | UPPER | HIGH CURRENT CABLE | unknown | 3 | O-MUPM-H3 | Not Qualified | SINGLE | - | SCR | 400 V | 1800 A | 200 V/us | 400 V | 109.9 A | 500 mA | 150 mA | 3 V | 10 µs | - | - | ||
![]() 03P2J-T1-AZ NEC | In Stock | - | - | - | 4 | - | - | - | - | - | - | - | SILERGY TECHNOLOGY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vin (min) - 2.5V; Vin (max) - 6.5V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C157D NEC | In Stock | - | - | NO | - | Steel | - | - | - | - | POWEREX INC | 16 mA | Powerex Power Semiconductors | C157D | - | - | - | - | - | 125 °C | -45 °C | - | , | - | - | Active | 5.73 | - | - | - | - | - | EAR99 | - | - | Silicon Controlled Rectifiers | - | - | unknown | - | - | - | - | - | SCR | 400 V | 1800 A | 100 V/us | - | - | 500 mA | 150 mA | 3 V | 12 µs | 15 | 200 | ||
![]() C155D NEC | In Stock | - | - | NO | - | - | 3 | - | - | - | POWEREX INC | 16 mA | Powerex Power Semiconductors | C155D | - | 1 | - | - | - | 125 °C | -45 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | 5.63 | - | - | - | - | - | - | FAST | 8541.30.00.80 | Silicon Controlled Rectifiers | UPPER | HIGH CURRENT CABLE | unknown | 3 | O-MUPM-H3 | Not Qualified | SINGLE | - | SCR | 400 V | 1800 A | 100 V/us | 400 V | 109.9 A | 500 mA | 150 mA | 3 V | 20 µs | - | - | ||
![]() C156D NEC | In Stock | - | - | NO | - | - | - | - | - | - | POWEREX INC | 16 mA | Powerex Power Semiconductors | C156D | - | - | - | - | - | 125 °C | -45 °C | - | , | - | - | Obsolete | 5.8 | - | - | - | - | - | EAR99 | - | - | Silicon Controlled Rectifiers | - | - | unknown | - | - | - | - | - | SCR | 400 V | 1800 A | 200 V/us | - | - | 500 mA | 150 mA | 3 V | 8 µs | - | - | ||
![]() C152D NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C354D NEC | In Stock | - | - | YES | - | - | 2 | - | - | - | POWEREX INC | 17 mA | Powerex Power Semiconductors | C354D | - | 1 | - | - | - | 125 °C | -45 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Active | 5.68 | - | - | - | - | - | - | FAST | 8541.30.00.80 | Silicon Controlled Rectifiers | END | NO LEAD | unknown | 3 | O-CEDB-N2 | Not Qualified | SINGLE | - | SCR | 400 V | 1800 A | 200 V/us | 400 V | 274.75 A | 200 mA | 150 mA | 3 V | 10 µs | - | - |