- Packaging
- RoHS
- Current Rating
- Lead Free
- Series
- Voltage Rating (DC)
- Collector-Emitter Breakdown Voltage
- Continuous Collector Current
- Max Collector Current
- Max Power Dissipation
- Mount
- Number of Elements
Attribute column
Manufacturer
NEC Transistors - Bipolar (BJT) - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Weight | Material - Insulation | Number of Terminals | Transistor Element Material | Alternate PN | Base Product Number | Brand | Collector-Emitter Breakdown Voltage | Contact Materials | CSA | Factory Pack QuantityFactory Pack Quantity | Head Dia (mm) | Ihs Manufacturer | Lead Free Status / RoHS Status | Lifetime @ Temp. | Locking Step | Manufacturer | Manufacturer Part Number | MaxPanel Thickness (in) | MaxPanel Thickness (mm) | Memory Types | Mfr | Mounting Hole Dia. (in) | Mounting Hole Dia. (mm) | Note-1 | Number of Elements | Operating Temperature-Max | Overall Height (in) | Overall Height (mm) | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Transition Frequency-Nom (fT) | UL | Voltage Rated | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Capacitance | Subcategory | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Reach Compliance Code | Current Rating | Frequency | Contact Finish | JESD-30 Code | Qualification Status | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Wire Gauge | Configuration | Memory Size | Element Configuration | Power Dissipation | Clock Frequency | Manufacturer Size Code | Memory Format | Memory Interface | Transistor Application | Gain Bandwidth Product | Write Cycle Time - Word, Page | Insulation Diameter | Insulation | Polarity/Channel Type | Terminal Type | Product Type | Collector Emitter Voltage (VCEO) | Max Collector Current | Temperature Range | Gain | Transition Frequency | Max Breakdown Voltage | Stud/Tab Size | Output Format | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Continuous Collector Current | Collector-Emitter Voltage-Max | Highest Frequency Band | Collector-Base Capacitance-Max | Features | Product Category | Memory Organization | Height | Height Seated (Max) | Length | Width | Thickness | Length - Overall | Width - Outer Edges | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2SC5508-A NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | - | - | - | - | 1.437803 g | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 12 V | - | Cut Tape | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | 200 mW | - | - | - | - | - | 100 mA | 1 GHz | - | - | - | - | - | NPN | - | - | - | - | Single | - | - | - | - | - | - | 7 GHz | - | - | - | - | - | - | 12 V | 100 mA | - | 11.5 dB | 7 GHz | 12 V | - | - | - | 3 V | - | - | 100 mA | - | - | - | - | - | - | 1.1 mm | - | 2.9 mm | 1.5 mm | - | - | - | - | Lead Free | ||
![]() NE68130-T1 NEC | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 10 V | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 mW | - | - | - | - | - | 65 mA | - | - | - | - | - | - | NPN | - | - | - | - | Single | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 mA | - | 13.5 dB | 7 GHz | - | - | - | - | - | - | - | 65 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() NE68133T1BA NEC | In Stock | - | - | Surface Mount | - | - | - | 3 | - | Nylon 6/6 | - | - | - | - | POP 250 | - | - | 10 V | - | File 8919 | - | 10,7 | - | - | - | PRYOUT | - | - | 0.156 | 4.0 | - | - | 0.250 | 6,4 | POP in closures for pipe and tubing ends | 1 | - | 0.33 | 8,3 | - | - | - | - | - | - | - | - | Compliant | - | Recognized File E51579 | - | 10 V | - | Tape and Reel | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | 200 mW | - | - | - | - | - | 65 mA | 9 GHz | - | - | - | - | - | NPN | - | - | - | - | Single | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | 65 mA | -40C to +105C | 13 dB | 9 GHz | 10 V | - | - | 20 V | 1.5 V | - | - | 65 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-2 | Lead Free | ||
![]() UPA806T-T1 NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NE52418-T1-A NEC | In Stock | - | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.289 Dia x 0.686 L (7.34mm x 17.42mm) | ±10% | Active | -- | - | - | Hermetically Sealed | - | - | - | - | - | 3.9µF | - | - | - | - | - | - | - | - | - | - | - | - | -- | M (1%) | - | -- | - | - | - | - | - | - | C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | - | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Through Hole | Axial | - | 3 | - | - | 1.437803 g | - | - | - | - | - | - | 10 V | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20V | 10 V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.351 Dia x 0.786 L (8.92mm x 19.96mm) | ±20% | Active | -- | - | - | Hermetically Sealed | 150 °C | -65 °C | - | - | - | 100µF | - | 200 mW | - | - | - | - | - | 35 mA | 2 GHz | - | - | - | -- | B (0.1%) | NPN | -- | - | - | - | Single | 200 mW | - | D | - | - | - | 10 GHz | - | - | - | - | - | - | 10 V | 35 mA | - | 9 dB | 10 GHz | 10 V | - | - | 20 V | 1.5 V | - | - | 35 mA | - | - | - | Military | - | - | 1.1 mm | -- | 2.9 mm | 1.5 mm | - | - | - | - | Lead Free | ||
![]() UPA800T-T1 NEC | In Stock | - | - | - | - | - | YES | - | - | - | - | - | 6 | SILICON | - | - | - | - | - | - | - | - | CALIFORNIA EASTERN LABORATORIES | - | - | - | California Eastern Laboratories (CEL) | UPA800T-T1 | - | - | - | - | - | - | - | 2 | 150 °C | - | - | - | UNSPECIFIED | SMALL OUTLINE, R-XDSO-G6 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5.29 | - | 8000 MHz | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | unknown | - | - | - | R-XDSO-G6 | Not Qualified | - | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | - | - | - | - | - | AMPLIFIER | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 A | 80 | - | 10 V | L BAND | 0.7 pF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NE46134-T1 NEC | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | 250 mA | - | - | - | - | - | - | NPN | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 mA | - | - | 5.5 GHz | - | - | - | - | - | - | - | 250 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() NE68030-T1 NEC | In Stock | - | - | - | Through Hole | Axial | YES | - | - | - | - | - | 3 | SILICON | - | - | - | - | - | - | - | - | CALIFORNIA EASTERN LABORATORIES | -- | -- | - | California Eastern Laboratories (CEL) | NE68030-T1 | - | - | - | - | - | - | - | 1 | 150 °C | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5.3 | - | 10000 MHz | - | 10V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/9, CSR21 | 0.351 Dia x 0.786 L (8.92mm x 19.96mm) | ±10% | Active | -- | - | EAR99 | Hermetically Sealed | - | - | - | LOW NOISE | 8541.21.00.75 | 220µF | - | - | - | - | DUAL | GULL WING | unknown | - | - | - | R-PDSO-G3 | Not Qualified | 55 mOhm | M (1%) | - | -- | - | SINGLE | - | - | - | - | D | - | - | AMPLIFIER | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 A | 50 | - | 10 V | S BAND | 0.7 pF | Military | - | - | - | -- | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CTS Electronic Components | - | - | - | 1000 | - | - | - | - | - | CTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | 532 | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | Clipped Sine Wave | - | - | - | - | - | - | - | - | - | TCXO Oscillators | - | - | - | - | - | - | - | - | - | - | ||
![]() NE68519-T1 NEC | In Stock | - | - | - | - | - | YES | - | - | - | - | - | 3 | SILICON | - | - | CTS Electronic Components | - | - | - | 1000 | - | CALIFORNIA EASTERN LABORATORIES | - | - | - | CTS | NE68519-T1 | - | - | - | - | - | - | - | 1 | 150 °C | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5.29 | Details | 12000 MHz | - | - | 6 V | - | Reel | 532 | - | - | - | - | - | EAR99 | - | - | - | - | LOW NOISE | 8541.21.00.75 | - | Oscillators | - | - | - | DUAL | GULL WING | unknown | 30 mA | - | - | R-PDSO-G3 | Not Qualified | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | AMPLIFIER | - | - | - | - | NPN | - | TCXO | - | - | - | - | - | - | - | Clipped Sine Wave | - | - | 0.03 A | 65 | - | 6 V | S BAND | 0.7 pF | - | TCXO Oscillators | - | - | - | - | - | - | - | - | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 019193 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 19193 | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | - | Circular | - | - | - | - | - | - | - | 5/8 Stud | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NE85619-T1-A NEC | In Stock | - | - | Surface Mount | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 12 V | - | Tape and Reel | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | 100 mW | - | - | - | - | - | 100 mA | 4.5 GHz | - | - | - | - | - | NPN | - | - | - | - | Single | 100 mW | - | - | - | - | - | 4.5 GHz | - | - | - | - | - | - | 12 V | 100 mA | - | 9 dB | 4.5 GHz | 12 V | - | - | 20 V | 3 V | - | - | 100 mA | - | - | - | - | - | - | 750 µm | - | 1.6 mm | 800 µm | - | - | - | - | Lead Free | ||
![]() NE696M01-T1 NEC | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-DIP | - | - | - | - | - | - | PCF85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | NXP USA Inc. | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SRAM | 2.5V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Kbit | - | - | 100 kHz | - | SRAM | I²C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 x 8 | - | - | - | - | - | - | - | - | - |