- Height
- Length
- Max Operating Temperature
- Min Operating Temperature
- Resistance
- RoHS Status
- Tolerance
- Brand
- Color
- Composition
- DC Current
- DC Resistance (DCR)
Attribute column
Manufacturer
NEC Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Depth | Military Standard | Number of Outputs | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Output Power | Lead/Base Style | Product Type | DC Current | Product | Product Category | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC-01-50G NEC | In Stock | - | - | Advanced Energy | 1 | 30 V | 23 V | Advanced Energy | + 45 C | - 10 C | Chassis Mount | - | Ultravolt | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | - | 4 W | - | Non-Isolated DC-DC Converters | - | Non-Isolated / POL | Non-Isolated DC/DC Converters | 38.15 mm | 152.4 mm | 96.77 mm | - | ||
![]() SBT-0260T NEC | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape and Reel | 35 % | - | 50 mΩ | 70 °C | -25 °C | - | White on Green | - | - | 3 mm | Not | - | 5 mm | 60 µH | 1 kHz | 50 mΩ | - | Radial | - | 500 mA | - | - | - | 7.5 mm | - | - | ||
![]() B1116- NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.5 % | 25 ppm/°C | 8.35 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() SC-01-06G NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC-05-30J NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SU9V-05020 NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CPI-1350-1R2 NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |