- Mounting Type
- Capacitance
- Manufacturer
- Operating Temperature
- Package / Case
- Packaging
- RoHS
- Series
- Termination
- Tolerance
- Applications
- B Value Tolerance
Attribute column
Manufacturer
NEC Power Line Filter Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Dielectric Material | Lead Free Status / RoHS Status | Length - Lead Wire | Manufacturer | Mfr | Package | Product Status | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Gender | Capacitance | Orientation | Number of Contacts | Lead Spacing | Voltage | Power - Max | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Features | Resistance in Ohms @ 25°C | Height Seated (Max) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LF-202U-1 NEC | In Stock | - | - | - | - | Through Hole | Radial | Polyester, Metallized | -- | - | - | - | - | - | - | 100V | -55°C ~ 105°C | Bulk | MKT370 | 0.283 L x 0.098 W (7.20mm x 2.50mm) | ±5% | Active | -- | PC Pins | Automotive | - | 0.018µF | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | Long Life | - | 0.256 (6.50mm) | - | AEC-Q200 | ||
![]() LF-210 NEC | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF-205A NEC | In Stock | - | - | - | - | Free Hanging | Bead with Terminal | - | - | 11.81 (300.00mm) | - | Eaton - Electronics Division | Bulk | Active | - | - | -30°C ~ 105°C | - | NRG | - | - | - | - | - | - | - | - | - | - | - | - | 50 mW | ±3% | ±3% | - | 4020K | - | - | - | - | 47k | - | - | - | ||
![]() LF-310 NEC | In Stock | - | - | Gold | Wall | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Crimp | - | Female | - | Straight | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() LF202A NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF-360 NEC | In Stock | - | - | - | - | Terminal: ¼in Triple Quick-Connect, w/Stud Can | - | - | - | - | BARKER MICROFARADS INC | - | - | - | Y | - | - | 1.75in Round Case | - | - | ±6% | - | - | - | - | - | 12DuF | - | - | - | 370VAC | - | - | - | - | - | - | - | - | - | - | - | - | - |