- Address Bus Width
- Barrel Shifter
- Bit Size
- Boundary Scan
- Clock Frequency-Max
- ECCN Code
- External Data Bus Width
- Format
- HTS Code
- Ihs Manufacturer
- Internal Bus Architecture
- JESD-30 Code
Attribute column
Manufacturer
NEC Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Bit Size | Seated Height-Max | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Barrel Shifter | Internal Bus Architecture | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPD77C25C-040 NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD77C25C-132 NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD77C25L-511 NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD77016GM-KMD NEC Electronics Group | In Stock | - | Datasheet | YES | 160 | 33 MHz | NEC ELECTRONICS CORP | 85 °C | -40 °C | PLASTIC/EPOXY | FQFP | FQFP, | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | e0 | 3A991.A.2 | TIN LEAD | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | compliant | 160 | S-PQFP-G160 | Not Qualified | INDUSTRIAL | DIGITAL SIGNAL PROCESSOR, OTHER | 16 | 3.3 mm | 16 | NO | NO | 32 | FIXED POINT | NO | MULTIPLE | 24 mm | 24 mm |