- Case/Package
- Data Bus Width
- Interface
- Max Frequency
- Max Operating Temperature
- Memory Size
- Memory Types
- Min Operating Temperature
- Number of Pins
- Number of Programmable I/O
- Number of Timers/Counters
- RAM Size
Attribute column
Manufacturer
NEC Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Case/Package | China RoHS | Memory Types | RoHS | Watchdog Timers | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | RAM Size | Data Bus Width | Number of Timers/Counters | Max Frequency | Number of Programmable I/O | Number of UART Channels | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 64 | PQFP | - | FLASH | Compliant | Yes | 85 °C | -40 °C | - | 5 V | I2C, UART | - | - | 128 kB | 7 kB | 8 b | 6 | 20 MHz | 50 | - | - | - | - | No | - | ||
Tiny WHSL | 1 | - | - | Obsolete (Last Updated: 3 weeks ago) | Surface Mount | 64 | TQFP | Compliant | FLASH | Compliant | - | 85 °C | -40 °C | 12 MHz | - | UART | 5.5 V | 1.8 V | 32 kB | 1 kB | 8 b | 3 | 12 MHz | 51 | 1 | 1.2 mm | 12 mm | 12 mm | No | Lead Free |