- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Package Description
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Qualification Status
Attribute column
Manufacturer
NEC Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | Address Bus Width | On Chip Program ROM Width | Boundary Scan | External Data Bus Width | ROM Programmability | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPD78F0148M1GC-8BT NEC Electronics Group | In Stock | - | Datasheet | YES | 80 | 10 MHz | NEC ELECTRONICS CORP | 67 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | 14 X 14 MM, PLASTIC, QFP-80 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | No | - | 5.5 V | 4 V | 5 V | e0 | - | TIN LEAD | OPERATES AT 2.7V MINIMUM SUPPLY @ 5MHZ | 8542.31.00.01 | QUAD | GULL WING | 0.65 mm | compliant | 80 | S-PQFP-G80 | Not Qualified | INDUSTRIAL | 10 MHz | MICROCONTROLLER | - | 8 | YES | NO | YES | NO | 1.7 mm | 16 | - | - | 8 | FLASH | 14 mm | 14 mm | ||
![]() UPD8741AD NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD78P078GC-7EA NEC Electronics Group | In Stock | - | Datasheet | YES | 100 | 5 MHz | NEC ELECTRONICS CORP | 88 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | 14 X 14 MM, 1.45 MM HEIGHT, FINE PITCH, PLASTIC, QFP-100 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | 5.5 V | 1.8 V | - | e0 | - | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | unknown | 100 | S-PQFP-G100 | Not Qualified | INDUSTRIAL | 5 MHz | MICROCONTROLLER | 28.5 mA | 8 | YES | NO | YES | YES | 1.7 mm | 16 | - | - | 8 | OTPROM | 14 mm | 14 mm | ||
![]() UPD78C17GQ-36 NEC Electronics Group | In Stock | - | Datasheet | NO | 64 | 15 MHz | NEC ELECTRONICS CORP | 28 | - | - | PLASTIC/EPOXY | DIP | PLASTIC, QUIP-64 | RECTANGULAR | IN-LINE | Obsolete | QIP | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | THROUGH-HOLE | 2.54 mm | unknown | 64 | R-PQIP-T64 | Not Qualified | - | 15 MHz | MICROCONTROLLER | - | 8 | YES | NO | NO | NO | 3.7 mm | 8 | - | - | 8 | OTPROM | 41.5 mm | 24.13 mm | ||
![]() UPD70F3017AS1-YJC NEC Electronics Group | In Stock | - | Datasheet | YES | 121 | 20 MHz | NEC ELECTRONICS CORP | 85 | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | LFBGA, | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 0.8 mm | unknown | 121 | S-PBGA-B121 | Not Qualified | INDUSTRIAL | 20 MHz | MICROCONTROLLER | - | 32 | YES | YES | NO | NO | 1.46 mm | 20 | - | - | 16 | FLASH | 12 mm | 12 mm | ||
![]() UPD78F0148M5GK-9EU NEC Electronics Group | In Stock | - | Datasheet | YES | 80 | 10 MHz | NEC ELECTRONICS CORP | 67 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | 12 X 12 MM, PLASTIC, TQFP-80 | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | No | - | 5.5 V | 4 V | 5 V | e0 | - | TIN LEAD | OPERATES AT 2.7V MINIMUM SUPPLY @ 5MHZ | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | compliant | 80 | S-PQFP-G80 | Not Qualified | INDUSTRIAL | 10 MHz | MICROCONTROLLER | - | 8 | YES | NO | YES | NO | 1.2 mm | 16 | - | - | 8 | FLASH | 12 mm | 12 mm | ||
![]() UPD67BMC-747-5A4-E1 NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD78F0534FC-AA1-A NEC Electronics Group | In Stock | - | Datasheet | YES | 64 | 20 MHz | NEC ELECTRONICS CORP | 55 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | LGA | Yes | - | 5.5 V | 4 V | 5 V | e6 | Yes | TIN BISMUTH | ALSO OPERATES AT 1.8V SUPPLY AT 5 MHZ | 8542.31.00.01 | BOTTOM | BALL | 0.5 mm | compliant | 64 | S-PBGA-B64 | Not Qualified | INDUSTRIAL | 20 MHz | MICROCONTROLLER | - | 8 | YES | NO | YES | NO | 0.98 mm | - | - | - | - | FLASH | 5 mm | 5 mm | ||
![]() UPD78P064GC NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD78F0534GB(S)-UEU-A NEC Electronics Group | In Stock | - | Datasheet | YES | 64 | 20 MHz | NEC ELECTRONICS CORP | 55 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | Yes | 49152 | 5.5 V | 4 V | 5 V | e6 | Yes | TIN BISMUTH | ALSO OPERATES AT 1.8V MINIMUM SUPPLY AT 5MHZ | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | compliant | 64 | S-PQFP-G64 | Not Qualified | INDUSTRIAL | 20 MHz | MICROCONTROLLER | - | 8 | YES | NO | YES | NO | 1.6 mm | - | 8 | NO | - | FLASH | 10 mm | 10 mm | ||
![]() UPD78F0536GA-9EV-A NEC Electronics Group | In Stock | - | - | YES | 64 | 20 MHz | NEC ELECTRONICS CORP | 55 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | Yes | - | 5.5 V | 4 V | 5 V | e6 | Yes | TIN BISMUTH | ALSO OPERATES AT 1.8V SUPPLY AT 5 MHZ | 8542.31.00.01 | QUAD | GULL WING | 0.4 mm | compliant | 64 | S-PQFP-G64 | Not Qualified | INDUSTRIAL | 20 MHz | MICROCONTROLLER | - | 8 | YES | NO | YES | NO | 1.2 mm | - | - | - | - | FLASH | 7 mm | 7 mm | ||
![]() UPD78F0034GC-AB8 NEC Electronics Group | In Stock | - | Datasheet | YES | 64 | 8.38 MHz | NEC ELECTRONICS CORP | 51 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | SQUARE | FLATPACK | Obsolete | QFP | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.8 mm | unknown | 64 | S-PQFP-G64 | Not Qualified | INDUSTRIAL | 8.38 MHz | MICROCONTROLLER | - | 8 | YES | NO | YES | NO | 2.85 mm | 16 | - | - | 8 | FLASH | 14 mm | 14 mm | ||
![]() UPD78P4916GF-3BA NEC Electronics Group | In Stock | - | Datasheet | YES | 100 | 16 MHz | NEC ELECTRONICS CORP | 54 | 70 °C | -10 °C | PLASTIC/EPOXY | QFP | 14 X 20 MM, PLASTIC, QFP-100 | RECTANGULAR | FLATPACK | Obsolete | QFP | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.65 mm | unknown | 100 | R-PQFP-G100 | Not Qualified | COMMERCIAL | - | MICROCONTROLLER | - | 16 | YES | NO | YES | NO | 3 mm | 17 | - | - | 8 | OTPROM | 20 mm | 14 mm | ||
![]() UPD70F3283HYGC-8EA-A NEC Electronics Group | In Stock | - | Datasheet | YES | 100 | 8 MHz | NEC ELECTRONICS CORP | 84 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | Yes | - | 3.6 V | 3 V | 3.3 V | e6 | - | TIN BISMUTH | - | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | compliant | 100 | S-PQFP-G100 | Not Qualified | INDUSTRIAL | 32 MHz | MICROCONTROLLER, RISC | - | 32 | YES | YES | YES | YES | 1.6 mm | 22 | - | - | 16 | FLASH | 14 mm | 14 mm | ||
![]() UPD78F0533GA(S)-9EV-A NEC Electronics Group | In Stock | - | Datasheet | YES | 64 | 20 MHz | NEC ELECTRONICS CORP | 55 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | Yes | 32768 | 5.5 V | 4 V | 5 V | e6 | Yes | TIN BISMUTH | ALSO OPERATES AT 1.8V MINIMUM SUPPLY AT 5MHZ | 8542.31.00.01 | QUAD | GULL WING | 0.4 mm | compliant | 64 | S-PQFP-G64 | Not Qualified | INDUSTRIAL | 20 MHz | MICROCONTROLLER | - | 8 | YES | NO | YES | NO | 1.2 mm | - | 8 | NO | - | FLASH | 7 mm | 7 mm | ||
![]() UPD78310G NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD70F3040YGM-UEU NEC Electronics America Inc | In Stock | - | Datasheet | YES | 176 | 20 MHz | NEC ELECTRONICS AMERICA INC | 151 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | 24 X 24 MM, PLASTIC, LQFP-176 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | No | - | 3.6 V | 3.1 V | 3.3 V | e0 | - | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | compliant | - | S-PQFP-G176 | Not Qualified | INDUSTRIAL | 20 MHz | MICROCONTROLLER | - | 32 | YES | YES | YES | NO | 1.6 mm | 22 | - | - | 16 | FLASH | 24 mm | 24 mm | ||
![]() UPD78P058FGC NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD78F9479GC-8BT NEC Electronics America Inc | In Stock | - | Datasheet | YES | 80 | 5 MHz | NEC ELECTRONICS AMERICA INC | 45 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | 14 X 14 MM, PLASTIC, QFP-80 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | - | No | - | 5.5 V | 2.7 V | 3 V | e0 | - | TIN LEAD | ALSO OPERATES AT 1.8V SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 0.65 mm | compliant | - | S-PQFP-G80 | Not Qualified | INDUSTRIAL | 5 MHz | MICROCONTROLLER | - | 8 | YES | NO | YES | NO | 1.7 mm | - | - | - | - | FLASH | 14 mm | 14 mm | ||
![]() UPD78P334GJ NEC Electronics America Inc | In Stock | - | Datasheet | YES | 94 | 16 MHz | NEC ELECTRONICS AMERICA INC | 70 | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-94 | SQUARE | FLATPACK | Obsolete | - | - | 32768 | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.8 mm | unknown | - | S-PQFP-G94 | Not Qualified | - | 16 MHz | MICROCONTROLLER | - | 16 | NO | NO | NO | NO | 4 mm | - | 8 | NO | - | OTPROM | 20 mm | 20 mm |