- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Package Description
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Qualification Status
Attribute column
Manufacturer
NEC Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Number of Terminals | Capacitors series | Case - inch | Case - mm | Clock Frequency-Max | Ihs Manufacturer | Indicator type | Kind of capacitor | Memory Types | Mounting | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Protection class | Relative humidity | RoHS | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Switching cycles (electrical) | Transportation packaging size/quantity | Type of capacitor | Watchdog Timers | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Dielectric | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Seated Height-Max | Number of Timers/Counters | Address Bus Width | On Chip Program ROM Width | Max Frequency | Boundary Scan | External Data Bus Width | Number of Programmable I/O | Number of UART Channels | ROM Programmability | Contacts | Diameter | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPD784031YGC-3B9 NEC Electronics Group | In Stock | - | Datasheet | - | YES | - | 80 | - | - | - | 32 MHz | NEC ELECTRONICS CORP | - | - | - | - | 46 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | - | 5.5 V | 2.7 V | 5 V | - | - | - | - | - | - | - | 3A991.A.2 | - | - | - | - | CAN ALSO OPERATE AT 2.7V MIN SUPPLY | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | 80 | S-PQFP-G80 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 32 MHz | - | MICROCONTROLLER | - | - | 16 | YES | NO | - | YES | YES | 3 mm | - | 20 | - | - | - | 8 | - | - | - | - | - | 14 mm | 14 mm | - | ||
![]() UPD78F0532GC-UBS-A NEC Electronics Group | In Stock | - | Datasheet | - | YES | - | 64 | - | - | - | 20 MHz | NEC ELECTRONICS CORP | - | - | - | - | 55 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | - | - | - | Yes | - | 5.5 V | 4 V | 5 V | - | - | - | - | - | e6 | Yes | - | - | TIN BISMUTH | - | - | ALSO OPERATES AT 1.8V SUPPLY AT 5 MHZ | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.8 mm | compliant | - | - | 64 | S-PQFP-G64 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 20 MHz | - | MICROCONTROLLER | - | - | 8 | YES | NO | - | YES | NO | 1.7 mm | - | - | - | - | - | - | - | - | FLASH | - | - | 14 mm | 14 mm | - | ||
![]() UPD78237GC-3B9 NEC Electronics Group | In Stock | - | Datasheet | - | YES | - | 80 | - | - | - | 12 MHz | NEC ELECTRONICS CORP | - | - | - | - | 46 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | 14 X 14 MM, PLASTIC, QFP-80 | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | 80 | S-PQFP-G80 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 12 MHz | - | MICROCONTROLLER | - | - | 8 | YES | NO | - | YES | YES | 3 mm | - | 20 | - | - | - | 8 | - | - | - | - | - | 14 mm | 14 mm | - | ||
![]() UPD70320L NEC Electronics Group | In Stock | - | Datasheet | - | YES | - | 84 | - | - | - | 10 MHz | NEC ELECTRONICS CORP | - | - | - | - | 32 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | 1.150 X 1.150 INCH, PLASTIC, QFJ-84 | SQUARE | CHIP CARRIER | Obsolete | QFJ | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | QUAD | J BEND | - | 1.27 mm | unknown | - | - | 84 | S-PQCC-J84 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 5 MHz | - | MICROCONTROLLER | - | 100 mA | 16 | NO | YES | - | NO | NO | 4.6 mm | - | 20 | - | - | - | 8 | - | - | - | - | - | 29.28 mm | 29.28 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 100 | - | - | - | - | - | - | - | - | FLASH | - | - | 88 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 20 MHz | - | - | - | - | - | - | - | I2C, UART | 5.5 V | 1.8 V | 256 kB | - | 12 kB | - | 16 | - | - | - | - | 16 b | - | - | - | 1 | - | - | 20 MHz | - | - | 83 | - | - | - | - | - | - | No | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 48 | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 20 MHz | - | - | - | - | - | - | - | I2C, UART | 5.5 V | 1.8 V | 24 kB | - | 1 kB | - | - | - | - | - | - | 8 b | - | - | - | 5 | - | - | 20 MHz | - | - | 41 | 2 | - | - | - | - | - | No | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 30 | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 20 MHz | - | - | - | - | 5 V | - | - | I2C, UART | 5.5 V | 4 V | 32 kB | - | 1 kB | - | - | - | - | - | - | 8 b | - | - | - | 5 | - | - | 20 MHz | - | - | 23 | 2 | - | - | - | - | - | No | ||
![]() UPD70320GJ-8-5BG NEC Electronics Group | In Stock | - | Datasheet | - | YES | - | 94 | - | - | - | 16 MHz | NEC ELECTRONICS CORP | - | - | - | - | 32 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | 20 X 20 MM, PLASTIC, QFP-94 | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | 31*31*2/5 | - | - | - | - | - | - | non-adhesive heat shrink tubing | - | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | 94 | S-PQFP-G94 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 8 MHz | - | MICROCONTROLLER | - | 120 mA | 16 | NO | YES | - | NO | NO | 4 mm | - | 20 | - | - | - | 8 | - | - | - | - | - | 20 mm | 20 mm | - | ||
![]() UPD78F0501MC(T)-5A4-A NEC Electronics Group | In Stock | - | Datasheet | - | YES | - | 30 | KGM | 1812 | 4532 | 20 MHz | NEC ELECTRONICS CORP | - | MLCC | - | SMD | 23 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | - | - | - | Yes | - | 5.5 V | 4 V | 5 V | - | - | ceramic | - | ±10% | e6 | Yes | - | - | TIN BISMUTH | - | - | OPERATES AT 1.8V MINIMUM SUPPLY AT 5MHZ | 8542.31.00.01 | 1nF | DUAL | GULL WING | - | 0.65 mm | compliant | - | - | 30 | R-PDSO-G30 | Not Qualified | - | C0G (NP0) | INDUSTRIAL | - | - | - | - | 20 MHz | - | MICROCONTROLLER | - | - | 8 | YES | NO | - | YES | NO | 1.4 mm | - | - | - | - | - | - | - | - | FLASH | - | - | 9.85 mm | 6.1 mm | - | ||
![]() UPD78F9177AGB-8ES-A NEC Electronics Group | In Stock | - | Datasheet | - | YES | - | 44 | - | - | - | 10 MHz | NEC ELECTRONICS CORP | - | - | - | - | 31 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | 10 X 10 MM, PLASTIC, LQFP-44 | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | - | - | - | Yes | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | e6 | - | - | - | TIN BISMUTH | - | - | ALSO OPERATES AT MINIMUM 1.8V | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.8 mm | compliant | - | - | 44 | S-PQFP-G44 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 10 MHz | - | MICROCONTROLLER | - | - | 8 | YES | NO | - | YES | NO | 1.6 mm | - | - | - | - | - | - | - | - | FLASH | - | - | 10 mm | 10 mm | - | ||
![]() UPD78F9234MC-5A4-A NEC Electronics Group | In Stock | - | Datasheet | - | YES | - | 30 | - | - | - | 10 MHz | NEC ELECTRONICS CORP | ring | - | - | - | 26 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | SSOP | IP65 | 45...85 % | - | Yes | - | 5.5 V | 4 V | 5 V | ≥200000 | - | - | - | - | e6 | - | - | - | TIN BISMUTH | - | - | - | 8542.31.00.01 | - | DUAL | GULL WING | - | 0.65 mm | compliant | - | - | 30 | R-PDSO-G30 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 10 MHz | - | MICROCONTROLLER | - | - | 8 | YES | NO | - | YES | NO | 1.4 mm | - | - | - | - | - | - | - | - | FLASH | 2Pin+2Pin | 18 mm | 9.85 mm | 6.1 mm | - | ||
![]() UPD78F0034YGC-AB8 NEC Electronics Group | In Stock | - | Datasheet | - | YES | - | 64 | - | - | - | 8.38 MHz | NEC ELECTRONICS CORP | - | - | - | - | 51 | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | 14 X 14 MM, PLASTIC, QFP-64 | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | ALSO OPERATES AT 2.7V MINIMUM SUPPLY | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | 64 | S-PQFP-G64 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 8.38 MHz | - | MICROCONTROLLER | - | - | 8 | YES | NO | - | YES | NO | 2.85 mm | - | 16 | - | - | - | 8 | - | - | FLASH | - | - | 14 mm | 14 mm | - | ||
![]() UPD70F3204F1-EA6 NEC Electronics America Inc | In Stock | - | Datasheet | - | YES | - | 121 | - | - | - | 20 MHz | NEC ELECTRONICS AMERICA INC | - | - | - | - | 102 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | 12 X 12 MM, LEAD FREE, PLASTIC, BGA-121 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | - | - | - | - | No | - | 2.7 V | 2.2 V | 2.5 V | - | - | - | - | - | e0 | - | - | - | TIN LEAD | - | - | - | 8542.31.00.01 | - | BOTTOM | BALL | - | 0.8 mm | compliant | - | - | - | S-PBGA-B121 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 20 MHz | - | MICROCONTROLLER | - | - | 32 | YES | YES | - | YES | YES | 1.58 mm | - | 24 | - | - | - | 16 | - | - | FLASH | - | - | 12 mm | 12 mm | - | ||
![]() UPD78F0537GA(S)-9EV-A NEC Electronics Group | In Stock | - | Datasheet | - | YES | - | 64 | - | - | - | 20 MHz | NEC ELECTRONICS CORP | - | - | - | - | 55 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | - | - | Yes | 131072 | 5.5 V | 4 V | 5 V | - | - | - | - | - | e6 | Yes | - | - | TIN BISMUTH | - | - | ALSO OPERATES AT 1.8V MINIMUM SUPPLY AT 5MHZ | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.4 mm | compliant | - | - | 64 | S-PQFP-G64 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 20 MHz | - | MICROCONTROLLER | - | - | 8 | YES | NO | - | YES | NO | 1.2 mm | - | - | 8 | - | NO | - | - | - | FLASH | - | - | 7 mm | 7 mm | - | ||
![]() UPD78F0512GA(R)-8EU-A NEC Electronics Group | In Stock | - | Datasheet | - | YES | - | 48 | - | - | - | 20 MHz | NEC ELECTRONICS CORP | - | - | - | - | 41 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | - | Yes | - | 5.5 V | 4 V | 5 V | - | - | - | - | - | e6 | Yes | - | - | TIN BISMUTH | - | - | OPERATES AT 1.8V SUPPLY AT 5 MHZ | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.5 mm | compliant | - | - | 48 | S-PQFP-G48 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 20 MHz | - | MICROCONTROLLER | - | - | 8 | YES | NO | - | YES | NO | 1.6 mm | - | - | - | - | - | - | - | - | FLASH | - | - | 7 mm | 7 mm | - | ||
![]() UPD75004GB NEC Electronics Group | In Stock | - | Datasheet | - | YES | - | 44 | - | - | - | 4.19 MHz | NEC ELECTRONICS CORP | - | - | - | - | 34 | - | - | - | PLASTIC/EPOXY | QFP | QFP, | SQUARE | FLATPACK | Transferred | QFP | - | - | - | No | - | 6 V | 2.7 V | - | - | - | - | - | - | e0 | - | - | - | TIN LEAD | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.8 mm | compliant | - | - | 44 | S-PQFP-G44 | Not Qualified | - | - | - | - | - | - | - | 4.19 MHz | - | MICROCONTROLLER | - | - | 4 | NO | NO | - | NO | NO | 3 mm | - | - | - | - | - | - | - | - | MROM | - | - | 10 mm | 10 mm | - | ||
![]() UPD789114MC-503-5A4-E2 NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD78F0535GA(S)-9EV-A NEC Electronics Group | In Stock | - | Datasheet | - | YES | - | 64 | - | - | - | 20 MHz | NEC ELECTRONICS CORP | - | - | - | - | 55 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | - | - | Yes | 61440 | 5.5 V | 4 V | 5 V | - | - | - | - | - | e6 | Yes | - | - | TIN BISMUTH | - | - | ALSO OPERATES AT 1.8V MINIMUM SUPPLY AT 5MHZ | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.4 mm | compliant | - | - | 64 | S-PQFP-G64 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 20 MHz | - | MICROCONTROLLER | - | - | 8 | YES | NO | - | YES | NO | 1.2 mm | - | - | 8 | - | NO | - | - | - | FLASH | - | - | 7 mm | 7 mm | - | ||
![]() UPD78F0533FC(T)-AA1-A NEC Electronics Group | In Stock | - | Datasheet | - | YES | - | 64 | - | - | - | 20 MHz | NEC ELECTRONICS CORP | - | - | - | - | 55 | - | 85 °C | -40 °C | PLASTIC/EPOXY | VFLGA | VFLGA, | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | LGA | - | - | - | Yes | 32768 | 5.5 V | 4 V | 5 V | - | - | - | - | - | e6 | Yes | - | - | TIN BISMUTH | - | - | ALSO OPERATES AT MINIMUM 1.8V | 8542.31.00.01 | - | BOTTOM | BUTT | - | 0.5 mm | compliant | - | - | 64 | S-PBGA-B64 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 20 MHz | - | MICROCONTROLLER | - | - | 8 | YES | NO | - | YES | NO | 0.98 mm | - | - | 8 | - | NO | - | - | - | FLASH | - | - | 5 mm | 5 mm | - | ||
![]() UPD78F0034BGC(A)-8BS NEC Electronics America Inc | In Stock | - | Datasheet | - | YES | - | 64 | - | - | - | 12 MHz | NEC ELECTRONICS AMERICA INC | - | - | - | - | 51 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | 14 X 14 MM, PLASTIC, LQFP-64 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | - | - | - | - | - | 32768 | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | e6 | - | - | - | TIN BISMUTH | - | - | ALSO OPERATES AT 1.8V MINIMUM SUPPLY | 8542.31.00.01 | - | QUAD | GULL WING | 260 | 0.8 mm | unknown | - | 10 | - | S-PQFP-G64 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 12 MHz | - | MICROCONTROLLER | - | - | 8 | YES | NO | - | YES | NO | 1.7 mm | - | 16 | 8 | - | NO | 8 | - | - | FLASH | - | - | 14 mm | 14 mm | - |