- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
- Part Package Code
Attribute column
Manufacturer
NEC Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Number of Bits | Seated Height-Max | Address Bus Width | External Data Bus Width | Number of Timers | Data Transfer Rate-Max | Information Access Method | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPD720102GC-YEB-A NEC Electronics Group | In Stock | - | Datasheet | YES | 120 | 48 MHz | NEC ELECTRONICS CORP | 70 °C | -20 °C | PLASTIC/EPOXY | TFQFP | TFQFP, | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | Yes | 3.465 V | 3.135 V | 3.3 V | e6 | Yes | 3A991.A.2 | TIN BISMUTH | 8542.31.00.01 | QUAD | GULL WING | 0.4 mm | compliant | 120 | S-PQFP-G120 | Not Qualified | COMMERCIAL | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | 1.2 mm | 32 | 32 | - | 60 MBps | - | 14 mm | 14 mm | ||
![]() UPD71051GB-3B4(V) NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD65881GB-P01-3BS-A NEC Electronics Group | In Stock | - | Datasheet | YES | 44 | - | NEC ELECTRONICS CORP | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | SQUARE | FLATPACK | Obsolete | QFP | Yes | 5.5 V | 4.5 V | 5 V | e6 | Yes | EAR99 | TIN BISMUTH | 8542.39.00.01 | QUAD | GULL WING | 0.8 mm | compliant | 44 | S-PQFP-G44 | Not Qualified | INDUSTRIAL | TIMER, PROGRAMMABLE | 16 | 2.8 mm | - | 8 | 3 | - | PARALLEL, DIRECT ADDRESS | 10 mm | 10 mm |