- Built-in Protections
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Interface IC Type
- JESD-30 Code
- JESD-609 Code
- Length
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
NEC Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Turn-off Time | Turn-on Time | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Seated Height-Max | Interface IC Type | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPD16835 NEC Electronics Group | In Stock | - | Datasheet | YES | 38 | NEC ELECTRONICS CORP | 70 °C | -10 °C | PLASTIC/EPOXY | SSOP | SSOP, | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 5.5 V | 2.7 V | 3.3 V | 2 μs | 2 μs | e0 | No | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 4 | 0.65 mm | compliant | 38 | R-PDSO-G38 | Not Qualified | COMMERCIAL | 2 mm | HALF BRIDGE BASED PERIPHERAL DRIVER | 0.2 A | 6 V | TRANSIENT | SINK | 4.8 V | 11 V | 12.45 mm | 6.1 mm | ||
![]() UPD168105FC-AA3-E1-A NEC Electronics Group | In Stock | - | Datasheet | YES | 36 | NEC ELECTRONICS CORP | 75 °C | -10 °C | PLASTIC/EPOXY | VFBGA | VFBGA, | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | LGA | Yes | 3.6 V | 2.5 V | 3 V | 0.5 μs | 2 μs | e6 | - | EAR99 | TIN BISMUTH | 8542.39.00.01 | BOTTOM | BUTT | 1 | 0.5 mm | compliant | 36 | R-PBGA-BU36 | Not Qualified | COMMERCIAL EXTENDED | 0.98 mm | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | TRANSIENT | SOURCE | - | - | 4 mm | 4 mm | ||
![]() UPA1600GS-E2(PL) NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools