- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Length
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Description
Attribute column
Manufacturer
NEC Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Seated Height-Max | Telecom IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPB1009K-E1 NEC Electronics Group | In Stock | - | Datasheet | YES | 44 | NEC ELECTRONICS CORP | 85 °C | -40 °C | PLASTIC/EPOXY | VQCCN | VQCCN, | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Transferred | QFN | No | 3 V | e0 | TIN LEAD | 8542.39.00.01 | QUAD | NO LEAD | 1 | 0.4 mm | compliant | 44 | S-PQCC-N44 | Not Qualified | INDUSTRIAL | 1 mm | TELECOM CIRCUIT | 6 mm | 6 mm | ||
![]() UPD98412N7-H6 NEC Electronics Group | In Stock | - | Datasheet | YES | 576 | NEC ELECTRONICS CORP | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | LBGA, | SQUARE | GRID ARRAY, LOW PROFILE | Obsolete | BGA | No | 3.3 V | e0 | TIN LEAD | 8542.39.00.01 | BOTTOM | BALL | 1 | 1.27 mm | compliant | 576 | S-PBGA-B576 | Not Qualified | INDUSTRIAL | 1.7 mm | ATM/SONET/SDH SWITCHING CIRCUIT | 40 mm | 40 mm | ||
![]() UPD72103LP NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |