- Ihs Manufacturer
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Mode
- Organization
- Package Body Material
- Package Shape
Attribute column
Manufacturer
NEC Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Organization | Output Characteristics | Seated Height-Max | Memory Width | Memory Density | Parallel/Serial | Memory IC Type | Standby Voltage-Min | Output Enable | Refresh Cycles | Access Mode | Self Refresh | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPD4364CX-15L NEC Electronics America Inc | In Stock | - | Datasheet | NO | 28 | 150 ns | NEC ELECTRONICS AMERICA INC | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, SLIM, PLASTIC, DIP-28 | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | EAR99 | - | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 8KX8 | 3-STATE | 5.08 mm | 8 | 65536 bit | PARALLEL | STANDARD SRAM | 2 V | YES | - | - | - | - | 7.62 mm | ||
![]() UPD43257BCZ-70L NEC Electronics Group | In Stock | - | Datasheet | NO | 28 | 70 ns | NEC ELECTRONICS CORP | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 32KX8 | 3-STATE | 5.72 mm | 8 | 262144 bit | PARALLEL | STANDARD SRAM | 2 V | NO | - | - | - | - | 15.24 mm | ||
![]() UPD4264405LE-A50 NEC Electronics Group | In Stock | - | Datasheet | YES | 32 | 50 ns | NEC ELECTRONICS CORP | 16777216 words | 16000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | 3.3 V | - | - | EAR99 | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-J32 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | ASYNCHRONOUS | 16MX4 | - | 3.76 mm | 4 | 67108864 bit | - | EDO DRAM | - | - | - | FAST PAGE WITH EDO | - | 20.96 mm | 10.16 mm | ||
![]() UPD42S16405LG3-A60-7JD NEC Electronics Group | In Stock | - | Datasheet | YES | 24 | 60 ns | NEC ELECTRONICS CORP | 4194304 words | 4000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | 3.3 V | - | - | EAR99 | - | RAS ONLY/CAS BEFORE RAS/HIDDEN/SELF REFRESH | 8542.32.00.02 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 26 | R-PDSO-G24 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | ASYNCHRONOUS | 4MX4 | 3-STATE | 1.2 mm | 4 | 16777216 bit | - | EDO DRAM | - | - | 4096 | FAST PAGE WITH EDO | YES | 17.14 mm | 7.62 mm | ||
![]() UPD449C-1 NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD444004LE-12 NEC Electronics Group | In Stock | - | Datasheet | YES | 32 | 12 ns | NEC ELECTRONICS CORP | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | 0.400 INCH, PLASTIC, SOJ-32 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | - | 3A991.B.2.A | TIN LEAD | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | compliant | - | 32 | R-PDSO-J32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 1MX4 | - | 3.7 mm | 4 | 4194304 bit | PARALLEL | STANDARD SRAM | - | - | - | - | - | 21.26 mm | 10.16 mm | ||
![]() UPD4811650GF-A12-9BT NEC Electronics Group | In Stock | - | Datasheet | YES | 100 | 8 ns | NEC ELECTRONICS CORP | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | - | 3.3 V | - | - | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.02 | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | SYNCHRONOUS | 512KX32 | - | 1.4 mm | 32 | 16777216 bit | - | SYNCHRONOUS GRAPHICS RAM | - | - | - | DUAL BANK PAGE BURST | YES | 20 mm | 14 mm | ||
![]() UPD431000AGU-B12X-9KH NEC Electronics Group | In Stock | - | Datasheet | YES | 32 | 120 ns | NEC ELECTRONICS CORP | 131072 words | 128000 | 85 °C | -25 °C | PLASTIC/EPOXY | TSOP1-R | TSOP1-R, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 2.7 V | - | ASYNCHRONOUS | 128KX8 | - | 1.2 mm | 8 | 1048576 bit | PARALLEL | STANDARD SRAM | - | - | - | - | - | 11.8 mm | 8 mm | ||
![]() UPD4217800-60 NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD43256BCZ-55L NEC Electronics Group | In Stock | - | Datasheet | NO | 28 | 55 ns | NEC ELECTRONICS CORP | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Transferred | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 32KX8 | - | 5.72 mm | 8 | 262144 bit | PARALLEL | STANDARD SRAM | - | - | - | - | - | - | 15.24 mm | ||
![]() UPD4516421G5-A12-7JF NEC Electronics America Inc | In Stock | - | Datasheet | YES | 44 | - | NEC ELECTRONICS AMERICA INC | 4194304 words | 4000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | - | - | 3.3 V | - | - | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.02 | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | - | R-PDSO-G44 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | SYNCHRONOUS | 4MX4 | 3-STATE | 1.2 mm | 4 | 16777216 bit | - | SYNCHRONOUS DRAM | - | - | 2048 | DUAL BANK PAGE BURST | YES | 18.41 mm | 10.16 mm | ||
![]() UPD4481182GF-A75 NEC Electronics Group | In Stock | - | Datasheet | YES | 100 | 4.2 ns | NEC ELECTRONICS CORP | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 3.3 V | e0 | - | 3A991.B.2.A | TIN LEAD | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | - | 1 | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 512KX18 | - | 1.7 mm | 18 | 9437184 bit | PARALLEL | ZBT SRAM | - | - | - | - | - | 20 mm | 14 mm | ||
![]() UPD4483362GF-A75 NEC Electronics Group | In Stock | - | Datasheet | YES | 100 | 3.8 ns | NEC ELECTRONICS CORP | 262144 words | 256000 | 50 °C | - | PLASTIC/EPOXY | LQFP | LQFP, | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 3.3 V | e0 | - | 3A991.B.2.A | TIN LEAD | - | 8542.32.00.41 | QUAD | GULL WING | - | 1 | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 256KX36 | - | 1.7 mm | 36 | 9437184 bit | PARALLEL | CACHE SRAM | - | - | - | - | - | 20 mm | 14 mm | ||
![]() UPD4362C-70 NEC Electronics Group | In Stock | - | Datasheet | NO | 22 | 70 ns | NEC ELECTRONICS CORP | 16384 words | 16000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 22 | R-PDIP-T22 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 16KX4 | - | 5.08 mm | 4 | 65536 bit | PARALLEL | STANDARD SRAM | - | - | - | - | - | - | 7.62 mm | ||
![]() UPD434016ALG5-A15-7JF NEC Electronics Group | In Stock | - | Datasheet | YES | 44 | 15 ns | NEC ELECTRONICS CORP | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | 3.3 V | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | 44 | R-PDSO-G44 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | ASYNCHRONOUS | 256KX16 | - | 1.2 mm | 16 | 4194304 bit | PARALLEL | STANDARD SRAM | - | - | - | - | - | 18.41 mm | 10.16 mm | ||
![]() UPD4264405LE-A60 NEC Electronics Group | In Stock | - | Datasheet | YES | 32 | 60 ns | NEC ELECTRONICS CORP | 16777216 words | 16000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | 3.3 V | - | - | EAR99 | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-J32 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | ASYNCHRONOUS | 16MX4 | - | 3.76 mm | 4 | 67108864 bit | - | EDO DRAM | - | - | - | FAST PAGE WITH EDO | - | 20.96 mm | 10.16 mm | ||
![]() UPD4217400LA-60 NEC Electronics Group | In Stock | - | Datasheet | YES | 24 | 60 ns | NEC ELECTRONICS CORP | 4194304 words | 4000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | 5 V | - | - | EAR99 | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 24 | R-PDSO-J24 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 4MX4 | - | 3.7 mm | 4 | 16777216 bit | - | FAST PAGE DRAM | - | - | - | FAST PAGE | - | 17.3 mm | 7.62 mm | ||
![]() UPD42S65805G5-A60-7JD NEC Electronics Group | In Stock | - | Datasheet | YES | 32 | 60 ns | NEC ELECTRONICS CORP | 8388608 words | 8000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | 3.3 V | - | - | EAR99 | - | RAS ONLY/CAS BEFORE RAS/HIDDEN/SELF REFRESH | 8542.32.00.02 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | ASYNCHRONOUS | 8MX8 | 3-STATE | 1.2 mm | 8 | 67108864 bit | - | EDO DRAM | - | - | 4096 | FAST PAGE WITH EDO | YES | 20.95 mm | 10.16 mm | ||
![]() UPD4482362GF-A60-A NEC Electronics Group | In Stock | - | Datasheet | YES | 100 | 3.5 ns | NEC ELECTRONICS CORP | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | - | 3.3 V | e6 | - | 3A991.B.2.A | TIN BISMUTH | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 100 | R-PQFP-G100 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 256KX36 | - | 1.7 mm | 36 | 9437184 bit | PARALLEL | CACHE SRAM | - | - | - | - | - | 20 mm | 14 mm | ||
![]() UPD424256V-80 NEC Electronics America Inc | In Stock | - | Datasheet | NO | 20 | 80 ns | NEC ELECTRONICS AMERICA INC | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | ZIP | 0.350 INCH, PLASTIC, ZIP-20 | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | EAR99 | - | RAS ONLY; CAS BEFORE RAS; HIDDEN REFRESH | 8542.32.00.02 | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.27 mm | unknown | - | - | R-PZIP-T20 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 256KX4 | 3-STATE | 10.16 mm | 4 | 1048576 bit | - | FAST PAGE DRAM | - | - | 512 | FAST PAGE | - | - | 2.8 mm |