- Ihs Manufacturer
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Mode
- Organization
- Package Body Material
- Package Shape
Attribute column
Manufacturer
NEC Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Number of Terminals | Access Time-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Number of Ports | Nominal Supply Current | Operating Mode | Access Time | Organization | Seated Height-Max | Memory Width | Address Bus Width | Density | Memory Density | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | YES | - | 165 | 0.45 ns | NEC ELECTRONICS CORP | NEC Electronics Group | UPD44165184F5-E40-EQ1 | 1048576 words | 1000000 | 70 °C | PLASTIC/EPOXY | BGA | BGA, | RECTANGULAR | GRID ARRAY | Obsolete | BGA | NOT SPECIFIED | 5.77 | - | No | 1.8 V | e0 | No | 3A991.B.2.A | TIN LEAD | - | - | - | 8542.32.00.41 | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | compliant | 165 | R-PBGA-B165 | Not Qualified | - | 1.9 V | COMMERCIAL | 1.7 V | - | - | - | - | SYNCHRONOUS | - | 1MX18 | - | 18 | - | - | 18874368 bit | PARALLEL | - | - | QDR SRAM | 15 mm | 13 mm | ||
Tiny WHSL | In Stock | - | - | - | YES | - | 165 | 0.45 ns | NEC ELECTRONICS CORP | NEC Electronics Group | UPD44165364F5-E50-EQ1 | 524288 words | 512000 | 70 °C | PLASTIC/EPOXY | BGA | BGA, | RECTANGULAR | GRID ARRAY | Obsolete | BGA | NOT SPECIFIED | 8.75 | - | No | 1.8 V | e0 | No | 3A991.B.2.A | TIN LEAD | - | - | - | 8542.32.00.41 | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | compliant | 165 | R-PBGA-B165 | Not Qualified | - | 1.9 V | COMMERCIAL | 1.7 V | - | - | - | - | SYNCHRONOUS | - | 512KX36 | - | 36 | - | - | 18874368 bit | PARALLEL | - | - | QDR SRAM | 15 mm | 13 mm | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 36 | - | - | - | - | - | 512000 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | 5.5 V | 4.5 V | 1 | 180 mA | - | 10 ns | - | - | - | 19 b | 4 Mb | - | - | Asynchronous | 8 b | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | YES | - | 165 | 0.45 ns | NEC ELECTRONICS AMERICA INC | NEC Electronics America Inc | UPD44324182F5-E40-EQ2 | 2097152 words | 2000000 | 70 °C | PLASTIC/EPOXY | LBGA | 13 X 15 MM, PLASTIC, FBGA-165 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Transferred | - | NOT SPECIFIED | 5.86 | - | No | 1.8 V | e0 | - | - | TIN LEAD | - | - | PIPELINED ARCHITECTURE | - | CMOS | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | compliant | - | R-PBGA-B165 | Not Qualified | - | 1.9 V | COMMERCIAL | 1.7 V | - | - | - | - | SYNCHRONOUS | - | 2MX18 | 1.51 mm | 18 | - | - | 37748736 bit | PARALLEL | - | - | DDR SRAM | 15 mm | 13 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |