- JESD-30 Code
- Number of Functions
- Output Current1-Max
- Qualification Status
- Regulator Type
- Surface Mount
- Terminal Form
- Terminal Position
- Dropout Voltage1-Max
- ECCN Code
- HTS Code
- Ihs Manufacturer
Attribute column
Manufacturer
NEC PMIC - Voltage Regulators - Linear
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Failure Rate | Seated Height-Max | Output Voltage1-Max | Output Voltage1-Min | Regulator Type | Voltage Tolerance-Max | Output Current1-Max | Dropout Voltage1-Max | Operating Temperature TJ-Max | Operating Temperature TJ-Min | Output Voltage1-Nom | Features | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPC29S78GR NEC Electronics Group | In Stock | - | Datasheet | - | YES | - | 8 | - | NEC ELECTRONICS CORP | 18 V | 8.8 V | - | - | - | - | PLASTIC/EPOXY | SOP | 0.225 INCH, PLASTIC, SOP-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | No | - | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | - | 1.8 mm | 8.04 V | 7.56 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 3.1% | 0.1 A | 1 V | 125 °C | -30 °C | 7.8 V | - | - | 5.2 mm | 4.4 mm | ||
![]() UPC79L05J-A NEC Electronics America Inc | In Stock | - | Datasheet | - | NO | - | 3 | - | NEC ELECTRONICS AMERICA INC | 20 V | 7 V | - | - | - | - | PLASTIC/EPOXY | TO-92 | LEAD FREE, PLASTIC, TO-92, SIP-3 | - | RECTANGULAR | CYLINDRICAL | Obsolete | - | - | - | - | Yes | - | - | - | - | e6 | - | EAR99 | - | - | TIN BISMUTH | - | - | 8542.39.00.01 | - | BOTTOM | WIRE | - | 1 | - | compliant | - | R-PBCY-W3 | Not Qualified | - | - | 5.25 V | 4.75 V | FIXED NEGATIVE SINGLE OUTPUT STANDARD REGULATOR | 5% | 0.1 A | - | 125 °C | -20 °C | 5 V | - | - | - | - | ||
![]() UPC29M03T-E1(D) NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPC29L33J NEC Electronics Group | In Stock | - | Datasheet | - | NO | - | 3 | - | NEC ELECTRONICS CORP | 9 V | 3.8 V | - | - | - | - | PLASTIC/EPOXY | TO-92 | PLASTIC, TO-92, SIP-3 | - | ROUND | CYLINDRICAL | Obsolete | TO-92 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | BOTTOM | THROUGH-HOLE | - | 1 | - | unknown | 3 | O-PBCY-T3 | Not Qualified | - | - | 3.46 V | 3.14 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 4.8% | 0.04 A | 0.3 V | 125 °C | -30 °C | 3.3 V | - | - | - | - | ||
![]() UPC29M33AHB NEC Electronics Group | In Stock | - | Datasheet | - | NO | - | 3 | - | NEC ELECTRONICS CORP | 16 V | 4.3 V | - | - | - | - | PLASTIC/EPOXY | SIP | SC-64, 3 PIN | SIP3,.04,90TB | RECTANGULAR | IN-LINE | Obsolete | SC-64 | - | - | - | No | - | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | SINGLE | THROUGH-HOLE | - | 1 | 2.3 mm | compliant | 3 | R-PSIP-T3 | Not Qualified | - | 7.5 mm | 3.46 V | 3.14 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 4.8% | 0.5 A | 1 V | 150 °C | -30 °C | 3.3 V | - | - | 6.5 mm | 2.3 mm | ||
![]() UPC29M10T NEC Electronics Group | In Stock | - | Datasheet | - | YES | - | 2 | - | NEC ELECTRONICS CORP | 18 V | 11 V | - | - | - | - | PLASTIC/EPOXY | SOP | SC-63, 3 PIN | SMSIP3H,.38,90TB | RECTANGULAR | SMALL OUTLINE | Obsolete | SC-63 | - | - | - | No | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | SINGLE | GULL WING | - | 1 | 2.3 mm | compliant | 3 | R-PSSO-G2 | Not Qualified | - | 2.8 mm | 10.5 V | 9.5 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 5% | 0.5 A | 1 V | 125 °C | -30 °C | 10 V | - | - | 6.5 mm | 5.5 mm | ||
![]() UPC29M03T-E1 NEC Electronics Group | In Stock | - | Datasheet | - | YES | - | 2 | - | NEC ELECTRONICS CORP | 16 V | 4 V | - | - | - | - | PLASTIC/EPOXY | SOP | , | SMSIP3H,.38,90TB | RECTANGULAR | SMALL OUTLINE | Transferred | SC-63 | - | - | - | No | - | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | SINGLE | GULL WING | - | 1 | 2.3 mm | compliant | 3 | R-PSSO-G2 | Not Qualified | - | 2.8 mm | 3.15 V | 2.85 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | - | 0.5 A | 1 V | 125 °C | -30 °C | 3 V | - | - | 6.5 mm | 5.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Axial | NO | Axial | 3 | RNC55 | NEC ELECTRONICS AMERICA INC | 20 V | 6 V | NEC Electronics America Inc | UPC24M05AHF-AZ | Vishay Dale | Tape & Reel (TR) | PLASTIC/EPOXY | TO-220 | ISOLATED, PLASTIC, TO-220, SIP-3 | - | RECTANGULAR | FLANGE MOUNT | Transferred | - | Active | NOT SPECIFIED | 5.7 | Yes | -65°C ~ 175°C | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | - | 2 | - | ±50ppm/°C | 1.21 MOhms | - | Metal Film | 0.125W, 1/8W | - | BIPOLAR | SINGLE | THROUGH-HOLE | NOT SPECIFIED | 1 | - | compliant | - | R-PSFM-T3 | Not Qualified | R (0.01%) | - | 5.15 V | 4.85 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | - | 0.5 A | 1 V | - | - | 5 V | Military, Moisture Resistant, Weldable | - | - | - | ||
![]() UPC2905BT NEC Electronics America Inc | In Stock | - | Datasheet | - | YES | - | 2 | - | NEC ELECTRONICS AMERICA INC | 12 V | 6 V | - | - | - | - | PLASTIC/EPOXY | SOP | SC-63, 3 PIN | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | No | - | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | SINGLE | GULL WING | - | 1 | 2.3 mm | compliant | - | R-PSSO-G2 | Not Qualified | - | 2.5 mm | 5.15 V | 4.85 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 3% | 1 A | 0.6 V | 125 °C | -40 °C | 5 V | - | - | 6.5 mm | 5.5 mm | ||
![]() UPC29M09T-E1 NEC Electronics Group | In Stock | - | Datasheet | - | YES | - | 2 | - | NEC ELECTRONICS CORP | 18 V | 10 V | - | - | - | - | PLASTIC/EPOXY | SOP | , | SMSIP3H,.38,90TB | RECTANGULAR | SMALL OUTLINE | Transferred | SC-63 | - | - | - | No | - | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | SINGLE | GULL WING | - | 1 | 2.3 mm | compliant | 3 | R-PSSO-G2 | Not Qualified | - | 2.8 mm | 9.45 V | 8.55 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 5% | 0.5 A | 1 V | 125 °C | -30 °C | 9 V | - | - | 6.5 mm | 5.5 mm | ||
![]() UPC2933BT NEC Electronics America Inc | In Stock | - | Datasheet | - | YES | - | 2 | - | NEC ELECTRONICS AMERICA INC | 12 V | 4.3 V | - | - | - | - | PLASTIC/EPOXY | SOP | SC-63, 3 PIN | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | No | - | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | SINGLE | GULL WING | - | 1 | 2.3 mm | compliant | - | R-PSSO-G2 | Not Qualified | - | 2.5 mm | 3.399 V | 3.201 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 3% | 1 A | 0.6 V | 125 °C | -40 °C | 3.3 V | - | - | 6.5 mm | 5.5 mm | ||
![]() UPC29M05T-E1-AZ(F) NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPC2909T-E1 NEC Electronics Group | In Stock | - | Datasheet | - | YES | - | 2 | - | NEC ELECTRONICS CORP | 18 V | 10 V | - | - | - | - | PLASTIC/EPOXY | SOP | , | SMSIP3H,.38,90TB | RECTANGULAR | SMALL OUTLINE | Transferred | SC-63 | - | - | - | No | - | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | SINGLE | GULL WING | - | 1 | 2.3 mm | compliant | 3 | R-PSSO-G2 | Not Qualified | - | 2.8 mm | 9.45 V | 8.55 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 5% | 0.5 A | 1 V | 125 °C | -30 °C | 9 V | - | - | 6.5 mm | 5.5 mm | ||
![]() UPC2918BT-E2 NEC Electronics Group | In Stock | - | Datasheet | - | YES | - | 2 | - | NEC ELECTRONICS CORP | 12 V | 2.8 V | - | - | - | - | PLASTIC/EPOXY | SOP | , | - | RECTANGULAR | SMALL OUTLINE | Transferred | SC-63 | - | - | - | No | - | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | SINGLE | GULL WING | - | 1 | 2.3 mm | compliant | 3 | R-PSSO-G2 | Not Qualified | - | 2.5 mm | 1.854 V | 1.746 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 3% | 1 A | 0.6 V | 125 °C | -40 °C | 1.8 V | - | - | 6.5 mm | 5.5 mm | ||
![]() UPC29L03J NEC Electronics Group | In Stock | - | Datasheet | - | NO | - | 3 | - | NEC ELECTRONICS CORP | 9 V | 3.5 V | - | - | - | - | PLASTIC/EPOXY | TO-92 | PLASTIC, TO-92, SIP-3 | - | ROUND | CYLINDRICAL | Obsolete | TO-92 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | BOTTOM | THROUGH-HOLE | - | 1 | - | unknown | 3 | O-PBCY-T3 | Not Qualified | - | - | 3.15 V | 2.85 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 5% | 0.04 A | 0.3 V | 125 °C | -30 °C | 3 V | - | - | - | - | ||
![]() UPC2933T-E1(D) NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPC2905AT-E1 NEC Electronics Group | In Stock | - | Datasheet | - | YES | - | 2 | - | NEC ELECTRONICS CORP | 16 V | 6 V | - | - | - | - | PLASTIC/EPOXY | SOP | TO-252, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SC-63 | - | - | - | No | - | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | SINGLE | GULL WING | - | 1 | 2.3 mm | compliant | 3 | R-PSSO-G2 | Not Qualified | - | 2.5 mm | 5.25 V | 4.75 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 5% | 1 A | 1 V | 150 °C | -30 °C | 5 V | - | - | 6.5 mm | 5.5 mm |