- RoHS
- Width
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
Attribute column
Manufacturer
NEC Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Number of Terminals | Case/Package | Character Array Size | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | JESD-609 Code | ECCN Code | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current-Max | Seated Height-Max | Gain | Max Frequency | Nominal Output Voltage | Consumer IC Type | Noise Figure | Freeze of Live Pictures | No of Colors for Background | Length | Width | Thickness | Radiation Hardening | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPD16856GS NEC Electronics Group | In Stock | - | Datasheet | YES | - | 30 | - | - | NEC ELECTRONICS CORP | 75 °C | -20 °C | PLASTIC/EPOXY | SSOP | 0.300 INCH, 0.80 MM PITCH, PLASTIC, SSOP-30 | SOP30,.3,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | No | 5 V | - | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.8 mm | compliant | - | 30 | R-PDSO-G30 | Not Qualified | - | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | DISK DRIVE MOTOR CONTROLLER | - | - | 2 A | 1.8 mm | - | - | - | - | - | - | - | - | 5.6 mm | - | - | - | ||
![]() UPB1507GV-E1 NEC | In Stock | - | Datasheet | - | 8 | - | SO | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | 19 mA | 19 mA | - | - | - | 3 GHz | 1.6 V | - | - | - | - | - | - | - | No | Contains Lead | ||
![]() UPC2711TB-E3 NEC | In Stock | - | Datasheet | - | 6 | - | SOT-363 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | 2.9 GHz | - | - | - | - | - | - | - | - | 15 mA | 12 mA | - | - | 13 dB | - | - | - | 6.5 dB | - | - | 2 mm | 1.25 mm | 900 µm | - | Contains Lead | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPC1363CA NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPC1888ECT NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD3140GS NEC Electronics Group | In Stock | - | Datasheet | YES | - | 20 | - | - | NEC ELECTRONICS CORP | 85 °C | -35 °C | PLASTIC/EPOXY | SSOP | SSOP, | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | - | No | 2 V | - | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 2 | 0.65 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | - | 5.5 V | OTHER | 1.8 V | PLL FREQUENCY SYNTHESIZER | - | - | - | 2 mm | - | - | - | - | - | - | - | - | 6.1 mm | - | - | - | ||
![]() UPD6466GS-001 NEC Electronics Group | In Stock | - | Datasheet | YES | - | 20 | - | 12 X 24 | NEC ELECTRONICS CORP | 75 °C | -20 °C | PLASTIC/EPOXY | SSOP | SSOP, | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | - | No | - | - | e0 | - | TIN LEAD | CAMERA | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.65 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | - | 5.5 V | COMMERCIAL EXTENDED | 2.7 V | - | - | - | - | 2 mm | - | - | - | ON-SCREEN DISPLAY IC | - | NO | 2 | 6.7 mm | 6.1 mm | - | - | - | ||
![]() UPD7220D-1 NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPC1854CT NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools