- Ihs Manufacturer
- Optoelectronic Device Type
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- HTS Code
- Isolation Voltage-Max
- Operating Temperature-Max
- Package Description
- Number of Elements
- Forward Current-Max
- Operating Temperature-Min
Attribute column
Manufacturer
NEC Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Exterior Housing Material | Connector | Connector pinout layout | Contacts pitch | Current Transfer Ratio-Nom | Data Rate-Nom | Electrical mounting | Ihs Manufacturer | Kind of connector | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Min | Type of connector | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Profile |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1633 NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2581AL1-Q-A NEC Electronics Group | In Stock | - | Datasheet | 1 | socket | 2x11 | 2.54mm | 100% | - | SMT | NEC ELECTRONICS CORP | female | - | 100 °C | -55 °C | ROHS COMPLIANT, PLASTIC, DIP-4 | Obsolete | Yes | 2.54mm | straight | - | pin strips | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | - | 5000 V | 100 nA | 70 V | beryllium copper | ||
![]() PS2732-1-V-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 4000% | - | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | SOP-4 | Transferred | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | 2500 V | 400 nA | 300 V | - | ||
![]() PS2562L-1-V-F3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-4 | Obsolete | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | VDE APPROVED, UL APPROVED | 8541.40.80.00 | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 400 nA | 40 V | - | ||
![]() PS2703-1-M NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 50% | - | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | SOP-4 | Obsolete | No | - | - | - | - | - | No | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 3750 V | 100 nA | 120 V | - | ||
![]() PS9713-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 1 MBps | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -40 °C | SOP-5 | Obsolete | No | - | - | 4.5 V | - | - | - | - | WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | 0.015 A | 2500 V | - | - | - | ||
![]() PS2505L-2-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 300% | - | - | NEC ELECTRONICS CORP | - | 2 | 100 °C | -55 °C | GULLWING, PLASTIC, DIP-8 | Obsolete | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 100 nA | 80 V | - | ||
![]() PS9213-V-F3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 1 MBps | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | Yes | - | - | 4.5 V | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | 0.015 A | 2500 V | - | - | - | ||
![]() PS2654L2-V-E3 NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2602L-L-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 200% | - | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | SURFACE MOUNT PACKAGE-6 | Obsolete | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 100 nA | 80 V | - | ||
![]() PS9553L2 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -40 °C | LEAD FREE, SURFACE MOUNT PACKAGE-8 | Transferred | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.012 A | - | 5000 V | - | - | - | ||
![]() PS2561L-2-V-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 200% | - | - | NEC ELECTRONICS CORP | - | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-8 | Obsolete | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 100 nA | 80 V | - | ||
![]() PS2833-1-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Obsolete | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | 2500 V | 400 nA | 350 V | - | ||
![]() PS2602L-M-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 80% | - | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | SURFACE MOUNT PACKAGE-6 | Obsolete | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 100 nA | 80 V | - | ||
![]() PS2571L2-4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 200% | - | - | NEC ELECTRONICS CORP | - | 4 | 100 °C | -55 °C | DIP-8 | Obsolete | - | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 100 nA | 40 V | - | ||
![]() PS2911-1-M NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 100% | - | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | - | Obsolete | No | - | - | - | - | - | No | - | - | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 2500 V | 100 nA | 40 V | - | ||
![]() PS9613L2-V-E3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 1 MBps | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SURFACE MOUNT, DIP-6 | Transferred | Yes | - | - | 4.5 V | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | 0.015 A | 5000 V | - | - | - | ||
![]() PS2561A-1-V-W-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 130% | - | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | ROHS COMPLIANT, PLASTIC, DIP-4 | Obsolete | Yes | - | - | - | - | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | - | 5000 V | 100 nA | 70 V | - | ||
![]() PS2702-1-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | SOP-4 | Obsolete | No | - | - | - | - | - | No | - | - | 8541.40.80.00 | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | 3750 V | 400 nA | 40 V | - | ||
![]() PS9213-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 1 MBps | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | Yes | - | - | 4.5 V | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | 0.015 A | 2500 V | - | - | - |