- Ihs Manufacturer
- Optoelectronic Device Type
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- HTS Code
- Isolation Voltage-Max
- Operating Temperature-Max
- Package Description
- Number of Elements
- Forward Current-Max
- Operating Temperature-Min
Attribute column
Manufacturer
NEC Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shape | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Light Current-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9614L-V-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, DIP-8 | Transferred | No | 4.5 V | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | 0.025 A | 3750 V | - | - | - | ||
![]() PS2701-2-A NEC Electronics Group | In Stock | - | Datasheet | - | 100% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | SOP-8 | Transferred | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 3750 V | 100 nA | 40 V | - | ||
![]() PS9115-V-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | - | LEAD FREE, PLASTIC, SOP-5 | Transferred | Yes | 4.5 V | e4 | - | NICKEL PALLADIUM GOLD | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 3750 V | - | - | - | ||
![]() PS2010 NEC Electronics America Inc | In Stock | - | Datasheet | - | 20% | - | NEC ELECTRONICS AMERICA INC | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.49.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | 2000 V | 50 nA | 30 V | - | ||
![]() PS2532L2-1 NEC Electronics Group | In Stock | - | Datasheet | - | 4000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | DIP-4 | Obsolete | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | 5000 V | 400 nA | 300 V | - | ||
![]() PS8701-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP-5 | Transferred | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | - | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | 0.008 A | 2500 V | - | - | - | ||
![]() PS2703-1-K NEC Electronics Group | In Stock | - | Datasheet | - | 200% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP-4 | Obsolete | No | - | - | No | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 3750 V | 100 nA | 120 V | - | ||
![]() PS2505L-3 NEC Electronics America Inc | In Stock | - | Datasheet | - | 300% | - | NEC ELECTRONICS AMERICA INC | 3 | 100 °C | -55 °C | DSO-12 | Obsolete | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.49.80.00 | - | compliant | SEPARATE, 3 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | 5000 V | 100 nA | 40 V | - | ||
![]() PS9851-1-V-F3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | 15 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE PACKAGE-8 | Transferred | - | 4.5 V | - | - | - | - | 8541.40.80.00 | 1 | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | 0.002 A | 2500 V | - | - | - | ||
![]() PS2806-1-F4 NEC Electronics Group | In Stock | - | Datasheet | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Obsolete | No | - | - | No | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | 2500 V | 400 nA | 40 V | - | ||
![]() PS2815-4-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | 200% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | 1.27 MM PITCH, LEAD FREE, PLASTIC, SSOP-16 | Transferred | Yes | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 2500 V | 100 nA | 40 V | - | ||
![]() PS9713-V-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 70 °C | - | SOP-5 | Obsolete | No | 4.5 V | - | - | - | VDE APPROVED | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | 0.015 A | 2500 V | - | - | - | ||
![]() PS2511L-1 NEC Electronics Group | In Stock | - | Datasheet | - | 200% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | DIP-4 | Obsolete | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | 100 nA | 40 V | - | ||
![]() PS2511-2 NEC Electronics Group | In Stock | - | Datasheet | - | 200% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | PLASTIC, DIP-8 | Obsolete | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | 100 nA | 40 V | - | ||
![]() PH104 NEC Electronics America Inc | In Stock | - | Datasheet | ROUND | - | - | NEC ELECTRONICS AMERICA INC | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 2 mm | - | - | - | 100 nA | 30 V | 0.02 mA | ||
![]() PS2562L-2-A NEC Electronics Group | In Stock | - | Datasheet | - | 2000% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | ROHS COMPLIANT, SURFACE MOUNT, DIP-8 | Transferred | Yes | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | 5000 V | 400 nA | 40 V | - | ||
![]() PS2525L-2-E3 NEC Electronics Group | In Stock | - | Datasheet | - | 20% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | GULLWING, PLASTIC, DIP-8 | Obsolete | No | - | e0 | - | TIN LEAD | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.15 A | - | 5000 V | 100 nA | 80 V | - | ||
![]() PS9301L-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SDIP-6 | Obsolete | Yes | 10 V | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.012 A | - | 5000 V | - | - | - | ||
![]() PS8101-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-5 | Obsolete | No | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.025 A | 0.008 A | 2500 V | - | - | - | ||
![]() PS2605L-E4 NEC Electronics Group | In Stock | - | Datasheet | - | 300% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | GULLWING, PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | 5000 V | 100 nA | 80 V | - |