- Ihs Manufacturer
- Optoelectronic Device Type
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- HTS Code
- Isolation Voltage-Max
- Operating Temperature-Max
- Package Description
- Number of Elements
- Forward Current-Max
- Operating Temperature-Min
Attribute column
Manufacturer
NEC Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Exterior Housing Material | Connector | Connector pinout layout | Contacts pitch | Current Transfer Ratio-Nom | Data Rate-Nom | Electrical mounting | Ihs Manufacturer | Kind of connector | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Spatial orientation | Supply Voltage-Min | Type of connector | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Profile |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2702-4-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | - | NEC ELECTRONICS CORP | - | 4 | 100 °C | -55 °C | SOP-16 | Obsolete | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | VDE APPROVED | 8541.40.80.00 | compliant | SEPARATE, 4 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | 3750 V | 400 nA | 40 V | - | ||
![]() PS2605L NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 300% | - | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | GULLWING, PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 100 nA | 80 V | - | ||
![]() PS2707-2-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 150% | - | - | NEC ELECTRONICS CORP | - | 2 | 100 °C | -55 °C | PLASTIC, SOP-8 | Transferred | Yes | - | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL APPROVED | 8541.40.80.00 | compliant | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 3750 V | 100 nA | 120 V | - | ||
![]() PS9113-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 1 MBps | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -40 °C | LEAD FREE, SOP-5 | Obsolete | No | - | 4.5 V | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.015 A | 2500 V | - | - | - | ||
![]() PS9552L2-V-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -40 °C | SURFACE MOUNT PACKAGE-8 | Obsolete | Yes | - | - | - | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.016 A | - | 5000 V | - | - | - | ||
![]() PS8602L-V-E4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-8 | Transferred | Yes | - | - | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED, CMOS COMPATIBLE | 8541.40.80.00 | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.025 A | 0.008 A | 5000 V | - | - | - | ||
![]() PS9711-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | - | NEC ELECTRONICS CORP | - | 1 | 85 °C | -40 °C | SOP-5 | Transferred | Yes | - | 4.5 V | - | e6 | - | Tin/Bismuth (Sn/Bi) | WITH SIGNAL PROCESSING CIRCUIT, UL APPROVED | 8541.40.80.00 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 2500 V | - | - | - | ||
![]() PS2533L-1-V-F3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 4000% | - | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | GULLWING, PLASTIC, DIP-4 | Obsolete | No | - | - | - | e0 | No | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | 8541.40.80.00 | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 400 nA | 350 V | - | ||
![]() PS2805A-4-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 50% | - | - | NEC ELECTRONICS CORP | - | 4 | 100 °C | -55 °C | PLASTIC, SSOP-16 | Obsolete | No | - | - | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | - | 2500 V | 100 nA | 70 V | - | ||
![]() PS8601L2 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | GULL WING, PLASTIC, DIP-8 | Transferred | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED, CMOS COMPATIBLE | 8541.40.80.00 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | 0.008 A | 5000 V | - | - | - | ||
![]() PS2806-1-V-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SOP-4 | Obsolete | No | - | - | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | compliant | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | 2500 V | 400 nA | 40 V | - | ||
![]() PS9661L-E3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 25 MBps | - | NEC ELECTRONICS CORP | - | 1 | 85 °C | -40 °C | LEAD FREE, PLASTIC, SURFACE MOUNT, DIP-8 | Transferred | Yes | - | 4.5 V | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.01 A | 3750 V | - | - | - | ||
![]() PS9302L-E3-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SDIP-8 | Transferred | Yes | - | 15 V | - | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | 8541.40.80.00 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.016 A | - | 5000 V | - | - | - | ||
![]() PS9614-V-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | - | NEC ELECTRONICS CORP | - | 1 | 85 °C | -40 °C | PLASTIC, DIP-8 | Transferred | Yes | - | 4.5 V | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | 0.025 A | 3750 V | - | - | - | ||
![]() 2562 NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2501L-1-K NEC Electronics Group | In Stock | - | Datasheet | 1 | socket | 1x5 | 2.54mm | 300% | - | THT | NEC ELECTRONICS CORP | female | - | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-4 | Obsolete | No | straight | - | pin strips | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 100 nA | 80 V | beryllium copper | ||
![]() PS2561AL1-1-A NEC Electronics Group | In Stock | - | Datasheet | 1 | socket | 1x17 | 2.54mm | 50% | - | THT | NEC ELECTRONICS CORP | female | - | 100 °C | -55 °C | LEAD FREE, PLASTIC, DIP-4 | Obsolete | Yes | straight | - | pin strips | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | - | 5000 V | 100 nA | 70 V | beryllium copper | ||
![]() PS2562L2-1 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-4 | Obsolete | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 400 nA | 40 V | - | ||
![]() PS2815-1-V-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 200% | - | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | 1.27 MM PITCH, PLASTIC, SSOP-4 | Obsolete | No | - | - | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 2500 V | 100 nA | 40 V | - | ||
![]() PS2562-1-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | - | NEC ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | PLASTIC, DIP-4 | Obsolete | No | - | - | - | - | No | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 400 nA | 40 V | - |