- Ihs Manufacturer
- Optoelectronic Device Type
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- HTS Code
- Isolation Voltage-Max
- Operating Temperature-Max
- Package Description
- Number of Elements
- Forward Current-Max
- Operating Temperature-Min
Attribute column
Manufacturer
NEC Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS8601L-V-E3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-8 | Transferred | Yes | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED, CMOS COMPATIBLE | 8541.40.80.00 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | 0.008 A | 5000 V | - | - | ||
![]() PS2602L-K-E3 NEC Electronics Group | In Stock | - | Datasheet | 300% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SURFACE MOUNT PACKAGE-6 | Obsolete | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 100 nA | 80 V | ||
![]() PS9711-E3 NEC Electronics Group | In Stock | - | Datasheet | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SOP-5 | Transferred | No | 4.5 V | e0 | - | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 2500 V | - | - | ||
![]() PS9301L-E3-V-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SDIP-6 | Transferred | - | 10 V | e4 | - | NICKEL PALLADIUM GOLD | UL RECOGNIZED, VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.012 A | - | 5000 V | - | - | ||
![]() PS2561A-1Y-V-A NEC Electronics Group | In Stock | - | Datasheet | 50% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, DIP-4 | Obsolete | Yes | - | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | - | 5000 V | 100 nA | 70 V | ||
![]() PS2652-M NEC Electronics Group | In Stock | - | Datasheet | 50% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 100 nA | 80 V | ||
![]() PS9613L-E4-A NEC Electronics Group | In Stock | - | Datasheet | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SURFACE MOUNT, DIP-6 | Transferred | Yes | 4.5 V | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | 0.015 A | 5000 V | - | - | ||
![]() PS9121-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | Yes | 2.7 V | e6 | Yes | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.80.00 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | 0.025 A | 2500 V | - | - | ||
![]() PS2707-1-F4 NEC Electronics Group | In Stock | - | Datasheet | 150% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 3750 V | 100 nA | 120 V | ||
![]() PS2501A NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2621L NEC Electronics Group | In Stock | - | Datasheet | 20% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | 6 PIN | Obsolete | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.15 A | - | 5000 V | 100 nA | 80 V | ||
![]() PS2534L-2 NEC Electronics Group | In Stock | - | Datasheet | 1500% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | 8 PIN | Obsolete | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | compliant | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 400 nA | 300 V | ||
![]() PS2565L-2-V-E4 NEC Electronics Group | In Stock | - | Datasheet | 200% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-8 | Obsolete | No | - | e0 | - | Tin/Lead (Sn/Pb) | VDE APPROVED | 8541.40.80.00 | compliant | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 100 nA | 80 V | ||
![]() PS8502L2 NEC Electronics Group | In Stock | - | Datasheet | 15% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SURFACE MOUNT PACKAGE-8 | Obsolete | No | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.025 A | - | 5000 V | - | - | ||
![]() PS2532L-1-F3 NEC Electronics Group | In Stock | - | Datasheet | 4000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-4 | Obsolete | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 400 nA | 300 V | ||
![]() PS8501L2-V NEC Electronics Group | In Stock | - | Datasheet | 15% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SURFACE MOUNT PACKAGE-8 | Obsolete | No | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.025 A | - | 5000 V | - | - | ||
![]() PS2532-4-V-A NEC Electronics Group | In Stock | - | Datasheet | 4000% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Transferred | Yes | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 400 nA | 300 V | ||
![]() PS2562-4-V-A NEC Electronics Group | In Stock | - | Datasheet | 2000% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | ROHS COMPLIANT, DIP-16 | Transferred | Yes | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | SEPARATE, 4 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 400 nA | 40 V | ||
![]() PS2841-4A-F4-A NEC Electronics Group | In Stock | - | Datasheet | 200% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -40 °C | 4.40 X 5.60 MM, 2.50 MM HEIGHT, 0.80 MM PITCH, LEAD FREE, SOP-12 | Obsolete | Yes | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.80.00 | compliant | COMMON COLLECTOR, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.02 A | - | 1500 V | 100 nA | 70 V | ||
![]() PS8602L-V-E3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-8 | Transferred | Yes | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED, CMOS COMPATIBLE | 8541.40.80.00 | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.025 A | 0.008 A | 5000 V | - | - |