- Ihs Manufacturer
- Optoelectronic Device Type
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- HTS Code
- Isolation Voltage-Max
- Operating Temperature-Max
- Package Description
- Number of Elements
- Forward Current-Max
- Operating Temperature-Min
Attribute column
Manufacturer
NEC Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shape | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Infrared Range | Light Current-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9214-F4-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | Yes | 4.5 V | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | 0.025 A | 2500 V | - | - | - | - | ||
![]() PS2532L-1-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | 4000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, SURFACE MOUNT, PLASTIC, DIP-4 | Transferred | Yes | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | 5000 V | 400 nA | 300 V | - | - | ||
![]() PS2622L-E4 NEC Electronics Group | In Stock | - | Datasheet | - | 20% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | 6 PIN | Obsolete | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.15 A | - | 5000 V | 100 nA | 80 V | - | - | ||
![]() PS9121-V-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | Yes | 2.7 V | e6 | Yes | Tin/Bismuth (Sn/Bi) | VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | 0.025 A | 2500 V | - | - | - | - | ||
![]() PS2534L-2-E3 NEC Electronics Group | In Stock | - | Datasheet | - | 1500% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | 8 PIN | Obsolete | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | 400 nA | 300 V | - | - | ||
![]() PS9611L-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Obsolete | No | 4.5 V | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 3750 V | - | - | - | - | ||
![]() PS9611L-V-E3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, PLASTIC, DIP-8 | Transferred | Yes | 4.5 V | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | WITH SIGNAL PROCESSING CIRCUIT, VDE APPROVED, UL APPROVED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 3750 V | - | - | - | - | ||
![]() PS2733-2-V NEC Electronics Group | In Stock | - | Datasheet | - | 4000% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | SOP, 8 PIN | Obsolete | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | 2500 V | 400 nA | 350 V | - | - | ||
![]() PS2707-1-V-E3-A NEC Electronics Group | In Stock | - | Datasheet | - | 150% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 3750 V | 100 nA | 120 V | - | - | ||
![]() PH102 NEC Electronics America Inc | In Stock | - | Datasheet | ROUND | - | - | NEC ELECTRONICS AMERICA INC | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 3.8 mm | - | - | - | 200 nA | 30 V | YES | 0.18 mA | ||
![]() PS2513L-1-E4-A NEC Electronics Group | In Stock | - | Datasheet | - | 125% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, SURFACE MOUNT, PLASTIC, DIP-4 | Transferred | Yes | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | 5000 V | 100 nA | 120 V | - | - | ||
![]() PS2534L-1-E4 NEC Electronics Group | In Stock | - | Datasheet | - | 1500% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | 4 PIN | Obsolete | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | 400 nA | 300 V | - | - | ||
![]() PS2581AL2 NEC Electronics Group | In Stock | - | Datasheet | - | 50% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SURFACE MOUNT, DIP-4 | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.03 A | - | 5000 V | 100 nA | 70 V | - | - | ||
![]() PS8821-2-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, SSOP-8 | Transferred | Yes | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | - | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.025 A | 0.008 A | 2500 V | - | - | - | - | ||
![]() PS9303L NEC Electronics Group | In Stock | - | Datasheet | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, SURFACE MOUNT, DIP-6 | Obsolete | No | 4.5 V | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.01 A | 0.025 A | 5000 V | - | - | - | - | ||
![]() PS2732-2-V-A NEC Electronics Group | In Stock | - | Datasheet | - | 4000% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | SOP-8 | Transferred | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | 2500 V | 400 nA | 300 V | - | - | ||
![]() PS2702-1-V NEC Electronics Group | In Stock | - | Datasheet | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP-4 | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | 3750 V | 400 nA | 40 V | - | - | ||
![]() PS9302L-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SDIP-8 | Transferred | Yes | 15 V | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.016 A | - | 5000 V | - | - | - | - | ||
![]() PS9214-V-F3-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | Yes | 4.5 V | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | 0.025 A | 2500 V | - | - | - | - | ||
![]() PS2513L-1-V-F3-A NEC Electronics Group | In Stock | - | Datasheet | - | 125% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, SURFACE MOUNT, PLASTIC, DIP-4 | Transferred | Yes | - | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | 5000 V | 100 nA | 120 V | - | - |