- Ihs Manufacturer
- Optoelectronic Device Type
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- HTS Code
- Isolation Voltage-Max
- Operating Temperature-Max
- Package Description
- Number of Elements
- Forward Current-Max
- Operating Temperature-Min
Attribute column
Manufacturer
NEC Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2654L2 NEC Electronics Group | In Stock | - | Datasheet | 2000% | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | DSO-6 | Obsolete | - | - | - | UL APPROVED | 8541.40.80.00 | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | 5000 V | 400 nA | 40 V | ||
![]() PS2732-1-V-F3-A NEC Electronics Group | In Stock | - | Datasheet | 4000% | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SOP-4 | Transferred | Yes | e6 | Tin/Bismuth (Sn/Bi) | VDE APPROVED | 8541.40.80.00 | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | 2500 V | 400 nA | 300 V | ||
![]() PS2511L-4 NEC Electronics Group | In Stock | - | Datasheet | 200% | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | DIP-16 | Obsolete | - | - | - | UL APPROVED | 8541.40.80.00 | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 5000 V | 100 nA | 40 V | ||
![]() PH302C NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2707-4-A NEC Electronics Group | In Stock | - | Datasheet | 150% | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | PLASTIC, SOP-16 | Transferred | Yes | e6 | Tin/Bismuth (Sn/Bi) | UL APPROVED | 8541.40.80.00 | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 3750 V | 100 nA | 120 V |