- Ihs Manufacturer
- Optoelectronic Device Type
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- HTS Code
- Isolation Voltage-Max
- Operating Temperature-Max
- Package Description
- Number of Elements
- Forward Current-Max
- Operating Temperature-Min
Attribute column
Manufacturer
NEC Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9213-V-A NEC Electronics Group | In Stock | - | Datasheet | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | Yes | 4.5 V | e6 | Yes | Tin/Bismuth (Sn/Bi) | VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | 0.015 A | 2500 V | - | - | ||
![]() PS8701-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP-5 | Obsolete | No | - | - | - | - | - | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | 0.008 A | 2500 V | - | - | ||
![]() PS2732-1-F4-A NEC Electronics Group | In Stock | - | Datasheet | 4000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SOP-4 | Transferred | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | 2500 V | 400 nA | 300 V | ||
![]() PS9213-V-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | Yes | 4.5 V | e6 | Yes | Tin/Bismuth (Sn/Bi) | VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | 0.015 A | 2500 V | - | - | ||
![]() PS2521L-1-F4-A NEC Electronics Group | In Stock | - | Datasheet | 20% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-4 | Transferred | Yes | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.15 A | - | 5000 V | 100 nA | 80 V | ||
![]() PS8601-V-A NEC Electronics Group | In Stock | - | Datasheet | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, DIP-8 | Transferred | Yes | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED, CMOS COMPATIBLE | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | 0.008 A | 5000 V | - | - | ||
![]() PS2815-1-V NEC Electronics Group | In Stock | - | Datasheet | 200% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | 1.27 MM PITCH, PLASTIC, SSOP-4 | Obsolete | No | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 2500 V | 100 nA | 40 V | ||
![]() PS9553L1 NEC Electronics Group | In Stock | - | Datasheet | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE PACKAGE-8 | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.012 A | - | 5000 V | - | - | ||
![]() PS2915-1 NEC Electronics Group | In Stock | - | Datasheet | 200% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | No | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 2500 V | 100 nA | 40 V | ||
![]() PS2571L1-4 NEC Electronics Group | In Stock | - | Datasheet | 200% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | DIP-16 | Obsolete | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 100 nA | 40 V | ||
![]() PS2841-4B-F3 NEC Electronics Group | In Stock | - | Datasheet | 200% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -40 °C | 4.40 X 5.60 MM, 2.50 MM HEIGHT, ULTRA SMALL, SOP-12 | Obsolete | No | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | COMMON COLLECTOR, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.02 A | - | 1500 V | 100 nA | 70 V | ||
![]() PS9611L-V-E3 NEC Electronics Group | In Stock | - | Datasheet | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Obsolete | No | 4.5 V | e0 | - | Tin/Lead (Sn/Pb) | VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 3750 V | - | - | ||
![]() PS2802-1-F4 NEC Electronics Group | In Stock | - | Datasheet | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Obsolete | No | - | - | No | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | 2500 V | 400 nA | 40 V | ||
![]() PS2562L-1-E4-A NEC Electronics Group | In Stock | - | Datasheet | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, SURFACE MOUNT, PLASTIC, DIP-4 | Transferred | Yes | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 400 nA | 40 V | ||
![]() PS2501L-1-H NEC Electronics Group | In Stock | - | Datasheet | 80% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-4 | Obsolete | No | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 100 nA | 80 V | ||
![]() PS2521L-2-E4-A NEC Electronics Group | In Stock | - | Datasheet | 20% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-8 | Transferred | Yes | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.15 A | - | 5000 V | 100 nA | 80 V | ||
![]() PS2732-1-F4 NEC Electronics Group | In Stock | - | Datasheet | 4000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP, 4 PIN | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | 2500 V | 400 nA | 300 V | ||
![]() PS2833-4-F3 NEC Electronics Group | In Stock | - | Datasheet | 2000% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | PLASTIC, SOP-16 | Obsolete | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | 2500 V | 400 nA | 350 V | ||
![]() PS9701-V-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SOP-5 | Transferred | - | 4.5 V | - | - | - | WITH SIGNAL PROCESSING CIRCUIT, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | 0.05 A | 2500 V | - | - | ||
![]() PS2566-1-V NEC Electronics Group | In Stock | - | Datasheet | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, DIP-4 | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | 5000 V | 400 nA | 40 V |