- Ihs Manufacturer
- Optoelectronic Device Type
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- HTS Code
- Isolation Voltage-Max
- Operating Temperature-Max
- Package Description
- Number of Elements
- Forward Current-Max
- Operating Temperature-Min
Attribute column
Manufacturer
NEC Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shape | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Light Current-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2581AL2-N-A NEC Electronics Group | In Stock | - | Datasheet | - | 50% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | ROHS COMPLIANT, SURFACE MOUNT, PLASTIC, DIP-4 | Obsolete | Yes | - | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.03 A | - | 5000 V | 100 nA | 70 V | - | ||
![]() PS9613L-V-E4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SURFACE MOUNT, DIP-6 | Transferred | Yes | 4.5 V | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | 0.015 A | 5000 V | - | - | - | ||
![]() PS2707-1-V-E4 NEC Electronics Group | In Stock | - | Datasheet | - | 150% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 3750 V | 100 nA | 120 V | - | ||
![]() PS2608 NEC Electronics Group | In Stock | - | Datasheet | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | 5000 V | 400 nA | 40 V | - | ||
![]() PH101 NEC Electronics America Inc | In Stock | - | Datasheet | ROUND | - | - | NEC ELECTRONICS AMERICA INC | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 3.8 mm | - | - | - | 500 nA | 20 V | 12 mA | ||
![]() PS9713-V-F3 NEC Electronics Group | In Stock | - | Datasheet | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | SOP-5 | Obsolete | No | 4.5 V | - | - | - | WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | 0.015 A | 2500 V | - | - | - | ||
![]() PS2534L-1-E3 NEC Electronics Group | In Stock | - | Datasheet | - | 1500% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | 4 PIN | Obsolete | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | 400 nA | 300 V | - | ||
![]() PS2832-4-V-A NEC Electronics Group | In Stock | - | Datasheet | - | 2000% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | PLASTIC, SOP-16 | Transferred | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | 2500 V | 400 nA | 300 V | - | ||
![]() PS9301L2-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SDIP-6 | Obsolete | Yes | 10 V | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.012 A | - | 5000 V | - | - | - | ||
![]() PS2533L-1-V-E3 NEC Electronics Group | In Stock | - | Datasheet | - | 4000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | GULLWING, PLASTIC, DIP-4 | Transferred | No | - | e0 | - | TIN LEAD | VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | 5000 V | 400 nA | 350 V | - | ||
![]() PS2503-3 NEC Electronics America Inc | In Stock | - | Datasheet | - | 200% | - | NEC ELECTRONICS AMERICA INC | 3 | 100 °C | -55 °C | PLASTIC, DIP-12 | Obsolete | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.49.80.00 | - | compliant | SEPARATE, 3 CHANNELS WITH BUILT-IN RESISTOR | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | 100 nA | 40 V | - | ||
![]() PS2605L-E3 NEC Electronics Group | In Stock | - | Datasheet | - | 300% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | GULLWING, PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | 5000 V | 100 nA | 80 V | - | ||
![]() PS9614L-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, DIP-8 | Transferred | No | 4.5 V | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | 0.025 A | 3750 V | - | - | - | ||
![]() PS2706-1 NEC Electronics Group | In Stock | - | Datasheet | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | 3750 V | 400 nA | 40 V | - | ||
![]() PS2732-1-V-E4 NEC Electronics Group | In Stock | - | Datasheet | - | 4000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP-4 | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | 2500 V | 400 nA | 300 V | - | ||
![]() PS2562L-1-V-F3 NEC Electronics Group | In Stock | - | Datasheet | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-4 | Obsolete | No | - | e0 | - | Tin/Lead (Sn/Pb) | VDE APPROVED, UL APPROVED | 8541.40.80.00 | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | 5000 V | 400 nA | 40 V | - | ||
![]() PS9851-1-V-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | 15 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE PACKAGE-8 | Transferred | - | 4.5 V | - | - | - | - | 8541.40.80.00 | 1 | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | 0.002 A | 2500 V | - | - | - | ||
![]() PS2702-4-F4 NEC Electronics Group | In Stock | - | Datasheet | - | 2000% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | PLASTIC, SOP-16 | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | 3750 V | 400 nA | 40 V | - | ||
![]() PS2707-1-V-E3 NEC Electronics Group | In Stock | - | Datasheet | - | 150% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 3750 V | 100 nA | 120 V | - | ||
![]() PS2733-1-E4 NEC Electronics Group | In Stock | - | Datasheet | - | 4000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP, 4 PIN | Obsolete | No | - | e0 | - | TIN LEAD | - | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | 2500 V | 400 nA | 350 V | - |