- Body Height
- Body Length or Diameter
- Connection Type
- Fiber Optic Device Type
- Ihs Manufacturer
- Operating Wavelength-Max
- Operating Wavelength-Min
- Operating Wavelength-Nom
- Part Life Cycle Code
- Reach Compliance Code
- Supply Voltage-Max
- Supply Voltage-Nom
Attribute column
Manufacturer
NEC Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Operating Temperature-Max | Part Life Cycle Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Reach Compliance Code | Body Length or Diameter | Body Breadth | Fall Time-Max | Rise Time | Sensitivity | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Connection Type | Communication Standard | Transmission Type | Operating Wavelength-Max | Operating Wavelength-Min | Data Rate (Tx) | Data Rate (Rx) | Threshold Current-Min | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NX8311UD NEC Electronics Group | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | NEC ELECTRONICS CORP | - | Obsolete | 1.6 V | - | 1.2 V | e0 | Tin/Lead (Sn/Pb) | unknown | 4.75 mm | - | 0.2 ns | 0.2 ns | - | LASER DIODE EMITTER | ISOLATOR | 1310 nm | LC CONNECTOR | ITU-T, OC-48, SDH, SONET, STM-16 | DIGITAL | 1355 nm | 1280 nm | - | - | 10 mA | 12 mm | ||
![]() OD-BD1222-15SL NEC Electronics Group | In Stock | - | Datasheet | - | - | NEC ELECTRONICS CORP | 70 °C | Obsolete | 3.465 V | 3.135 V | 3.3 V | - | - | unknown | 56.5 mm | 13.4 mm | - | - | -19.5 dBm | TRANSCEIVER | - | 1490 nm | LC CONNECTOR | - | - | 1500 nm | 1480 nm | 1250 Mbps | 1250 Mbps | - | 8.5 mm | ||
![]() OD-B2523-L26P NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPDN1C4R7M8S NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools