- Built-in depth
- Case Connection
- Circuit Commutated Turn-off Time-Nom
- Configuration
- Critical Rate of Rise of Off-State Voltage-Min
- DC Gate Trigger Current-Max
- DC Gate Trigger Voltage-Max
- Degree of protection (IP)
- HTS Code
- Holding Current-Max
- Ihs Manufacturer
- JEDEC-95 Code
Attribute column
Manufacturer
NEC LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Built-in depth | Degree of protection (IP) | Ihs Manufacturer | Leakage Current-Max | Manufacturer | Manufacturer Part Number | Number of Elements | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Voltage type | JESD-609 Code | Terminal Finish | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C106A NEC | In Stock | - | - | NO | 3 | 68 | IP20 | MOTOROLA INC | 0.1 mA | Motorola Semiconductor Products | C106A | 1 | 0 | 0 | 2 | 110 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | NOT SPECIFIED | 5.72 | - | No | AC | e0 | Tin/Lead (Sn/Pb) | 8541.30.00.80 | Silicon Controlled Rectifiers | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | R-PSFM-T3 | Not Qualified | SINGLE | ANODE | TO-225AA | SCR | 100 V | 20 A | 8 V/us | 100 V | 4 A | 3 mA | 0.2 mA | 0.8 V | 2.2 V | 40 µs | 10 µA | ||
![]() 2SF101 NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2702 NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |