- RoHS
- Throw Configuration
- CoilResistance
- Termination
- Coil Type
- Power Consumption
- Operate Time
- Coil Power
- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
Attribute column
Manufacturer
NEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage-Nom | CoilResistance | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | ECCN Code | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC2-5NJ NEC | 10857 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EF2-3NUH-L NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MR62-5USR NEC | 1854 | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 42 Ω | 1000000 Cycle(s) | WORLD PRODUCTS INC | World Products Inc | MR62-5USR | MR62 | 85 °C | -40 °C | Obsolete | 5.69 | Yes | EAR99 | 8536.41.00.20 | TUBE | unknown | CSA; UL | 20.2 mm | 9.8 mm | 20.2mm X 9.8mm X 11.4mm | - | - | 2 A | 30 V | SOLDER | POWER/SIGNAL RELAY | 1 A | - | - | - | - | 550 mW | 125 V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | DPDT | 5 V | 0.11 A | - | 3.1 V | 0.25 V | 11.4 mm | ||
![]() UD2-12NU-L NEC | 1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MR62-5UKSRY NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ED2-5NJ NEC | 3800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB2-24NU NEC | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EE2-3NU-L NEC | 650 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC2-3SNJ NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EE2-24SNU NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UD2-4.5SNU NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ED2-9NU NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UA2-24NJ NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB2-12NU NEC | 4040 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB2-5NU-L NEC | 10000 | - | - | NO | SURFACE MOUNT-STRAIGHT | 1.5 g | 10 | Silver Alloy | GOLD ALLOY | 5 V | 178 Ω | 1000000 Cycle(s) | WORLD PRODUCTS INC | World Products Inc | EB2-5NUL | - | 85 °C | -40 °C | Active | 5.12 | Yes | EAR99 | 8536.49.00.50 | TAPE AND REEL | unknown | CSA; UL | 14.3 mm | 9.3 mm | 14.3mm x 9.3mm x 6.15mm | 75 mΩ | 1000000000 Ω | 1 A | 220 V | SOLDER | POWER/SIGNAL RELAY | 1 A | - | 2 ms | 1 ms | - | 140 mW | 250 V | AC/DC | MOMENTARY | DC | 10 | 1000 Vrms | Random | 1000 Vrms | - | - | DPDT | 5 V | 0.028 A | 2 FORM C | 3.75 V | 0.5 V | 6.15 mm | ||
![]() EB2-12NU-L NEC | In Stock | - | - | NO | SURFACE MOUNT-STRAIGHT | 1.5 g | 10 | Silver Alloy | GOLD ALLOY | 12 V | 1028 Ω | 1000000 Cycle(s) | WORLD PRODUCTS INC | World Products Inc | EB2-12NUL | - | 85 °C | -40 °C | Active | 5.69 | Yes | EAR99 | 8536.49.00.50 | TAPE AND REEL | unknown | CSA; UL | 14.3 mm | 9.3 mm | 14.3mm x 9.3mm x 6.15mm | 75 mΩ | 1000000000 Ω | 1 A | 220 V | SOLDER | POWER/SIGNAL RELAY | 1 A | - | 2 ms | 1 ms | - | 140 mW | 250 V | AC/DC | MOMENTARY | DC | 10 | 1000 Vrms | Random | 1000 Vrms | - | - | DPDT | 12 V | 0.012 A | 2 FORM C | 9 V | 1.2 V | 6.15 mm | ||
![]() UB2-12NU NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB2-12SNU NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2-3TNU NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EE2-3SNUX-L NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |