- RoHS
- Throw Configuration
- CoilResistance
- Termination
- Coil Type
- Power Consumption
- Operate Time
- Coil Power
- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
Attribute column
Manufacturer
NEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Contact Current Rating | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Type | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MR62-24USR NEC | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 1050 Ω | - | 1000000 Cycle(s) | WORLD PRODUCTS INC | World Products Inc | MR62-24USR | MR62 | 85 °C | -40 °C | Obsolete | 5.69 | - | Yes | - | - | EAR99 | - | - | - | 8536.41.00.20 | TUBE | - | unknown | CSA; UL | 20.2 mm | 9.8 mm | 20.2mm X 9.8mm X 11.4mm | - | - | 2 A | 30 V | SOLDER | - | - | POWER/SIGNAL RELAY | 1 A | - | - | - | - | - | - | - | 550 mW | 125 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | DPDT | 24 V | 0.023 A | - | 15.8 V | 1.3 V | - | - | - | 11.4 mm | ||
![]() UD2-12SNU NEC | In Stock | - | - | - | - | - | 0.8 g | 8 | Silver Alloy | GOLD ALLOY | - | 12 V | 1440 Ω | - | 100000 Cycle(s) | WORLD PRODUCTS INC | World Products Inc | UD2-12SNU | - | 85 °C | -40 °C | Active | 5.54 | - | - | - | - | - | - | - | - | - | - | - | unknown | CSA; TUV; UL | 10.6 mm | 6.5 mm | 10.6mm x 6.5mm x 5.45mm | 100 mΩ | 1000000000 Ω | 1 A | 220 V | SOLDER | - | - | - | 1 A | - | 2 ms | - | - | 1 ms | - | - | 100 mW | 250 V | AC/DC | LATCHED | - | DC | 1000 Vrms | Random | 1500 Vrms | - | - | DPDT | - | - | 2 FORM C | 9 V | 9 V | - | - | - | 5.45 mm | ||
![]() EA2-5NJ NEC | In Stock | - | - | - | - | 10 | - | - | - | - | 5 V | - | 178 Ω | Gold, Silver | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | Solder | - | 85 °C | -40 °C | - | - | - | 9.2 mm | - | - | - | - | - | - | - | - | - | - | DPDT | 1 A | - | - | - | 2 ms | Non-Latching | 2 A | - | - | 140 mW | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.2 mm | - | - | ||
![]() EE2-5NU NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UD2-3SNU NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MR62-48UKSRY NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC2-12NJ NEC | In Stock | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | Non-Latching | 1 A | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UD2-3NU NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC2-12NU NEC | In Stock | - | - | - | - | 8 | - | - | - | - | - | - | 1.028 kΩ | Gold, Silver | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | PC Pin | - | 85 °C | -40 °C | - | - | - | 6.5 mm | - | - | - | - | - | - | - | - | - | - | DPDT | 1 A | - | - | - | 2 ms | - | 11.67 mA | - | - | - | 140 mW | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | 5.3 mm | 10.6 mm | 6.5 mm | - | ||
![]() EB2-4.5NFG-L NEC | In Stock | - | - | - | - | - | - | - | - | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2-4.5TNJ NEC | In Stock | - | - | - | - | - | - | - | - | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | Latching, Dual Coil | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EE2-4.5TNU NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC2-12SNJ NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EE2-5SNU NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EE2-4.5SNU NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 75 mΩ | Silver | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | 2 A | - | - | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UA2-5NE NEC | In Stock | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | Non-Latching | 1 A | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC2-3NU NEC | In Stock | - | - | - | - | - | - | - | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | Non-Latching | - | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EE2-3TNU NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 64.3 Ω | Silver | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UA2-5NJ NEC | In Stock | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | Non-Latching | 1 A | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ED2-24NJ NEC | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 24 V | - | 8229 Ω | - | 1000000 Cycle(s) | WORLD PRODUCTS INC | World Products Inc | ED2-24NJ | - | 85 °C | -40 °C | Active | 2.24 | Compliant | Yes | - | Solder | EAR99 | - | - | N | 8536.49.00.50 | TUBE | - | unknown | CSA; TUV; UL | 15 mm | 7.5 mm | 15mm x 7.5mm x 9.4mm | - | - | 1 A | 220 V | SOLDER | DPDT | - | POWER/SIGNAL RELAY | 1 A | - | 3 ms | Non-Latching | - | 2 ms | - | 70 mW | 70 mW | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | DPDT | 24 V | 0.003 A | - | 18 V | 2.4 V | - | - | - | 9.4 mm |