- RoHS
- Throw Configuration
- CoilResistance
- Termination
- Coil Type
- Power Consumption
- Operate Time
- Coil Power
- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Operate Voltage(DC)
Attribute column
Manufacturer
NEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Pbfree Code | Termination | ECCN Code | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Type | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EF2-4.5TNUX NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UB2-3NU NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ED2-3NJ NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EE2-5NUN-L NEC | In Stock | - | - | NO | SURFACE MOUNT-STRAIGHT | 1.9 g | 10 | Silver Alloy | GOLD ALLOY | - | 5 V | 178 Ω | 100000 Cycle(s) | WORLD PRODUCTS INC | World Products Inc | EE2-5NUN-L | 85 °C | -40 °C | Obsolete | 5.68 | - | Yes | Yes | - | EAR99 | 8536.49.00.50 | TAPE AND REEL | unknown | CSA; UL | 15 mm | 7.5 mm | 15mm x 7.5mm x 9mm | 75 mΩ | 1000000000 Ω | 2 A | 220 V | SOLDER | - | POWER/SIGNAL RELAY | 2 A | - | 2 ms | - | - | 1 ms | - | - | 140 mW | 250 V | AC/DC | MOMENTARY | DC | 10 | 1000 Vrms | Random | 1500 Vrms | - | - | DPDT | 5 V | 0.3 A | 2 FORM C | 3.75 V | 0.5 V | 9 mm | ||
![]() EC2-24NJ NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UB2-12SNU NEC | In Stock | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | Latching | 1 A | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UB2-5NU-L NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA2-4.5SNJ NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UA2-3NJ NEC | In Stock | - | - | - | - | - | - | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | Non-Latching | 1 A | - | - | 140 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |