Filters
  • RoHS
  • CoilResistance
  • Contact Materials
  • Termination
  • Throw Configuration
  • Manufacturer
  • Manufacturer Part Number
  • Operate Time
  • Power Consumption
  • Body Breadth
  • Body Height
  • Body Length or Diameter

Attribute column

Manufacturer

NEC Signal Relays, Up to 2 Amps

View Mode:
50 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Surface Mount

Mounting Feature

Weight

Material - Insulation

Number of Terminals

Terminal Screw Material

End Contact Material

End Contact Plating

Coil Voltage-Nom

CoilResistance

ElectricalLife

Ihs Manufacturer

Manufacturer

Manufacturer Part Number

Operating Temperature-Max

Operating Temperature-Min

Part Life Cycle Code

Risk Rank

RoHS

Rohs Code

Voltage, Rating

Operating Temperature

Packaging

Series

Part Status

ECCN Code

Color

Number of Rows

HTS Code

Pitch

Packing Method

Reach Compliance Code

Current Rating

Reference Standard

Body Length or Diameter

Body Breadth

Physical Dimension

Contact Resistance

Wire Gauge

Insulation Resistance

Contact Current(DC)-Max

Number of Circuits

Contact Voltage(DC)-Max

Termination Type

Terminal Block Type

Bottom Termination

Barrier Type

Top Termination

Relay Type

Contact Current(AC)-Max

Contact (AC) Max Rating R Load

Operate Time

Terminal Screw Finish

Release Time

Contact (DC) Max Rating R Load

Coil Power

Contact Voltage(AC)-Max

Contact/Output Supply Type

Relay Action

Coil/Input Supply Type

Number of Wire Entries

PCB Hole Count

Dielectric Strength Between Open Contacts

Input Switching Control Type

Dielectric Strength Between Coil and Contacts

Contact (AC) Max Power Rating R Load

Contact (DC) Max Power Rating R Load

Relay Function

Coil Voltage(DC)-Max

Coil Current(DC)-Max

Relay Form

Coil Operate Voltage(DC)

Coil Release Voltage(DC)

Features

Body Height

Material Flammability Rating
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
NO

SURFACE MOUNT-STRAIGHT

1.5 g

-

10

-

Silver Alloy

GOLD ALLOY

5 V

178 Ω

1000000 Cycle(s)

WORLD PRODUCTS INC

World Products Inc

EB2-5TNUL

85 °C

-40 °C

Active

5.69

Non-Compliant

Yes

-

-

-

-

-

EAR99

-

-

8536.49.00.50

-

TAPE AND REEL

unknown

-

CSA; UL

14.3 mm

9.3 mm

14.3mm x 9.3mm x 6.15mm

75 mΩ

-

1000000000 Ω

1 A

-

220 V

SOLDER

-

-

-

-

POWER/SIGNAL RELAY

1 A

-

2 ms

-

1 ms

-

140 mW

250 V

AC/DC

LATCHED

DC

-

10

1000 Vrms

Random

1000 Vrms

-

-

DPDT

5 V

0.028 A

2 FORM C

3.75 V

3.75 V

-

6.15 mm

-

In Stock

-

-

Chassis, Panel

-

-

-

Thermoplastic

-

Steel

-

-

-

-

-

-

-

-

-

-

-

-

-

-

300V

-40°C ~ 115°C

Bulk

YK613

Active

-

Black

1

-

0.394 (10.00mm)

-

-

25A

-

-

-

-

-

12-22 AWG

-

-

15

-

-

Barrier Block

Solder Eyelets

2 Wall (Dual)

Screws with Captive Plate

-

-

-

-

Zinc

-

-

-

-

-

-

-

15

-

-

-

-

-

-

-

-

-

-

-

-

Flange

-

UL94 V-0