- RoHS
- CoilResistance
- Contact Materials
- Termination
- Throw Configuration
- Manufacturer
- Manufacturer Part Number
- Operate Time
- Power Consumption
- Body Breadth
- Body Height
- Body Length or Diameter
Attribute column
Manufacturer
NEC Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Pins | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Termination | ECCN Code | Resistance | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Relay Type | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UD2-4.5SNUN NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UB2-3NUN-L NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP2-3N1ST NEC | In Stock | - | - | - | - | 10 | 225 Ω | Silver | - | - | - | - | - | - | - | - | - | Compliant | - | PCB | - | 225 Ω | - | - | - | - | - | - | - | - | - | - | - | DPDT, SPDT | - | - | - | - | - | 480 mW | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN2-1N1S NEC | In Stock | - | - | - | - | - | 125 Ω | Silver | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | 96 mA | - | - | 640 mW | - | - | - | 12 V | - | - | - | - | - | - | - | ||
![]() MR62-24S NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EQ1-31000S NEC | In Stock | - | - | - | - | - | 225 Ω | Silver | - | - | - | - | - | - | - | - | - | Compliant | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | 640 mW | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN2-B1N1S NEC | In Stock | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 125 Ω | - | 100000 Cycle(s) | WORLD PRODUCTS INC | World Products Inc | EN2-B1N1S | EN2 | 85 °C | -40 °C | Obsolete | 5.6 | - | Yes | - | EAR99 | - | DUAL FUNCTION RELAY | 8536.41.00.05 | TUBE | unknown | 33 mm | 16 mm | 33mm X 16mm X 16.5mm | 35 A | FLUX FREE SEALED | 16 V | SOLDER | - | POWER/SIGNAL RELAY | 5 ms | - | 7 ms | - | - | 1150 mW | DC | LATCHED | - | DC | SPDT | 12 V | 0.096 A | 6.5 V | 0.6 V | 16.5 mm | ||
![]() EF2-5SNU NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ET1-B3M1S NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EX1-2U1S NEC | In Stock | - | - | - | - | - | 160 Ω | Silver | - | - | - | - | - | - | - | - | - | Compliant | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mA | - | - | 9 mW | - | - | - | - | - | - | - | - | - | - | - |