- HTS Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Isolation Voltage-Max
- Number of Elements
- On-state Resistance-Max
- Optoelectronic Device Type
- Forward Current-Max
Attribute column
Manufacturer
NEC Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Output Voltage | Max Output Current | Configuration | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | RMS Current (Irms) | Forward Current-Max | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | SOP | 4 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | - | Gull Wing, SMD/SMT | 35 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | 120 mA | - | 120 mA | SPST | - | - | 10 mA | 400 V | 1.4 V | Relay | 120 mA | - | 50 mA | - | 50 mA | - | 120 mA | 1.5 kV | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 6 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Gull Wing | 100 mΩ | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 2.5 A | SPST | - | - | 10 mA | 60 V | - | Relay | - | - | - | - | 50 mA | - | 2.5 A | 1.5 kV | - | - | - | - | - | 3.5 mm | 9.25 mm | 6.5 mm | No | No SVHC | - | Lead Free | ||
![]() PS7221-2A NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2402 NEC | In Stock | - | - | - | - | - | Nylon 6/6 | CRYDOM INC | Crydom Inc | A2402 | - | - | 80 °C | -30 °C | - | Obsolete | 8.38 | - | - | - | - | - | - | - | - | - | - | Natural | - | 8541.40.95.00 | Solid State Relays | unknown | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | 27 mm | - | - | - | - | - | 57 mm | 0.004 A | Back to Back SCR | 90 V | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 6 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Gull Wing | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | Relay | - | - | - | - | 50 mA | - | 120 mA | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PS7341-1A-A NEC | In Stock | - | - | Through Hole | - | 6 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | PC Pin | 30 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | 150 mA | - | 150 mA | SPST | - | - | - | 400 V | 1.4 V | Relay | - | - | 50 mA | - | 50 mA | - | 150 mA | 3.75 kV | - | - | - | - | - | - | - | - | No | - | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 8 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Gull Wing | 2.5 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | DPST | - | - | - | 100 V | 1.4 V | Relay | - | - | - | - | 50 mA | - | 350 mA | 1.5 kV | - | - | - | - | - | - | - | - | No | - | - | Lead Free | ||
![]() PS7141L-1A-A NEC | In Stock | - | - | Surface Mount | - | 6 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Gull Wing | 30 Ω | - | - | - | - | - | - | - | - | 400 V | - | - | 300 mA | SPST | - | - | - | - | - | Relay | - | - | - | - | 50 mA | - | 300 mA | - | - | - | - | - | - | 3.5 mm | 9.25 mm | 6.5 mm | - | - | - | Lead Free | ||
![]() PS7122-1A-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | 1 | 5 Ω | 85 °C | -40 °C | DIP-6 | Transferred | - | - | Yes | - | e1 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | UL APPROVED | 8541.40.95.00 | - | compliant | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.02 A | - | - | - | 0.2 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS7111-2A-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | 2 | 6 Ω | 80 °C | -40 °C | DIP-8 | Transferred | - | - | Yes | - | e1 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | UL APPROVED | 8541.40.95.00 | - | compliant | - | - | SEPARATE, 2 ELEMENTS | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.02 A | - | - | - | 0.1 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS7841-A15 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | 1 | 25 Ω | 80 °C | -40 °C | S0P, 16 PIN | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | unknown | - | - | SINGLE WITH DIODE BRIDGE, DARLINGTON AND OPTOCOUPLER TRANSISTOR OUTPUT | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.05 A | - | - | - | 0.12 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS7211-2A-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | 2 | 6 Ω | 80 °C | -40 °C | SOP-8 | Transferred | - | - | No | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | UL APPROVED | 8541.40.95.00 | - | compliant | - | - | SEPARATE, 2 ELEMENTS | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.02 A | - | - | - | 0.1 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS7241-2B-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | 2 | 30 Ω | 80 °C | -40 °C | SOP-8 | Transferred | - | - | No | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | UL APPROVED | 8541.40.95.00 | - | compliant | - | - | SEPARATE, 2 ELEMENTS | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.02 A | - | - | - | 0.12 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS710BL-1A-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | 1 | 0.1 Ω | 85 °C | -40 °C | SURFACE MOUNT, DIP-6 | Obsolete | - | - | No | - | e0 | No | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.40.95.00 | - | compliant | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.02 A | - | - | - | 2.5 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS7841-A15-F3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | 1 | 30 Ω | 80 °C | -40 °C | S0P, 16 PIN | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | unknown | - | - | SINGLE WITH DIODE BRIDGE, DARLINGTON AND OPTOCOUPLER TRANSISTOR OUTPUT | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.02 A | - | - | - | 0.12 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS7241-1A-E3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | 1 | 25 Ω | 80 °C | -40 °C | SOP-4 | Obsolete | - | - | Yes | - | e6 | Yes | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.95.00 | - | compliant | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.02 A | - | - | - | 0.12 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS7112L-1A-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | 1 | 6 Ω | 80 °C | -40 °C | DIP-6 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | unknown | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.02 A | - | - | - | 0.2 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS7622A-2A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | 2 | 5 Ω | 80 °C | -40 °C | SOP-8 | Obsolete | - | - | No | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8541.40.95.00 | - | compliant | - | - | SEPARATE, 2 ELEMENTS | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.02 A | - | - | - | 0.2 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS7214-1A-E4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | 1 | 1.2 Ω | 85 °C | -40 °C | 2.10 MM HEIGHT, LEAD FREE, SOP-4 | Transferred | - | - | Yes | - | e6 | - | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | compliant | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.02 A | - | - | - | 0.4 A | - | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS7342L-1A-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | 1 | 10 Ω | 85 °C | -40 °C | DIP-6 | Obsolete | - | - | No | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | UL APPROVED | 8541.40.95.00 | - | compliant | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0.02 A | - | - | - | 0.2 A | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - |