- HTS Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Isolation Voltage-Max
- Number of Elements
- On-state Resistance-Max
- Optoelectronic Device Type
- Forward Current-Max
Attribute column
Manufacturer
NEC Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Packaging | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Output Voltage | Output Current | Throw Configuration | Max Output Voltage | Relay Type | Input Current | Load Current | Isolation Voltage | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | - | Compliant | - | Gull Wing | 12.5 Ω | - | - | - | - | SPST | - | Relay | - | 120 mA | - | - | - | - | - | Contains Lead | ||
![]() PS7431-1A-A NEC | In Stock | - | - | Surface Mount | 4 | Compliant | - | Gull Wing | 33 Ω | - | - | - | - | SPST | - | Relay | 50 mA | 120 mA | - | 2.05 mm | 4.4 mm | 4 mm | - | Lead Free | ||
![]() PS7221A2AF3A NEC | In Stock | - | - | Surface Mount | 8 | Compliant | Tape and Reel | Gull Wing | 10 Ω | 85 °C | -40 °C | - | 170 mA | DPST | 260 V | Relay | 50 mA | 170 mA | 1.5 kV | - | - | - | No | Lead Free | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | Compliant | - | Gull Wing | 1.6 Ω | 85 °C | -40 °C | - | - | SPST | - | Relay | 50 mA | 250 mA | - | 2.05 mm | 4.4 mm | 4 mm | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | Compliant | - | Gull Wing | 30 Ω | - | - | - | - | SPST | - | Relay | 50 mA | 120 mA | - | - | - | - | - | Lead Free | ||
![]() PS7142L-1C-A NEC | In Stock | - | - | Surface Mount | 8 | Compliant | - | Gull Wing | 12 Ω | - | - | - | - | DPST, SPDT | - | Relay | 50 mA | 400 mA | - | 3.5 mm | 9.25 mm | 6.5 mm | - | Lead Free | ||
![]() PS710BL-1A-A NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS7200E-1A NEC | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() PS7341-1A NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4 | Compliant | - | Gull Wing | 2 Ω | - | - | - | - | SPST | - | Relay | 50 mA | 400 mA | - | 2.05 mm | 4.4 mm | 4 mm | - | Lead Free | ||
![]() PS7360-1A NEC | In Stock | - | - | Through Hole | 6 | Compliant | - | - | - | 85 °C | -40 °C | 600 V | 90 mA | SPST | 600 V | - | 50 mA | - | 3.75 kV | 3.5 mm | 9.25 mm | 6.5 mm | No | Contains Lead |