- HTS Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Isolation Voltage-Max
- Number of Elements
- On-state Resistance-Max
- Optoelectronic Device Type
- Forward Current-Max
Attribute column
Manufacturer
NEC Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS7801-1A-F4-A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 14 Ω | 85 °C | -40 °C | 4.20 X 2.50 MM, 1.85 MM HEIGHT, ULTRA SMALL, SSOP-4 | Transferred | Yes | e6 | Yes | Tin/Bismuth (Sn/Bi) | - | 8541.40.95.00 | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.1 A | 500 V | ||
![]() PS710EL-1A-E3 NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 0.15 Ω | 85 °C | -40 °C | DIP-6 | Obsolete | No | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.95.00 | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 2 A | 1500 V | ||
![]() PS7212-1A-F3-A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 6 Ω | 80 °C | -40 °C | SOP-4 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | - | 8541.40.95.00 | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.2 A | 1500 V | ||
![]() PS7212-1A-F4 NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 6 Ω | 80 °C | -40 °C | SOP-4 | Transferred | No | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.95.00 | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.2 A | 1500 V | ||
![]() PS7522-2A-A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 2 | 5 Ω | 80 °C | -40 °C | DIP-8 | Transferred | Yes | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | TRANSISTOR OUTPUT SSR | 0.02 A | 0.2 A | 1500 V | ||
![]() PS7214-1A-F4-A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 1.2 Ω | 85 °C | -40 °C | 2.10 MM HEIGHT, LEAD FREE, SOP-4 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.4 A | 1500 V | ||
![]() PS7112-1A-A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 6 Ω | 80 °C | -40 °C | DIP-6 | Transferred | Yes | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL APPROVED | 8541.40.95.00 | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.2 A | 1500 V | ||
![]() PS7221-2A-F4-A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 2 | 8 Ω | 85 °C | -40 °C | 2.1 MM HEIGHT, SOP-8 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | TRANSISTOR OUTPUT SSR | 0.02 A | 0.15 A | 1500 V | ||
![]() PS7342C-1A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 20 Ω | 85 °C | -40 °C | DIP-6 | Obsolete | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.95.00 | unknown | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.17 A | 3750 V | ||
![]() PS7341B-1B NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 70 Ω | 85 °C | -40 °C | DIP-6 | Obsolete | No | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.95.00 | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.09 A | 3750 V | ||
![]() PS7522-1A-A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 5 Ω | 80 °C | -40 °C | DIP-6 | Transferred | Yes | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL APPROVED | 8541.40.95.00 | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.2 A | 1500 V | ||
![]() PS7241-1A-E4-A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 25 Ω | 80 °C | -40 °C | SOP-4 | Obsolete | Yes | e6 | Yes | Tin/Bismuth (Sn/Bi) | UL APPROVED, VDE APPROVED | 8541.40.95.00 | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.12 A | 1500 V | ||
![]() PS7212-1A-E4-A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 6 Ω | 80 °C | -40 °C | SOP-4 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | - | 8541.40.95.00 | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.2 A | 1500 V | ||
![]() PS7341BL-1B NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 70 Ω | 85 °C | -40 °C | GULLWING, DIP-6 | Obsolete | No | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.95.00 | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.05 A | 0.09 A | 3750 V | ||
![]() PS7801E-1A-F4-A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 2.5 Ω | 85 °C | -40 °C | 4.20 X 2.50 MM, 1.85 MM HEIGHT, LEAD FREE, ULTRA SMALL, FLAT PACKAGE-4 | Obsolete | Yes | e6 | Yes | Tin/Bismuth (Sn/Bi) | - | 8541.40.95.00 | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.15 A | 500 V | ||
![]() PS7221-2A-A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 2 | 8 Ω | 85 °C | -40 °C | 2.1 MM HEIGHT, SOP-8 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | TRANSISTOR OUTPUT SSR | 0.02 A | 0.15 A | 1500 V | ||
![]() PS7200H-1A-F4-A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 3.5 Ω | 85 °C | -40 °C | 2.10 MM HEIGHT, LEAD FREE, SOP-4 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | - | 8541.40.95.00 | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.16 A | 1500 V | ||
![]() PS7214-1A-E4 NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 1.2 Ω | 85 °C | -40 °C | SOP-4 | Obsolete | No | - | No | - | - | 8541.40.95.00 | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.4 A | 1500 V | ||
![]() PS7801F-1A-A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 14 Ω | 85 °C | -40 °C | 4.20 X 2.50 MM, 1.85 MM, LEAD FREE, ULTRA SMALL PACKAGE-4 | Transferred | Yes | e6 | Yes | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | - | 500 V | ||
![]() PS7206-1A-F4-A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 0.8 Ω | 85 °C | -40 °C | 2.10 MM HEIGHT, LEAD FREE, SOP-4 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | 0.6 A | 1500 V |