- HTS Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Isolation Voltage-Max
- Number of Elements
- On-state Resistance-Max
- Optoelectronic Device Type
- Forward Current-Max
Attribute column
Manufacturer
NEC Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Material | Approvals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | RoHS | Rohs Code | Series | JESD-609 Code | Pbfree Code | Termination | Resistance | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Current Rating | Output Voltage | Configuration | Note | Output Current | Throw Configuration | Optoelectronic Device Type | Relay Type | Forward Current-Max | Input Current | On-State Current-Max | Load Current | Isolation Voltage-Max | Enclosure Type | IP Rating | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS7342L-1A-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | 1 | 10 Ω | 85 °C | -40 °C | DIP-6 | Obsolete | - | No | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.95.00 | compliant | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | 0.2 A | - | 3750 V | - | - | - | - | - | - | ||
![]() PS7841-A15-F3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | 1 | 30 Ω | 80 °C | -40 °C | S0P, 16 PIN | Obsolete | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | unknown | - | - | SINGLE WITH DIODE BRIDGE, DARLINGTON AND OPTOCOUPLER TRANSISTOR OUTPUT | - | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | 0.12 A | - | 1500 V | - | - | - | - | - | - | ||
![]() PS710EL-1A-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | 1 | 0.15 Ω | 85 °C | -40 °C | DIP-6 | Obsolete | - | No | - | e0 | No | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.95.00 | compliant | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | 2 A | - | 1500 V | - | - | - | - | - | - | ||
![]() PS7241-1A-E3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | 1 | 25 Ω | 80 °C | -40 °C | SOP-4 | Obsolete | - | Yes | - | e6 | Yes | - | - | Tin/Bismuth (Sn/Bi) | UL APPROVED, VDE APPROVED | 8541.40.95.00 | compliant | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | 0.12 A | - | 1500 V | - | - | - | - | - | - | ||
![]() PS7212-1A-E3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | 1 | 6 Ω | 80 °C | -40 °C | SOP-4 | Transferred | - | Yes | - | e6 | - | - | - | Tin/Bismuth (Sn/Bi) | - | 8541.40.95.00 | compliant | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | 0.2 A | - | 1500 V | - | - | - | - | - | - | ||
![]() PS7112-1A-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | 1 | 6 Ω | 80 °C | -40 °C | DIP-6 | Transferred | - | Yes | - | e1 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL APPROVED | 8541.40.95.00 | compliant | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | 0.2 A | - | 1500 V | - | - | - | - | - | - | ||
![]() PS7212-1A-E4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | 1 | 6 Ω | 80 °C | -40 °C | SOP-4 | Transferred | - | Yes | - | e6 | - | - | - | Tin/Bismuth (Sn/Bi) | - | 8541.40.95.00 | compliant | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | 0.2 A | - | 1500 V | - | - | - | - | - | - | ||
![]() PS7221-2A-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | 2 | 8 Ω | 85 °C | -40 °C | 2.1 MM HEIGHT, SOP-8 | Transferred | - | Yes | - | e6 | - | - | - | Tin/Bismuth (Sn/Bi) | UL APPROVED | 8541.40.95.00 | compliant | - | - | SEPARATE, 2 ELEMENTS | - | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | 0.15 A | - | 1500 V | - | - | - | - | - | - | ||
![]() PS7212-1A-F3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | 1 | 6 Ω | 80 °C | -40 °C | SOP-4 | Transferred | - | Yes | - | e6 | - | - | - | Tin/Bismuth (Sn/Bi) | - | 8541.40.95.00 | compliant | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | 0.2 A | - | 1500 V | - | - | - | - | - | - | ||
![]() PS7241-1A-E4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | 1 | 25 Ω | 80 °C | -40 °C | SOP-4 | Obsolete | - | Yes | - | e6 | Yes | - | - | Tin/Bismuth (Sn/Bi) | UL APPROVED, VDE APPROVED | 8541.40.95.00 | compliant | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | 0.12 A | - | 1500 V | - | - | - | - | - | - | ||
![]() PS710CL2-1A-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | 1 | 0.15 Ω | 85 °C | -40 °C | DIP-4 | Transferred | - | No | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.95.00 | compliant | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | 2 A | - | 1500 V | - | - | - | - | - | - | ||
![]() PS7431-1A-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | 1 | 33 Ω | 85 °C | -40 °C | SOP-4 | Transferred | - | No | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | 0.12 A | - | 3000 V | - | - | - | - | - | - | ||
![]() PS7241S-1A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | 1 | 30 Ω | 80 °C | -40 °C | SOP, 4 PIN | Obsolete | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | unknown | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | 0.05 A | - | 0.12 A | - | 1500 V | - | - | - | - | - | - | ||
![]() PS7212-1A-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | 1 | 6 Ω | 80 °C | -40 °C | SOP-4 | Transferred | - | No | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.95.00 | compliant | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | 0.05 A | - | 0.2 A | - | 1500 V | - | - | - | - | - | - | ||
![]() PS7200E-1A-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | 1 | 1.6 Ω | 85 °C | -40 °C | 2.10 MM HEIGHT, LEAD FREE, SOP-4 | Obsolete | - | Yes | - | e6 | Yes | - | - | Tin/Bismuth (Sn/Bi) | - | 8541.40.95.00 | compliant | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | 0.25 A | - | 1500 V | - | - | - | - | - | - | ||
![]() PS7214-1A-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | 1 | 1.2 Ω | 85 °C | -40 °C | 2.10 MM HEIGHT, LEAD FREE, SOP-4 | Transferred | - | Yes | - | e6 | - | - | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | 0.4 A | - | 1500 V | - | - | - | - | - | - | ||
![]() PS7141-1C-A NEC | In Stock | - | - | Through Hole | 8 | AL | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 1455 | - | - | PC Pin | 30 Ω | - | - | - | - | - | 400 V | - | AL Side Covers | 150 mA | DPST, SPDT | - | Relay | - | 50 mA | - | 300 mA | - | Multipurpose | - | 3.5 mm | 9.25 mm | 6.5 mm | Lead Free | ||
![]() PS7160-2A NEC | In Stock | - | - | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG23P0100E2RN | Panel | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 100 A | 600 V | - | - | 90 mA | DPST | - | - | - | - | - | - | - | - | - | 3.5 mm | 9.25 mm | 6.5 mm | Contains Lead | ||
![]() PS7241-AT5-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | 1 | 30 Ω | 80 °C | -40 °C | SOP-8 | Transferred | - | No | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.95.00 | compliant | - | - | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | - | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | 0.12 A | - | 1500 V | - | - | - | - | - | - | ||
![]() PS7241-1B-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | 1 | 30 Ω | 85 °C | -40 °C | 2.1 MM HEIGHT, SOP-4 | Transferred | - | Yes | - | e6 | - | - | - | Tin/Bismuth (Sn/Bi) | UL APPROVED, VDE APPROVED | 8541.40.95.00 | compliant | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | 0.12 A | - | 1500 V | - | - | - | - | - | - |