- HTS Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Isolation Voltage-Max
- Number of Elements
- On-state Resistance-Max
- Optoelectronic Device Type
- Forward Current-Max
Attribute column
Manufacturer
NEC Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Packaging | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Output Voltage | Max Output Current | Voltage | Output Current | Throw Configuration | Max Output Voltage | Max Input Voltage | Relay Type | Max Input Current | Input Current | Load Current | Isolation Voltage | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS7122A-2A-A NEC | In Stock | - | - | Through Hole | 8 | Compliant | - | PC Pin | 8 Ω | - | - | - | - | - | - | DPST | 250 V | 1.4 V | Relay | - | 50 mA | 200 mA | - | 3.5 mm | 9.25 mm | 6.5 mm | No | Lead Free | ||
![]() PS7342-1A NEC | In Stock | - | - | Through Hole | 6 | Compliant | - | PC Pin | 10 Ω | - | - | 400 V | 200 mA | - | 400 mA | SPST | 400 V | 1.4 V | Relay | 50 mA | 50 mA | 200 mA | - | 3.5 mm | 9.25 mm | 6.5 mm | No | Contains Lead | ||
![]() PS7241-AT1 NEC | In Stock | - | - | Surface Mount | 8 | Non-Compliant | - | Gull Wing | 30 Ω | - | - | 400 V | - | - | 120 mA | DPST, SPST | - | - | Relay | - | 50 mA | 120 mA | - | 3.5 mm | 9.25 mm | 6.5 mm | - | Contains Lead | ||
![]() PS7122L-2A NEC | In Stock | - | - | Surface Mount | 8 | Non-Compliant | - | Gull Wing | 5 Ω | - | - | 200 V | - | - | 200 mA | DPST | - | - | Relay | - | - | 200 mA | - | 3.5 mm | 9.25 mm | 6.5 mm | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8 | Compliant | Tape and Reel | Gull Wing | 8 Ω | 85 °C | -40 °C | - | - | 250 V | - | DPST | 250 V | 1.4 V | Relay | - | 50 mA | 200 mA | 1.5 kV | - | - | - | No | Lead Free | ||
![]() PS7141L-2B NEC | In Stock | - | - | Surface Mount | 8 | Non-Compliant | - | Gull Wing | 30 Ω | - | - | 400 V | - | - | 150 mA | DPST, SPST | - | - | Relay | - | 50 mA | 150 mA | - | 3.5 mm | 9.25 mm | 6.5 mm | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6 | Compliant | - | Gull Wing | 200 mΩ | - | - | - | 1.8 A | - | - | SPST | 60 V | 1.4 V | Relay | 50 mA | - | 1.8 A | - | - | - | - | No | Contains Lead | ||
![]() PS7141L-2A NEC | In Stock | - | - | Surface Mount | 8 | Compliant | - | Gull Wing | 30 Ω | 85 °C | -40 °C | - | - | - | - | DPST, SPDT | - | - | Relay | - | 50 mA | 150 mA | - | - | - | - | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6 | Compliant | - | Gull Wing | 30 Ω | - | - | - | - | - | - | SPST | - | - | Relay | - | 50 mA | 150 mA | - | - | - | - | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4 | Compliant | - | Gull Wing | 30 Ω | - | - | - | - | - | - | DPST, SPDT | - | - | Relay | - | 50 mA | 120 mA | - | 2.05 mm | 9.08 mm | 4.4 mm | - | Lead Free | ||
![]() PS7205B-1A NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4 | Compliant | - | - | - | - | - | - | 100 mA | - | - | SPST | 40 V | 1.4 V | - | 50 mA | - | - | - | - | - | - | No | Contains Lead | ||
![]() PS7160L-2A NEC | In Stock | - | - | Surface Mount | 8 | Compliant | - | Gull Wing | 50 Ω | - | - | 600 V | - | - | 90 mA | DPST | - | - | Relay | - | 50 mA | 90 mA | - | 3.5 mm | 9.25 mm | 6.5 mm | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6 | Compliant | Tape and Reel | Gull Wing | 8 Ω | 85 °C | -40 °C | - | - | - | 200 mA | SPST | 250 V | - | Relay | - | 50 mA | 200 mA | 1.5 kV | 3.5 mm | 9.25 mm | 6.5 mm | No | Lead Free | ||
![]() PS7206-1A NEC | In Stock | - | - | Surface Mount | - | Non-Compliant | - | Gull Wing | 800 mΩ | - | - | - | - | - | - | SPST | - | - | Relay | - | - | 600 mA | - | - | - | - | - | Contains Lead | ||
![]() PS7141-2A NEC | In Stock | - | - | Through Hole | 8 | Non-Compliant | - | PC Pin | 30 Ω | 85 °C | -40 °C | 400 V | - | - | 150 mA | DPST | - | - | Relay | - | 50 mA | 150 mA | - | 3.5 mm | 9.25 mm | 6.5 mm | - | Contains Lead | ||
![]() PS7122-2A NEC | In Stock | - | - | Through Hole | - | Non-Compliant | - | PC Pin | 5 Ω | - | - | 200 V | - | - | 200 mA | DPST | - | - | Relay | - | - | 200 mA | - | 3.5 mm | 9.25 mm | 6.5 mm | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS7122A-1B-A NEC | In Stock | - | - | Through Hole | 6 | Compliant | - | PC Pin | 8 Ω | - | - | - | - | - | - | SPST | - | - | Relay | - | 50 mA | 200 mA | - | 3.5 mm | 9.25 mm | 6.5 mm | - | Lead Free | ||
![]() PS7360L-1A NEC | In Stock | - | - | Surface Mount | 6 | Non-Compliant | - | Gull Wing | 50 Ω | - | - | - | - | - | - | SPST | - | - | Relay | - | 50 mA | 90 mA | - | - | - | - | - | Contains Lead |