- HTS Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Isolation Voltage-Max
- Number of Elements
- On-state Resistance-Max
- Optoelectronic Device Type
- Forward Current-Max
Attribute column
Manufacturer
NEC Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Packaging | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Output Voltage | Max Output Current | Output Current | Throw Configuration | Max Output Voltage | Max Input Voltage | Relay Type | Max Input Current | Input Current | Load Current | Isolation Voltage | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS7113-2A NEC | In Stock | - | - | Through Hole | 8 | Non-Compliant | - | PC Pin | 2.5 Ω | - | - | 100 V | - | 350 mA | DPST, SPST | - | - | Relay | - | - | 350 mA | - | 3.5 mm | 9.25 mm | 6.5 mm | - | Contains Lead | ||
![]() PS7200B-1A NEC | In Stock | - | - | Surface Mount | 4 | Compliant | - | Gull Wing | 1.5 Ω | 85 °C | -40 °C | 40 V | - | 250 mA | SPST | - | - | Relay | - | 50 mA | 250 mA | - | 1.55 mm | 4.4 mm | 4 mm | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | Compliant | - | Gull Wing | 30 Ω | - | - | - | - | - | SPST | - | - | Relay | - | 50 mA | 150 mA | - | - | - | - | - | Lead Free | ||
![]() PS7241-1A-F3 NEC | In Stock | - | - | Surface Mount | 4 | Compliant | - | Gull Wing | 30 Ω | - | - | 400 V | 120 mA | 120 mA | SPST | 400 V | 1.4 V | Relay | 50 mA | - | 120 mA | - | 1.55 mm | 4.4 mm | 4 mm | No | Contains Lead | ||
![]() PS7211-2A-F3 NEC | In Stock | - | - | Surface Mount | - | Non-Compliant | - | Gull Wing | 6 Ω | - | - | - | - | - | DPST | - | - | Relay | - | - | 100 mA | - | - | - | - | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6 | Compliant | - | Gull Wing | 30 Ω | - | - | - | - | - | SPST | - | - | Relay | - | 50 mA | 150 mA | - | 3.5 mm | 9.25 mm | 6.5 mm | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4 | Compliant | - | Gull Wing | 12.5 Ω | - | - | - | - | - | SPST | - | - | Relay | - | 50 mA | 400 mA | - | 2.05 mm | 4.4 mm | 4 mm | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8 | Compliant | - | Gull Wing | 12 Ω | - | - | - | - | - | SPDT | - | - | Relay | - | 50 mA | 200 mA | - | - | - | - | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 8 | Compliant | Tape and Reel | Gull Wing | 10 Ω | 85 °C | -40 °C | - | - | 200 mA | DPST | 400 V | - | Relay | - | 50 mA | 400 mA | 1.5 kV | 3.5 mm | 9.25 mm | 6.5 mm | No | Lead Free | ||
![]() PS7141C-2A-A NEC | In Stock | - | - | Through Hole | 8 | Compliant | - | PC Pin | 35 Ω | - | - | - | - | - | DPST | - | - | Relay | - | 50 mA | 200 mA | - | 3.5 mm | 9.25 mm | 6.5 mm | - | Lead Free | ||
![]() PS7141L-1B NEC | In Stock | - | - | Surface Mount | 6 | Compliant | - | Gull Wing | 30 Ω | 85 °C | -40 °C | 400 V | - | 300 mA | SPST | - | - | Relay | - | 50 mA | 150 mA | - | 3.5 mm | 9.25 mm | 6.5 mm | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | Compliant | - | Gull Wing | 150 mΩ | - | - | - | - | - | SPST | - | - | Relay | - | 50 mA | 2 A | - | - | - | - | - | Lead Free | ||
![]() PS7113L-1A NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6 | Compliant | - | Gull Wing, Solder | 8 Ω | - | - | - | 200 mA | - | SPST | 250 V | 1.4 V | Relay | 50 mA | 50 mA | 200 mA | - | 3.5 mm | 9.25 mm | 6.5 mm | No | Lead Free | ||
![]() PS7241-2B-A NEC | In Stock | - | - | Surface Mount | - | Compliant | - | Gull Wing | 30 Ω | - | - | - | - | - | DPST | - | - | Relay | - | 50 mA | 120 mA | - | 2.05 mm | 9.08 mm | 4.4 mm | - | Lead Free | ||
![]() PS7241-1A NEC | In Stock | - | - | Surface Mount | 4 | Compliant | - | Gull Wing | 30 Ω | - | - | 400 V | - | 120 mA | DPST, SPST | - | - | Relay | - | 50 mA | 120 mA | - | 1.55 mm | 4.4 mm | 4 mm | - | Contains Lead | ||
![]() PS7241-1C-A NEC | In Stock | - | - | Surface Mount | 4 | Compliant | - | Gull Wing | 30 Ω | - | - | - | - | - | DPST, SPDT | - | - | Relay | - | 50 mA | 120 mA | - | 2.05 mm | 9.08 mm | 4.4 mm | - | Lead Free | ||
![]() PS7141L-1B-A NEC | In Stock | - | - | Surface Mount | 6 | Compliant | - | Gull Wing | 30 Ω | - | - | 400 V | - | 300 mA | SPST | - | - | Relay | - | 50 mA | 150 mA | - | 3.5 mm | 9.25 mm | 6.5 mm | - | Lead Free | ||
![]() PS7113L-2A NEC | In Stock | - | - | Surface Mount | 8 | Compliant | - | Gull Wing | 2.5 Ω | - | - | 100 V | - | 350 mA | DPST, SPST | - | - | Relay | - | - | 350 mA | - | 3.5 mm | 9.25 mm | 6.5 mm | - | Contains Lead | ||
![]() PS710A-1A NEC | In Stock | - | - | Through Hole | 6 | Compliant | - | PC Pin | 200 mΩ | 85 °C | -40 °C | 60 V | - | 1.8 A | SPST | 60 V | - | Relay | - | 50 mA | 1.8 A | 1.5 kV | 3.5 mm | 9.25 mm | 6.5 mm | No | Contains Lead |