- Gain
- Lead Free
- RoHS Status
- Frequency
- Ihs Manufacturer
- Nominal Supply Current
- Operating Supply Current
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Operating Temperature-Min
- RF/Microwave Device Type
Attribute column
Manufacturer
NEC RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Power Dissipation (Max) | Packaging | Type | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Operating Supply Current | Nominal Supply Current | Power Dissipation | Gain | Noise Figure | P1dB | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPC8211TK-A NEC | In Stock | - | Datasheet | - | SMD/SMT | 6 | 232mW | - | - | 85°C | -40°C | 1.57542GHz | 3V | 1 | - | - | - | 1.57542GHz | 4.5mA | 3.5mA | - | 21.5 dB | 1.5 dB | -6 dBm | 1.5mm | 1.1mm | 550μm | - | RoHS Compliant | Lead Free | ||
![]() UPC3223TB-A NEC | In Stock | - | - | Surface Mount | SOT-363-6 | 6 | 270mW | Bulk | - | 85°C | -40°C | 3.2GHz | 5V | 1 | - | 5.5V | 4.5V | 2.2GHz | 24mA | 19mA | 270mW | 26 dB | 5.5 dB | 5.5 dBm | 2mm | 1.25mm | 900μm | No | RoHS Compliant | Lead Free | ||
![]() UPC2771TB-A NEC | In Stock | - | - | - | SOT-363 | - | 200mW | Bulk | - | 85°C | -40°C | 900MHz | 3.3V | - | - | - | - | 1.5GHz | 45mA | 36mA | - | 24 dB | 7.5 dB | 9.5 dBm | 2mm | 1.25mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() MC7883AZ NEC | In Stock | - | - | - | - | - | - | - | - | - | - | 870MHz | 24.5V | - | 1 | - | - | 870MHz | 360mA | 360mA | - | 23 dB | 6 dB | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() UPG2301TQ-A NEC | In Stock | - | - | - | - | 10 | 700mW | Bulk | - | - | -40°C | 2.5GHz | - | 1 | - | - | - | - | 400mA | 130mA | - | 20 dB | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() UPC3226TB-A NEC | In Stock | - | - | Surface Mount | SOT-363-6 | 6 | 270mW | Bulk | - | 85°C | -40°C | 3.2GHz | 5V | 1 | - | 5.5V | 4.5V | 1GHz | 15.5mA | 15.5mA | 270mW | 25 dB | 5.3 dB | 7.5 dBm | 2mm | 1.25mm | 900μm | No | RoHS Compliant | Lead Free | ||
![]() UPC2712TB--A NEC | In Stock | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 dB | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC-7881-AZ NEC | In Stock | - | - | - | - | - | - | - | - | - | -30°C | 870MHz | 24.5V | 1 | 1 | - | - | 870MHz | 360mA | 360mA | - | 19 dB | 7 dB | - | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SOT-26 | 6 | - | Tape & Reel (TR) | Integrated Circuit (IC) | - | -40°C | 2.3GHz | 5.5V | 1 | - | - | - | 1GHz | 32mA | 25mA | - | 23 dB | 6.5 dB | 8.7 dBm | 2mm | 1.25mm | 900μm | - | RoHS Compliant | Lead Free |