- Frequency
- Impedance
- Lead Free
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- RoHS
- Throw Configuration
- Insertion Loss (dB)
- Length
- Number of Outputs
- P1dB
Attribute column
Manufacturer
NEC RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Ihs Manufacturer | Insertion Loss-Max | Manufacturer | Manufacturer Part Number | Mfr | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Construction | Reach Compliance Code | Frequency | Number of Outputs | Operating Supply Voltage | Impedance | Nominal Supply Current | Throw Configuration | Bandwidth | RF/Microwave Device Type | Operating Frequency-Min | Insertion Loss (dB) | Input Power-Max (CW) | P1dB | IIP3 | Features | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | - | 6 | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 0.5 dB | NEC Compound Semiconductor Devices Ltd | UPG2010TB-E3-A | - | 2500 MHz | 85 °C | -40 °C | - | Transferred | - | 5.64 | Compliant | Yes | - | Tape and Reel | - | - | - | e6 | - | - | - | Tin/Bismuth (Sn/Bi) | 85 °C | -40 °C | - | - | - | COMPONENT | compliant | 500 MHz | 2 | - | 50 Ω | 100 µA | SPDT | - | SPDT | 500 MHz | - | 36.02 dBm | - | - | - | - | 2 mm | 1.25 mm | 900 µm | No | Lead Free | ||
![]() UPG2164T5N-A NEC | In Stock | - | - | - | 0603 (1608 Metric) | 6 | 0603 | RN731J | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR) | - | Obsolete | - | Compliant | - | -55°C ~ 155°C | - | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | - | 2 | ±10ppm/°C | 35.7 kOhms | - | 85 °C | -45 °C | Thin Film | 0.063W, 1/16W | - | - | - | 6 GHz | - | - | 50 Ω | - | DPDT | - | - | - | 0.7 dB | - | 31 dBm | 50 dBm | Moisture Resistant | 0.022 (0.55mm) | - | - | - | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape and Reel | - | - | - | - | - | - | - | - | 85 °C | -45 °C | - | - | 150 mW | - | - | 500 MHz | 2 | 2.8 V | 50 Ω | - | SPDT | 2.5 GHz | - | - | 0.5 dB | - | 24 dBm | - | - | - | 1.5 mm | 1.1 mm | 550 µm | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -45 °C | - | - | 150 mW | - | - | 500 MHz | 2 | - | 50 Ω | - | SPDT | 2.5 GHz | - | - | 0.5 dB | - | 24 dBm | - | - | - | 2 mm | 1.25 mm | 900 µm | - | Lead Free |