- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Base Product Number
- Color
- Features
- Operating Temperature
- Package / Case
- Supplier Device Package
- Configuration
Attribute column
Manufacturer
NEC Test Leads - Banana, Meter Interface
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Base Product Number | Contact Finish Mating | Data Converters | Mfr | Number of I/Os | Package | Primary Material | Product Status | Voltage, Rating | Wavelength-dominant | Operating Temperature | Series | Size / Dimension | Termination | Connector Type | Number of Positions | Color | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Configuration | Oscillator Type | Speed | RAM Size | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Voltage - Forward (Vf) (Typ) | Core Processor | Viewing Angle | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Current - Test | Lens Style | Lens Size | Millicandela Rating | Lens Transparency | Wavelength - Peak | EEPROM Size | Lens Color | Features | Contact Finish Thickness - Mating | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B722 NEC | In Stock | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A080 NEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B601 NEC | In Stock | - | - | Surface Mount | 169-UFBGA | - | - | 169-UFBGA (7x7) | - | - | A/D 24x12/14b SAR; D/A 2x12b | STMicroelectronics | 136 | Bulk | - | Active | - | - | -40°C ~ 125°C (TA) | STM32U5 | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 160MHz | 784K x 8 | - | 1.71V ~ 3.6V | - | ARM® Cortex®-M33 | - | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B607 NEC | In Stock | - | - | Through Hole | Radial | - | - | T-1 (3mm) | SSL-LX309 | - | - | Lumex Opto/Components Inc. | - | Bulk | - | Active | - | - | - | - | 3.20mm Dia | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | 90° | - | - | - | - | - | 20mA | Round with Domed Top | 3.20mm Dia | 10mcd | Diffused | 635nm | - | Red | - | - | 10.50mm | ||
![]() B723 NEC | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | CIR02 | Silver | - | ITT Cannon, LLC | - | Bulk | Metal | Active | 500VAC, 700VDC | - | -55°C ~ 125°C | CIR | - | Crimp | Receptacle, Male Pins | 19 | Olive Drab | Bayonet Lock | 23A | N (Normal) | - | Environment Proof | Olive Drab Cadmium | 24-67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |